location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop® S 510 keyboard RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop® S 510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967557-0250
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:11:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Long product name Logitech Cordless Desktop® S 510 keyboard RF Wireless :
The long product name of Logitech Cordless Desktop® S 510 keyboard RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech® Cordless Desktop® S 510, USB, PS2
More>>>
Logitech Cordless Desktop® S 510 keyboard RF Wireless:
The official description of Logitech Cordless Desktop® S 510 keyboard RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Why use a bulky older-styled keyboard and mouse with your sleek, new flat-panel display? The sleek Cordless Desktop® S 510 is a perfect match with today´s flat screen systems.

Status LED indicators and long battery life
Keyboard and mouse include conveneint LED status indicators for smart power management. Batteries will last up to 6 mmonths or more. LED status indicators flash red for approximately 10 days before batteries need to be replaced.

Thin, sleek, flat screen styling
The unique low-profile design maximizes comfort while typing and includes a built-in palm rest. One-touch controls are well integrated. Low-profile, Zero-Degree Tilt™ design maximizes comfort.

Optical mouse with Tilt Wheel Plus Zoom™
Fast, consistent performance—and more freedom of movement. Scroll pages top-to-bottom or side-to-side, and zoom into and out of documents quickly.

Media controls with new "Shuffle" hotkey
Easily access your digital music and photos. Shuffle for a random music mix.

Programmable F-Keys
Launch your favorite applications with a single touch. Keys are preset to frequently used commands, and can be easily re-programmed to fit your own preferences.

Rely on the cordless technology
Logitech's encrypted, secure cordless technology avoids interference for completely reliable performance.

The Cordless Desktop® S 510 is a perfect match with today's flat screen systems. Its innovative flatter keyboard design gives you a consistent desktop look as well as an amazingly high level of comfort. Relax your wrists on the built-in palm rest, and with one touch, you can navigate the Web or shuffle for a random music mix. Scroll pages vertically and horizontally with the optical mouse with tilt wheel, and you can use it continuously for 6 months or more with the longer battery life. Enjoy one-touch image zooming, and cool media features such as handy rotation of digital pictures. Launch applications with the programmable F-keys. An advanced optical mouse delivers fast, consistent performance—and more freedom of movement.

- Ready when you need it. With sophisticated battery management technologies, your batteries will last up to 6 months, or even longer. Both keyboard and mouse include convenient LED battery level indicators; a flashing LED gives you approximately ten days notice before batteries need changing.
- Zoom images with precision. With the Optical Mouse with tilt wheel, you have maximum control of your scrolling (both horizontally and vertically) and zooming—on any surface. Use the forward/back buttons to quickly browse web sites and large documents, and customize the controls to fit your style.
- Enjoy maximum comfort through unique design. Great looks are matched by the outstanding quality and feel of the experience.
- Rotate your digital photos with ease. A complete suite of one-touch controls makes it easy to access your digital music and photos. Rotate photos on the fly, and zoom in for a better look. Snap back instantly to 100% size when you´re done. Side-to-side scrolling with zoom for easy viewing of photos and web pages.
- Easily access and control digital music via media controls with the “Shuffle” hotkey for random playback.
- Launch your favorite applications, websites or folders with programmable keys.
- Rely on the cordless technology. Logitech´s encrypted, secure cordless technology avoids interference for completely reliable performance. Fast RF™ gives crisp, immediate mouse response.

Short summary description Logitech Cordless Desktop® S 510 keyboard RF Wireless:
This short summary of the Logitech Cordless Desktop® S 510 keyboard RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop® S 510, Wireless, RF Wireless

Long summary description Logitech Cordless Desktop® S 510 keyboard RF Wireless:
This is an auto-generated long summary of Logitech Cordless Desktop® S 510 keyboard RF Wireless based on the first three specs of the first five spec groups.

Logitech Cordless Desktop® S 510. Connectivity technology: Wireless, Device interface: RF Wireless

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Power
Battery type
2xAAA & 2xAA
System requirements
Minimum processor
Pentium
Minimum system requirements
CD-ROM USB / 2xPS/2
Other features
Compatibility
PC
Compatible operating systems
Windows 98, 2000, Me, XP
I/O ports
USB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:30:20
Uk has collected 12 expert reviews for Logitech Cordless Desktop® S 510 keyboard RF Wireless and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
overclockersclub.com
Updated:
2016-11-15 01:30:20
Logitech is one of the best known companies when it comes to computer peripherals such as keyboards and mice. Founded in 1981 and being in business for over 25 years, it comes as no surprise that their products are well built. The Logitech Cordless Des...
Good Keyboard and remote of excellent quality, Ambidextrous mouse design, Wireless, Batteries included, Batteries last up to months, Sleek, light and great looking, MediaLife and SetPoint software is excellent...
Bad Horrible mouse design in terms of comfort, Average mouse performance...
Bottom line The Logitech Cordless Desktop S 510 Media Remote was designed with HTPCs in mind. As a whole, it stood up to its promises quite well. The Media Remote and the S 510 cordless keyboard are very well designed, aesthetically pleasing and fully functional...
0%
techgage.com
Updated:
2016-11-15 01:30:17
Logitech is a name I have personally come to trust over recent years. I have used many products by them, and have never had anything terrible to say about any of them. Its evident that they make sure that their products meet high standards, because t...
Good Sleek design and comfortable, Remote is intuitive and easy to use, Everythings cordless!, Great price-point (SRP $99US)...
Bad Mouse design could be better, Keyboard has no scroll wheel, Have something you want to say on the review? We know you have an opinion, so please feel free to post your thoughts in our related review thread. You do not have to register to post, but it is e...
Bottom line To be straight to the point... this is a fantastic set. I didnt originally expect that Id like it so much, especially since I do not run an HTPC. After using the set though, it almost inspires me to get one, because this is a perfect addition. The ke...
90%
pcmag.com
Updated:
2016-11-15 01:30:20
Getting equally high marks for usefulness and style is the Logitech Cordless Desktop S510 Media Remote. The keyboard has a built-in wrist rest, a comfortable flat shape (with a satisfying 3.2mm key travel), and media keys on the left and right sides, w...
70%
v3.co.uk
Updated:
2016-11-15 01:30:20
Stylish keyboard set that?s loaded with multimedia features...
100%
Brand Image Product code Product Stock Price from
Logitech Cordless Desktop Internet PRO OEM keyboard Mouse included RF Wireless QWERTY White Logitech Cordless Desktop Internet PRO OEM keyboard Mouse included RF Wireless QWERTY White
(show image)
967468 Cordless Desktop Internet PRO OEM 0.00
(excl. VAT)
0 (incl. VAT)
Logitech OEM Deluxe USB Black 10pk (Belgian) keyboard Logitech OEM Deluxe USB Black 10pk (Belgian) keyboard
(show image)
967647-0123?KIT OEM Deluxe USB Keyboard Black 10pk (Belgian) 0.00
(excl. VAT)
0 (incl. VAT)
Logitech UltraX Media Desktop keyboard Mouse included RF Wireless QWERTY Black Logitech UltraX Media Desktop keyboard Mouse included RF Wireless QWERTY Black
(show image)
967498-0250 UltraX Media Desktop 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Internet Pro Desktop Sea Grey keyboard Mouse included RF Wireless QWERTY Logitech Cordless Internet Pro Desktop Sea Grey keyboard Mouse included RF Wireless QWERTY
(show image)
967468-0100 Cordless Internet Pro Desktop Sea Grey 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)