Sencor SRD220BPK user manual
(3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Clock Digital 1 W Black, Pink
- - FM
- - Built-in speaker(s)
- - LCD Built-in display
- - USB connectivity AUX in
- - MP3 playback
- - MicroSD (TransFlash), MicroSDHC
Long product name Sencor SRD 220 BPK Digital FM Radio Clock Black, Pink
:
DIGITAL FM tuner, FM 87.5 - 108 MHz, 30 Presets, LCD Display with Backlight, Clock Function with Alarm, Sleep and Snooze
The long product name of Sencor SRD 220 BPK Digital FM Radio Clock Black, Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DIGITAL FM tuner, FM 87.5 - 108 MHz, 30 Presets, LCD Display with Backlight, Clock Function with Alarm, Sleep and Snooze
More>>>
Short summary description Sencor SRD 220 BPK Digital FM Radio Clock Black, Pink:
This short summary of the Sencor SRD 220 BPK Digital FM Radio Clock Black, Pink data-sheet is auto-generated and uses the product title and the first six key specs.
Sencor SRD 220 BPK Digital FM Radio, Clock, Digital, FM, 87.5 - 108 MHz, 1 W, MP3
Long summary description Sencor SRD 220 BPK Digital FM Radio Clock Black, Pink:
This is an auto-generated long summary of Sencor SRD 220 BPK Digital FM Radio Clock Black, Pink based on the first three specs of the first five spec groups.
Sencor SRD 220 BPK Digital FM Radio. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM. RMS rated power: 1 W, Audio formats supported: MP3. Display type: LCD. Product colour: Black, Pink. Compatible memory cards: MicroSD (TransFlash), MicroSDHC