Samsung logo

Samsung DM65E-BC interactive whiteboard 165.1 cm (65") 1920 x 1080 pixels Touchscreen Black HDMI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150718
Info modified on:
27 May 2024, 12:20:58
Long product name Samsung DM65E-BC interactive whiteboard 165.1 cm (65") 1920 x 1080 pixels Touchscreen Black HDMI:

65", 1920x1080, 50000:1, 16:9, 120 Hz, 24/7, 20 W RMS, D-SUB, DVI-D, HDMI, USB 2.0, RS232C, VESA 400x400 mm

Samsung DM65E-BC interactive whiteboard 165.1 cm (65") 1920 x 1080 pixels Touchscreen Black HDMI:

Samsung's DM65E-BR is a ready-to-use, all-in-one E-Board display solution. The large 65" display includes a pre-assembled touch overlay. The embedded System-on-Chip (SoC) media player and E-Board software makes it portable, flexible and easy to set up. And with a full range of connectivity options, including Wi-Fi® for seamless connection to mobile devices, you can meet your organization's specific presentation needs.

- Large 65" screen to maximize readability in meeting rooms or classrooms for corporate and educational organizations
- Included factory-assembled touch overlay enables interactivity and is easy to install
- All-in-one, PC-less solution with an embedded media player and E-Board software application
- Optional MagicIWB I2 presentation solution can be added via select PIM modules for advanced E-Board functionality

Large E-Board for Corporate and Educational Organizations

This all-in-one E-Board display solution provides portability and flexibility while minimizing set-up time in meeting rooms or classrooms. The large 65" screen maximizes readability to facilitate smooth and informative presentations.

Included, Pre-Assembled Touch Overlay

The DM65E-BR comes with a pre-assembled touch overlay to transform your display into an interactive whiteboard with up to 10 simultaneous touchpoints and dual drawing capability. The factory assembly means it takes less time to install, so you can get right to creating more collaborative and dynamic presentations.

All-in-One Solution

Along with the display itself and included touch overlay, this E-Board solution features an embedded System-on-Chip (SoC) media player for a PC-less touch solution. Also included is an E-Board software application. With all of this right out of the box, you'll enjoy portability, flexibility and a simple setup.

Optional Samsung MagicIWB I2 Software

The optional MagicIWB I2 solution can transform a traditional presentation into a dynamic educational experience with on-screen note-taking functionality, video and image capture capability. So you can deliver rich content and interactivity in your meeting rooms or classrooms.

Short summary description Samsung DM65E-BC interactive whiteboard 165.1 cm (65") 1920 x 1080 pixels Touchscreen Black HDMI:

Samsung DM65E-BC, 165.1 cm (65"), 1428.48 x 803.52 mm, 380 cd/m², 1920 x 1080 pixels, 6 ms, 178°

Long summary description Samsung DM65E-BC interactive whiteboard 165.1 cm (65") 1920 x 1080 pixels Touchscreen Black HDMI:

Samsung DM65E-BC. Display diagonal: 165.1 cm (65"), Working area: 1428.48 x 803.52 mm, Display brightness: 380 cd/m². Speaker power: 10 W. Interface: HDMI. Product colour: Black, Panel mounting interface: 400 x 400 mm, Certification: IEC60950-1/EN60950-1 GB4943.1-2011 PSB+IEC60950-1 NOM-001-SCFI-1993 IRAM+IEC60950-1.... Power consumption (max): 264 W, Power consumption (typical): 200 W, Power consumption (standby): 0.5 W

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.