location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 460-BBTW tablet case 20.3 cm (8") Folio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
460-BBTW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460-BBTW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063784844
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:41:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 460-BBTW tablet case 20.3 cm (8") Folio Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 20.3 cm (8") Black
  • - Stand mode
  • - Scratch resistant, Shock resistant
  • - 200 g
Long product name DELL 460-BBTW tablet case 20.3 cm (8") Folio Black :
The long product name of DELL 460-BBTW tablet case 20.3 cm (8") Folio Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rotating Folio Case for Venue 8 Pro (5855)
More>>>
DELL 460-BBTW tablet case 20.3 cm (8") Folio Black:
The official description of DELL 460-BBTW tablet case 20.3 cm (8") Folio Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep your tablet functioning and looking its best with the Dell Rotating Folio, custom designed to fit your Dell Venue 8 Pro 5855 tablet. With a sleek, lightweight design and durable materials, the Dell Rotating Folio provides secure protection to the back and sides of your tablet without adding bulk. The stand on the back of the case pops out and rotates in a 360-degree angle so you an work in virtually any viewing angle that suits your needs. The ultra-slim hard shell case comes with a soft inner lining that will protect your tablet from scratches and damage while you’re out and about. For smooth comfort and protection that improves your tablet functionality, the Dell Rotating Folio is the best option for your Dell Venue 8 Pro 5855 tablet.

Secure protection plus functionality for your tablet
Keep your tablet functioning and looking its best with the Dell Venue Rotating Folio. Custom designed to fit your Dell Venue 8 Pro 5855 tablet, this ultra-slim folio provides all-around protection, while the rotating shell allows you to work hands-free from multiple viewing angles for improved functionality wherever your busy day takes you.

Sleek, minimalistic style that also protects from damage
The Dell Venue Rotating Folio is a stylish, hard-shell case made of durable materials that will keep your tablet safe from scratches or other mishaps that can occur while you're out and about. The ultra-slim, two-fold cover provides all around protection that fully covers the back and sides of your Dell Venue tablet. With easy access to your tablet ports, you can effortlessly connect your tablet to all the necessary accessories and peripherals.

Hands-free, versatile viewing options for enhanced productivity
Enjoy working from multiple viewing angles with the Dell Rotating Folio. Simply pop out the stand and slide it to whichever angle suits your needs at the moment, so you can work hands-free in portrait or landscape viewing modes. The rear cradle detaches so you can easily connect your Dell mobile keyboard and create the perfect mobile workstation while you're out and about.

Short summary description DELL 460-BBTW tablet case 20.3 cm (8") Folio Black:
This short summary of the DELL 460-BBTW tablet case 20.3 cm (8") Folio Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 460-BBTW, Folio, DELL, Venue 8 Pro 5855, 20.3 cm (8"), 200 g

Long summary description DELL 460-BBTW tablet case 20.3 cm (8") Folio Black:
This is an auto-generated long summary of DELL 460-BBTW tablet case 20.3 cm (8") Folio Black based on the first three specs of the first five spec groups.

DELL 460-BBTW. Case type: Folio, Brand compatibility: DELL, Compatibility: Venue 8 Pro 5855, Maximum screen size: 20.3 cm (8"). Weight: 200 g

Features
Compatibility *
Venue 8 Pro 5855
Maximum screen size *
20.3 cm (8")
Case type *
Folio
Product main colour *
Black
Brand compatibility *
DELL
Stand mode *
Yes
Protection features
Scratch resistant, Shock resistant
Weight & dimensions
Width
135 mm
Depth
16 mm
Height
221 mm
Weight
200 g
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL 460-BBTW tablet case 20.3 cm (8") Folio Black:
Disclaimer

Actual configuration might differ from illustration