location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 460-BBUL laptop case 35.6 cm (14") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
460-BBUL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460-BBUL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8592978071189 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 303559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:37:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 460-BBUL laptop case 35.6 cm (14") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 35.6 cm (14") Black
  • - Faux leather, Polyurethane
  • - Carrying handle(s) Shoulder strap
  • - Crash proof
  • - 1.12 kg
Long product name DELL 460-BBUL laptop case 35.6 cm (14") Briefcase Black :
The long product name of DELL 460-BBUL laptop case 35.6 cm (14") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14", Topload, polyurethane/PU coated leather - Black
More>>>
DELL 460-BBUL laptop case 35.6 cm (14") Briefcase Black:
The official description of DELL 460-BBUL laptop case 35.6 cm (14") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Soft, polyurethane coated leather exterior meets executive standards. Extra-thick padded and shock absorbent laptop compartment fits laptops up to 14" for worry-free transport.
- Removable neoprene-lined padded shoulder strap with gunmetal hardware withstands heavy use
- Premium workstation secures and organizes supplies. In front, two side-accessed, hidden zippered pockets secure tickets and valuables. Document pocket with magnetic closure and bottom zip converts to pass-through trolley strap for convenient travel. Separate file storage keeps documents in order.

Add classic style to your office commute with the Targus 14" Executive Topload. This spacious yet streamlined toploader is beautifully crafted from premium materials. The exterior features smooth polyurethane-coated leather with reinforced stitching and durable gunmetal fittings. Four gunmetal bumpers keep the case upright when not in use.

On the front, two surprisingly deep, side access pockets hide valuables like keys, tickets, or passports. At the back, a slim pocket with magnetic closure gives easy access to important documents—or morphs into a trolley pass-through with one zip.

Inside, a richly padded compartment encases your laptop in protective, shock absorbing material. The premium workstation features beautifully stitched pockets, a zippered compartment and slots for stowing business cards, adapters, pens and supplies. An additional divider neatly organizes your documents.

Two versatile carrying options complement this smartly styled case. Lift the retractable handles for a classic briefcase experience or attach the neoprene-lined, padded shoulder strap with rotating clasps for comfortable, secure commuting. Any way you carry it, the Executive Case from Targus means business.

Short summary description DELL 460-BBUL laptop case 35.6 cm (14") Briefcase Black:
This short summary of the DELL 460-BBUL laptop case 35.6 cm (14") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 460-BBUL, Briefcase, 35.6 cm (14"), Shoulder strap, 1.12 kg

Long summary description DELL 460-BBUL laptop case 35.6 cm (14") Briefcase Black:
This is an auto-generated long summary of DELL 460-BBUL laptop case 35.6 cm (14") Briefcase Black based on the first three specs of the first five spec groups.

DELL 460-BBUL. Case type: Briefcase, Maximum screen size: 35.6 cm (14"), Carrying handle(s), Shoulder strap. Weight: 1.12 kg. Surface coloration: Monochromatic

The story is currently unavailable. Please, contact us.
Features
Surface coloration
Monochromatic
Maximum screen size *
35.6 cm (14")
Case type *
Briefcase
Material *
Faux leather, Polyurethane
Product main colour *
Black
Carrying handle(s)
Yes
Shoulder strap
Yes
Protection features
Crash proof
Features
Country of origin
China
Quantity
1
Weight & dimensions
Width
42 mm
Depth
11 mm
Height
37.5 mm
Weight
1.12 kg
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL 460-BBUL laptop case 35.6 cm (14") Briefcase Black:
Disclaimer

Actual configuration might differ from illustration