location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE40KU6000 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE40KU6000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE40KU6000KXZT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088249087
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:30:17
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Samsung UE40KU6000 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung UE40KU6000 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE40KU6000, 101.6 cm (40"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE40KU6000 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung UE40KU6000 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UE40KU6000. Display diagonal: 101.6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
101.6 cm (40")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 1300
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
101 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Timeshift
Yes
Screen mirroring
Yes
Smart modes
Movie
Lifestyle apps
Samsung Smart View
Audio
RMS rated power *
20 W
Audio decoders
DTS, Dolby Digital Plus
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Browsing
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
Performance
Game mode
Yes
Teletext function
No
Subtitles function
Yes
Video formats supported
H.265
Backlight dimming technology
Local Dimming
High Dynamic Range (HDR) supported *
No
Processor cores
4
USB recording
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Power
Power consumption (typical) *
62 W
Power consumption (standby) *
0.3 W
Power consumption (max)
125 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
917.7 mm
Depth (with stand)
288.1 mm
Height (with stand)
596.5 mm
Weight (with stand)
8.6 kg
Width (without stand)
917.7 mm
Depth (without stand)
62.6 mm
Height (without stand)
535.7 mm
Weight (without stand)
7.7 kg
Packaging data
Manual
Yes
Package width
1165 mm
Package depth
138 mm
Package height
623 mm
Package weight
10.4 kg
Packaging content
Desktop stand
Yes
Mounting kit
Yes
Cables included
AC
Remote control included
Yes
Remote control type
TM1240A
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Channel list copy function
Yes
Annual energy consumption
86 kWh
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:52:57
Uk has collected 2 expert reviews for Samsung UE40KU6000 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
goodgearguide.com.au
Updated:
2020-01-20 19:59:18
These reviews are part of a test where we compared Hisense's Series 7 TV against Samsung's 4K UHD TVs .Samsung chops its 2016 range into affordable to expensive models which come with, sometimes-haphazard, price increases. So what do you get and is it wor...
0%
Brand Image Product code Product Stock Price from
Samsung Series 7 UE40NU7122 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 7 UE40NU7122 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE40NU7122KXXH UE40NU7122 0.00
(excl. VAT)
0 (incl. VAT)