location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium Matte Label - Continuous Roll: 105mm x 35m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Matte Label - Continuous Roll: 105mm x 35m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C33S045727
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783388067 show
Category:
Print your own professional looking labels!
Printer Labels Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 15:24:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Premium Matte Label - Continuous Roll: 105mm x 35m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Self-adhesive printer label
  • - Continuous label
  • - White
  • - Adhesive type: Permanent
Long product name Epson Premium Matte Label - Continuous Roll: 105mm x 35m :
The long product name of Epson Premium Matte Label - Continuous Roll: 105mm x 35m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Matte Label - Continuous Roll: 105mm x 35m
More>>>
Epson Premium Matte Label - Continuous Roll: 105mm x 35m:
The official description of Epson Premium Matte Label - Continuous Roll: 105mm x 35m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The smooth, bright white surface with a matte finish, in combination with Epson DURABrite Ultra pigment inks, ensures fast drying, scratch, water and heat resistance. The universal permanent acrylic adhesive enables trouble-free performance and good adhesion on a variety of surfaces and also at low temperatures.

Suggested applications
• Barcode labels
• Box labels for consumer products
• Parts assembly labels
• Shelf-edge labels in retail
• Pharmaceutical labels
• Sample labels in healthcare
• Shipping labels

Short summary description Epson Premium Matte Label - Continuous Roll: 105mm x 35m:
This short summary of the Epson Premium Matte Label - Continuous Roll: 105mm x 35m data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Premium Matte Label - Continuous Roll: 105mm x 35m, White, Self-adhesive printer label, Continuous label, Acrylic, Permanent, Matte

Long summary description Epson Premium Matte Label - Continuous Roll: 105mm x 35m:
This is an auto-generated long summary of Epson Premium Matte Label - Continuous Roll: 105mm x 35m based on the first three specs of the first five spec groups.

Epson Premium Matte Label - Continuous Roll: 105mm x 35m. Product colour: White, Label type: Self-adhesive printer label, Type: Continuous label. Label size: 102 mm x 35 m, Core diameter: 4.6 cm. Quantity per pack: 1 pc(s), Package width: 100 mm, Package depth: 100 mm. Labels per roll: 1 pc(s). Products per pallet: 486 pc(s), Minimum order quantity: 18 pc(s)

Features
Product colour *
White
Label type
Self-adhesive printer label
Type
Continuous label
Adhesive material
Acrylic
Adhesive type
Permanent
Finish type
Matte
Best uses
Healthcare, Logistics, Pharmacy
Compatible products
epson colorworks c3400, c3500
Weight & dimensions
Label size
102 mm x 35 m
Core diameter
4.6 cm
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
100 mm
Package depth
100 mm
Package height
106 mm
Package weight
620 g
Packaging content
Rolls per pack
18
Labels per roll
1 pc(s)
Logistics data
Products per pallet
486 pc(s)
Minimum order quantity
18 pc(s)
Harmonized System (HS) code
84439990
Other features
Country of origin
Poland
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)