Logitech G logo

Logitech G G910 Orion Spectrum RGB Mechanical Gaming Keyboard

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125314
Info modified on:
21 Apr 2023, 14:46:34
Bullet Points Logitech G G910 Orion Spectrum RGB Mechanical Gaming Keyboard:
  • - Exclusive Romer-G mechanical switches make Orion Spectrum our fastest keyboard ever. 1.5 mm actuation makes it possible for Orion Spectrum to receive input up to 25 percent faster than leading competitors, with 40 percent more durability at 70 million keystrokes.
  • - Customise Orion Spectrum’s RGB illumination from a palette of up to 16 million colours. Customise key illumination for specific games or game events. Each key top is entirely illuminated with 16-million colour lighting for a beautiful, evenly lit glow.
  • - Smartphones and tablets can be connected to Orion Spectrum using the adjustable Smart Dock. Arx Control makes it possible for mobile devices to display in-game display information, vital system statistics and more.
  • - Orion Spectrum’s 9 fully customisable G-keys can be assigned commands per profile and are positioned for optimal speed and accessibility.
  • - Orion Spectrum’s dedicated media controls can be used to play, pause and mute songs and videos. Use the on-board roller bar to adjust the volume, or skip scenes at the touch of a button.
Warranty:
2 years
Long product name Logitech G G910 Orion Spectrum RGB Mechanical Gaming Keyboard:

G910 Orion Spectrum RGB Mechanical Gaming Keyboard

Short summary description Logitech G G910 Orion Spectrum RGB Mechanical Gaming Keyboard:

Logitech G G910 Orion Spectrum RGB Mechanical Gaming Keyboard, Wired, USB, Mechanical, QWERTY, RGB LED, Black

Long summary description Logitech G G910 Orion Spectrum RGB Mechanical Gaming Keyboard:

Logitech G G910 Orion Spectrum RGB Mechanical Gaming Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 113. Backlight type: RGB LED, Wrist rest. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black

Video
Specs
Recommended products
Similar products
Distributors
Disclaimer Logitech G G910 Orion Spectrum RGB Mechanical Gaming Keyboard 920-008017:
© 2016 Logitech. Logitech, Logi, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.