location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP9 G1 Retail System Model 9015 i5-6500 3.2 GHz All-in-One 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP9 G1 Retail System Model 9015
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V8L75EA#ABH
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:29:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP RP9 G1 Retail System Model 9015 i5-6500 3.2 GHz All-in-One 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One 39.6 cm (15.6") Silver
  • - Touchscreen
  • - Intel® Core™ i5 3.2 GHz 6 MB
  • - DDR4-SDRAM 4 GB
  • - HDD 500 GB
  • - Built-in speaker(s)
  • - Ethernet LAN Wi-Fi
Long product name HP RP9 G1 Retail System Model 9015 i5-6500 3.2 GHz All-in-One 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Silver :
The long product name of HP RP9 G1 Retail System Model 9015 i5-6500 3.2 GHz All-in-One 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6500 (3.2GHz, 6MB), 4GB (1 x 4GB) DDR4 SDRAM, 500GB 7200 rpm SATA, Intel HD Graphics 530, 802.11n, Bluetooth, 15.6" HD anti-glare anti-fingerprint touch (1366 x 768), Windows 7 Professional 64 / Windows 10 Pro 64
More>>>
HP RP9 G1 Retail System Model 9015 i5-6500 3.2 GHz All-in-One 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Silver:
The official description of HP RP9 G1 Retail System Model 9015 i5-6500 3.2 GHz All-in-One 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deliver a stylish and engaging experience to your customers with the modern, versatile HP RP9 Retail System, an All-in-One (AiO) that combines powerhouse performance with reliable engineering.

Make a big impression in a small footprint
- Create a welcoming point of contact for your customers with a contemporary design that has edge-to-edge, 39,62 cm (15.6”) diagonal, 10-point multi-touch glass and optional integrated peripherals.

Powerhouse performer
- Deploy the system—available with 6th generation Intel® processors, M.2 storage, a bay for a 6,35 cm (2.5”) SSD or HDD, efficient DDR4 memory, and wired or wireless1 network connectivity—anywhere you need a reliable, high-performance All-in-One.

Versatility for every demand
- Customize each system for your specific usability requirements—in a kiosk, on a counter or a pole—with mounting and hardware options. Choose your processor, operating system, peripherals, and more.

Designed and tested to work as hard as you do
- Make a confident IT choice with a reliability-tested system that has built-in security and manageability, a stable 5-year lifecycle for consistent, staggered installations, and is backed by a 3-year limited warranty and optional HP Care Pack.

Short summary description HP RP9 G1 Retail System Model 9015 i5-6500 3.2 GHz All-in-One 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Silver:
This short summary of the HP RP9 G1 Retail System Model 9015 i5-6500 3.2 GHz All-in-One 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP RP9 G1 Retail System Model 9015, 39.6 cm (15.6"), 1366 x 768 pixels, Projected capacitive system, 16:9, Intel® Core™ i5, i5-6500

Long summary description HP RP9 G1 Retail System Model 9015 i5-6500 3.2 GHz All-in-One 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Silver:
This is an auto-generated long summary of HP RP9 G1 Retail System Model 9015 i5-6500 3.2 GHz All-in-One 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Silver based on the first three specs of the first five spec groups.

HP RP9 G1 Retail System Model 9015. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen technology: Projected capacitive system. Processor family: Intel® Core™ i5, Processor model: i5-6500, Processor generation: 6th gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 500 GB, Storage media: HDD, HDD capacity: 500 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 530

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Touchscreen technology
Projected capacitive system
Aspect ratio
16:9
Processor
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6500
Processor cores
4
Processor threads
4
Processor frequency
3.2 GHz
Processor cache
6 MB
System bus rate
8 GT/s
Motherboard chipset
Intel® Q170
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory
32 GB
Number of memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 530
Multimedia
Built-in speaker(s)
Yes
Multimedia
Number of speakers
2
Audio system
Conexant CX5001
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
DisplayPorts quantity
1
DisplayPort version
1.2
Line-in
Yes
Line-out
Yes
RS-232 ports
2
Design
Chassis type
All-in-One
Product colour
Silver
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Pre-installed software
Windows 7 Professional
Power
Power consumption (typical)
230 W
Weight & dimensions
Width (with stand)
395.6 mm
Depth (with stand)
222.3 mm
Height (with stand)
395.6 mm
Weight
4.4 kg
Sustainability
Sustainability certificates
ENERGY STAR