location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC X651UHD-2 IGT Digital signage flat panel 165.1 cm (65") LCD 450 cd/m² 4K Ultra HD Black Touchscreen 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X651UHD-2 IGT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60004170
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695113282
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:57:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC 60004170 user manual (7.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC X651UHD-2 IGT Digital signage flat panel 165.1 cm (65") LCD 450 cd/m² 4K Ultra HD Black Touchscreen 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 165.1 cm (65") 3840 x 2160 pixels LCD 450 cd/m²
  • - Touchscreen Edge-LED 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
Warranty: 3 years
Long product name NEC X651UHD-2 IGT Digital signage flat panel 165.1 cm (65") LCD 450 cd/m² 4K Ultra HD Black Touchscreen 24/7 :
The long product name of NEC X651UHD-2 IGT Digital signage flat panel 165.1 cm (65") LCD 450 cd/m² 4K Ultra HD Black Touchscreen 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S-IPS, 65", 3840 x 2160, 1300:1, 450cd/m², 8ms, HDCP, DisplayPort, HDMI, LAN, RS232
More>>>
Short summary description NEC X651UHD-2 IGT Digital signage flat panel 165.1 cm (65") LCD 450 cd/m² 4K Ultra HD Black Touchscreen 24/7:
This short summary of the NEC X651UHD-2 IGT Digital signage flat panel 165.1 cm (65") LCD 450 cd/m² 4K Ultra HD Black Touchscreen 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

NEC X651UHD-2 IGT, Digital signage flat panel, 165.1 cm (65"), LCD, 3840 x 2160 pixels, 24/7

Long summary description NEC X651UHD-2 IGT Digital signage flat panel 165.1 cm (65") LCD 450 cd/m² 4K Ultra HD Black Touchscreen 24/7:
This is an auto-generated long summary of NEC X651UHD-2 IGT Digital signage flat panel 165.1 cm (65") LCD 450 cd/m² 4K Ultra HD Black Touchscreen 24/7 based on the first three specs of the first five spec groups.

NEC X651UHD-2 IGT. Product design: Digital signage flat panel. Display diagonal: 165.1 cm (65"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 450 cd/m², HD type: 4K Ultra HD, Touchscreen. Operating hours (hours/days): 24/7. Product colour: Black

Brand Image Product code Product Stock Price from
NEC

NEC MultiSync X651UHD-2 SST Digital signage flat panel 165.1 cm (65") LED 450 cd/m² 4K Ultra HD Black Touchscreen 24/7
(show image)
60004145 X651UHD-2 SST 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X981UHD-2 SST Digital signage flat panel 2.49 m (98") LED 500 cd/m² 4K Ultra HD Black Touchscreen 24/7
(show image)
60004147 X981UHD-2 SST 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)