location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 745 300-ml DesignJet Photo Black Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
745 300-ml DesignJet Photo Black Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9K04A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184104671 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 424371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 00:15:29
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 745 300-ml DesignJet Photo Black Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Produce impressive, high-impact graphics—HP chromatic red ink creates eye-catching POP signs and posters. Durable water/scratch/fade-resistant and archivable prints last up to 200 years.[1]
  • - Quick-drying HP Vivid Photo Inks help you quickly and easily produce a wide range of graphics and technical applications from photos, canvas, and backlits to GIS, maps, and technical drawings.
  • - Spend less time and reduce your operating costs with HP's optimized 6-ink printing system. Less operator attention is needed when choosing cost-effective 300-ml Original HP DesignJet ink cartridges.
  • - Ideal for both graphics and technical applications.
  • - What's in the box: Ink cartridge
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 745 300-ml DesignJet Photo Black Ink Cartridge :
The long product name of HP 745 300-ml DesignJet Photo Black Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

745 300-ml DesignJet Photo Black Ink Cartridge
More>>>
HP 745 300-ml DesignJet Photo Black Ink Cartridge:
The official description of HP 745 300-ml DesignJet Photo Black Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for both graphics and technical applications.
Produce impressive, high-impact graphics—HP chromatic red ink creates eye-catching POP signs and posters. Easily produce a wide range of graphics and technical applications with 130-ml and cost-effective 300-ml Original HP DesignJet ink cartridges.

Short summary description HP 745 300-ml DesignJet Photo Black Ink Cartridge:
This short summary of the HP 745 300-ml DesignJet Photo Black Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 745 300-ml DesignJet Photo Black Ink Cartridge, High (XL) Yield, Photo black, Pigment-based ink, Pigment-based ink, 300 ml, 1 pc(s)

Long summary description HP 745 300-ml DesignJet Photo Black Ink Cartridge:
This is an auto-generated long summary of HP 745 300-ml DesignJet Photo Black Ink Cartridge based on the first three specs of the first five spec groups.

HP 745 300-ml DesignJet Photo Black Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 300 ml, Printing colours: Photo black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Compatibility *
HP DesignJet Z2600, Z5600 PostScript
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
300 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Photo black
Brand compatibility *
HP
OEM code
F9K04A
Country of origin
Singapore
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
283 mm
Depth
41 mm
Height
118 mm
Weight
450 g
Package width
283 mm
Package depth
41 mm
Package height
118 mm
Package weight
510 g
Brand-specific features
HP GTIN (EAN/UPC)
725184104671
Technical details
Box contents
Ink cartridge
Logistics data
Pallet gross width
101.6 cm
Pallet gross length
121.9 cm
Pallet gross height
91.9 cm
Products per pallet
510 pc(s)
Master (outer) cases per pallet
102 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
17 pc(s)
Pallet gross weight
304.37 g
Master (outer) case width
298 mm
Master (outer) case length
218 mm
Master (outer) case height
132 mm
Products per master (outer) case
5 pc(s)
Master (outer) case gross weight
2.81 g
Master (outer) case gross weight (imperial)
2.81 kg (6.19 lbs)
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1016 x 1219.2 x 919.48 mm
Pallet dimensions (W x D x H) (imperial)
1016 x 1219.2 x 919.5 mm (40 x 48 x 36.2")
Pallet weight (imperial)
304.4 kg (671 lbs)
Empty weight
103 g
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
México 2 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)