location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC MATRIX 3000VA uninterruptible power supply (UPS) 3 kVA 2250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MATRIX 3000VA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MX3000W
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace, optional extended warranties available
Long product name APC MATRIX 3000VA uninterruptible power supply (UPS) 3 kVA 2250 W :
The long product name of APC MATRIX 3000VA uninterruptible power supply (UPS) 3 kVA 2250 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Matrix-UPS, 3000VA/2250W, 230V/230V, DB-9 RS-232, SmartSlot, Extended runtime model
More>>>
APC MATRIX 3000VA uninterruptible power supply (UPS) 3 kVA 2250 W:
The official description of APC MATRIX 3000VA uninterruptible power supply (UPS) 3 kVA 2250 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
Automatic Voltage Regulation (AVR), Built-in automatic bypass, Built-in manual bypass, Built-in SmartSlot, EPO, Hot Swap Batteries, Hot Swap Electronics, Intelligent Battery Management, LCD AlphaNumeric Display, Overload Indicator, Replace Batt Indicator, Scalable Run Time, Software, User Replaceable batteries
Includes
CD with software, Smart UPS signalling RS-232 cable, User Manual

Short summary description APC MATRIX 3000VA uninterruptible power supply (UPS) 3 kVA 2250 W:
This short summary of the APC MATRIX 3000VA uninterruptible power supply (UPS) 3 kVA 2250 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC MATRIX 3000VA, 3 kVA, 2250 W, 7.3 min, 21.6 min, Beige, 0 - 40 °C

Long summary description APC MATRIX 3000VA uninterruptible power supply (UPS) 3 kVA 2250 W:
This is an auto-generated long summary of APC MATRIX 3000VA uninterruptible power supply (UPS) 3 kVA 2250 W based on the first three specs of the first five spec groups.

APC MATRIX 3000VA. Output power capacity: 3 kVA, Output power: 2250 W. Typical backup time at full load: 7.3 min, Typical backup time at half load: 21.6 min. Product colour: Beige. Bundled software: - Compaq Insight Manager plug-in - LanDesk Server Manager plug-in - Lotus Notes/Domino Shutdown -.... Products per pallet: 1 pc(s)

Brand Image Product code Product Stock Price from
APC Matrix-UPS SmartCell Battery Pack uninterruptible power supply (UPS) APC Matrix-UPS SmartCell Battery Pack uninterruptible power supply (UPS)
(show image)
SMARTCELLW Matrix-UPS SmartCell Battery Pack 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS) APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS)
(show image)
AP9623 Smart Slot UPS Interface Expander EN 0.00
(excl. VAT)
0 (incl. VAT)
APC 5-Port 10Base-T Hub SmartSlot Card uninterruptible power supply (UPS) APC 5-Port 10Base-T Hub SmartSlot Card uninterruptible power supply (UPS)
(show image)
AP9615 5-Port 10Base-T Hub SmartSlot Card 0.00
(excl. VAT)
0 (incl. VAT)
APC Matrix-UPS 3kVA 220/230/240V uninterruptible power supply (UPS) 2250 W APC Matrix-UPS 3kVA 220/230/240V uninterruptible power supply (UPS) 2250 W
(show image)
MXA002 Matrix-UPS 3kVA 220/230/240V 0.00
(excl. VAT)
0 (incl. VAT)
APC Matrix-UPS SmartCell XR Battery Pack uninterruptible power supply (UPS) APC Matrix-UPS SmartCell XR Battery Pack uninterruptible power supply (UPS)
(show image)
SMARTCELLXRW Matrix-UPS SmartCell XR Battery Pack 0.00
(excl. VAT)
0 (incl. VAT)
APC AP9608 uninterruptible power supply (UPS) APC AP9608 uninterruptible power supply (UPS)
(show image)
AP9608 AP9608 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)