EU Energy Label
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 59.7 cm (23.5") LED TFT/PLS
- - Full HD 1920 x 1080 pixels 16:9
- - 60 Hz 4 ms 250 cd/m²
- - AMD FreeSync Flicker-free technology
- - F 20 kWh 20 W
More>>>
Short summary description Samsung LS24F356FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung LS24F356FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung LS24F356FHU, 59.7 cm (23.5"), 1920 x 1080 pixels, Full HD, 4 ms, 700:1, Black
Long summary description Samsung LS24F356FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung LS24F356FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.
Samsung LS24F356FHU. Display diagonal: 59.7 cm (23.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms. Contrast ratio: 700:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black