location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 8700 250-Sheet Input Tray Multi-Purpose tray 250 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet Pro 8700 250-Sheet Input Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K7S44A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894397836 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2024 00:08:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OfficeJet Pro 8700 250-Sheet Input Tray Multi-Purpose tray 250 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multi-Purpose tray
  • - 250 sheets
  • - Brand compatibility: HP
  • - White
Warranty: 1 year
Long product name HP OfficeJet Pro 8700 250-Sheet Input Tray Multi-Purpose tray 250 sheets :
The long product name of HP OfficeJet Pro 8700 250-Sheet Input Tray Multi-Purpose tray 250 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeJet Pro 8700 250-Sheet Input Tray
More>>>
HP OfficeJet Pro 8700 250-Sheet Input Tray Multi-Purpose tray 250 sheets:
The official description of HP OfficeJet Pro 8700 250-Sheet Input Tray Multi-Purpose tray 250 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print more pages without having to reload paper with this paper input accessory.

Short summary description HP OfficeJet Pro 8700 250-Sheet Input Tray Multi-Purpose tray 250 sheets:
This short summary of the HP OfficeJet Pro 8700 250-Sheet Input Tray Multi-Purpose tray 250 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 8700 250-Sheet Input Tray, Multi-Purpose tray, HP, OfficeJet Pro 8700, 250 sheets, White, Business, Enterprise

Long summary description HP OfficeJet Pro 8700 250-Sheet Input Tray Multi-Purpose tray 250 sheets:
This is an auto-generated long summary of HP OfficeJet Pro 8700 250-Sheet Input Tray Multi-Purpose tray 250 sheets based on the first three specs of the first five spec groups.

HP OfficeJet Pro 8700 250-Sheet Input Tray. Type: Multi-Purpose tray, Brand compatibility: HP, Compatibility: OfficeJet Pro 8700. Width: 492 mm, Depth: 419 mm, Height: 87 mm. Package width: 575 mm, Package depth: 163 mm, Package height: 595 mm. Products per pallet: 48 pc(s), Layers per pallet: 4 pc(s), Pallet gross weight: 228 g

Features
Type *
Multi-Purpose tray
Brand compatibility *
HP
Compatibility *
OfficeJet Pro 8700
Maximum capacity
250 sheets
Product colour
White
HP segment
Business, Enterprise
Weight & dimensions
Width
492 mm
Depth
419 mm
Height
87 mm
Weight
3.26 kg
Packaging data
Package width
575 mm
Packaging data
Package depth
163 mm
Package height
595 mm
Package weight
4.41 kg
Technical details
Master (outer) cases per pallet layer
12 pc(s)
Logistics data
Pallet dimensions (W x D x H)
1158 x 986 x 2383 mm
Products per pallet
48 pc(s)
Pallet weight (imperial)
227.2 kg (501 lbs)
Layers per pallet
4 pc(s)
Pallet gross weight
228 g
Country Distributor
France 1 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)