location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-831X NAS Desktop Ethernet LAN Black Alpine AL-314

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-831X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-831X-8G
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 13:11:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (17.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP TS-831X NAS Desktop Ethernet LAN Black Alpine AL-314
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Desktop Black
  • - QNAP Turbo System 4.2
  • - Number of storage drives supported: 8 HDD & SSD
  • - Annapurna Labs Alpine AL-314 1.4 GHz
  • - 8 DDR3 Memory slots: 2
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active LCD
  • - Backup features: Cloud, iSCSI LUN 250 W
Long product name QNAP TS-831X NAS Desktop Ethernet LAN Black Alpine AL-314 :
The long product name of QNAP TS-831X NAS Desktop Ethernet LAN Black Alpine AL-314. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Annapurna Labs Alpine AL-314 Quad-core 1.4 GHz Cortex-A15, 8GB DDR3, 512MB Flash, 8 x 3.5"/2.5" SATA 6Gb/s HDDs/SSDs, 2 x 10 Gigabit SFP+, 2 x Gigabit RJ45
More>>>
QNAP TS-831X NAS Desktop Ethernet LAN Black Alpine AL-314:
The official description of QNAP TS-831X NAS Desktop Ethernet LAN Black Alpine AL-314 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The powerful 8-bay, quad-core TS-831X includes two 10GbE SFP+ ports to fully support 10GbE high-speed networks at a budget price with maximized ROI. The TS-831X provides versatile all-in-one functionalities and unique features including VJBOD (Virtual JBOD), which introduces an economical way to utilize unused NAS storage space for expanding the storage capacity of other QNAP NAS, and Container Station, which allows you to rapidly develop and deploy Internet of Things (IoT) apps. The TS-831X is a cost-effective storage solution designed for growing businesses looking for backup, restoration, private cloud, storage for virtualization, and to future-proof their IT infrastructure for 10GbE networks.

- 10GbE readiness, SSD cache, and hardware-accelerated encryption engine
- VJBOD allows using the TS-831X to expand the storage capacity of other QNAP NAS
- Enjoy containerized virtualization and IoT app development with Container Station
- Build a private cloud to centrally organize & manage files and backup tasks
- Secure access with VPN Server & VPN Client
- Quickly find files using a real-time, natural search with Qsirch
- Scalable design with 2 QNAP expansion enclosures UX-800P for total storage capacity of up to 24 drives

Quad-core CPU, 8GB/16GB RAM and hardware-accelerated encryption

The TS-831X is equipped with a quad-core 1.4 GHz ARM® Cortex-A15 processor with 8GB/16GB DDR3 RAM (upgradable to 16GB), SATA 6Gb/s, two 10GbE SFP+ LAN ports as well as Gigabit LAN ports, and an PCIe expansion slot for an additional Network Interface Card (NIC). The TS-831X's hardware-accelerated encryption engine provides unmatched encryption performance in its class with AES 256-bit full NAS volume encryption, boosting system performance & security while ensuring the safety of sensitive business data stored in the TS-831X.

10GbE-ready with built-in 10GbE SFP+ ports

The TS-831X offers not only two inbuilt Gigabit Ethernet ports but also two 10GbE SFP+ ports to fully support 10GbE high-speed networks, capable of delivering lightning-fast throughput for businesses that demand higher bandwidth for virtualization and fast backup & restoration for an ever-growing amount of data. The extra PCIe slot allows for the installation of a third 10GbE port for flexible high-speed network deployment. Coupled with its large storage capacity potential, the 10GbE-ready TS-831X is perfect for companies to store massive amounts of data and excel in fast data transmission.

SSD cache acceleration

The TS-831X supports SSD caching which can greatly boost IOPS performance of storage volumes to increase operational efficiency. It is perfect for improving the overall workflow of IOPS-demanding applications and allows the best of both cost and performance by combining SSDs with HDDs.

VJBOD: use NAS to expand other NAS capacity for maximizing sharing economy

Besides using physical storage expansion enclosures, there is an additional option to expand NAS storage capacity. QNAP VJBOD (Virtual JBOD) is network-based JBOD, allowing you to expand the storage of a QNAP NAS with multiple QNAP NAS units. The TS-831X offers a high potential capacity for you to economically expand other QNAP NAS storage with VJBOD, and to create virtual storage pools and volumes on the virtual disks for operating NAS services.

Rapidly deploy IoT apps with Container Station

QNAP Container Station exclusively integrates LXC and Docker® lightweight virtualization technologies, allowing you to operate multiple isolated Linux® systems on the TS-831X as well as download apps from the built-in Docker Hub® Registry. It supports container import/export and permission settings, and features an informative dashboard and flexible user interface for you to manage multiple containers. What's more, Container Station provides an ideal platform with countless hands-on containerized apps for developers to easily apply, rapidly develop, and conveniently deploy IoT applications. Simply search "IoT" in Container Station, acquire proper containers, and create your diverse IoT applications.

QTS - Simple and efficient

Thanks to the intuitive user interface of QTS, your NAS experience is smarter, smoother and spectacular. Its modern flat design streamlines loading times, and the intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater working efficiency. QTS breaks the barriers of devices, platforms and geography to bring optimized cloud experiences to you.

Cross-platform file sharing, centralized data storage

The TS-831X supports SMB/CIFS, NFS, and AFP protocols for file sharing across Windows®, Mac®, Linux®/UNIX® networks. Data, logs and ISO images of CDs and DVDs can be centrally stored on the TS-831X and protected by an integrated antivirus solution. The Windows AD® and LDAP services enable system administrators to configure user permissions by using an existing Windows AD server, LDAP server or built-in LDAP service. The TS-831X supports SAMBA v4 and can act as a Windows domain controller to manage privilege settings.

Well-rounded backup solutions to secure data

QNAP NetBak Replicator supports real-time and scheduled data backup on Windows including Outlook® email archiving. Apple Time Machine® is also supported to provide Mac® OS X users with a solution to effortlessly back up data to the TS-831X. The USB 3.0 port on the front panel features a one-touch-copy function for you to instantly back up data from external drives to the TS-831X with just one click, or alternatively to back up data from the TS-831X to external drives. A wide range of third-party backup software such as Acronis® True Image and Symantec Backup Exec™ are also supported.

Disaster recovery solutions bring peace of mind

The TS-831X offers various data recovery options. RTRR (Real-Time Remote Replication) supports real time or scheduled data backup to a remote QNAP NAS or FTP server and synchronizes files to a remote folder from a local folder with better backup efficiency. You can enjoy backup versioning to preserve a certain amount of versions, with options of simple versioning to schedule how many versions should be retained and for how long, or smart versioning with a rotation scheme that automatically replaces earlier backup versions. The TS-831X also supports the rsync protocol to back up data to another remote server on a scheduled basis. Data can also be backed up to and restored from a range of cloud storage services, including Amazon® S3, Amazon® Glacier, Microsoft® Azure, ElephantDrive®, Dropbox®, Google Drive™, Google Cloud Storage™, and more.

Comprehensive security options

In open network environments, business data may be exposed in a potential hack. The TS-831X provides numerous security options, such as encrypted access, IP blocking, 2-step verification, and more. IT administrators can also control the access rights of each user to different folders, preventing unauthorized access to important files. The TS-831X supports AES 256-bit encryption, preventing sensitive business data from unauthorized access and breach even if the hard drives or the entire system were stolen.

Secure access with VPN Server & VPN Client

The TS-831X can be used as a VPN server with L2TP/IPsec, OpenVPN, and PPTP support, allowing you to securely access data shared within the private local network. It can also be used as a VPN Client to connect to other VPN servers (connecting multiple servers at the same time is possible) or virtual private network through for PPTP and OpenVPN for secure data transmission. You can connect your devices to your NAS and the VPN server at home to access data on the LAN; via VPN Client on your NAS, for example, you can connect to VPN servers in foreign countries for accessing regionally-restricted services.

Qsirch - A smarter, faster way to search

The TS-831X supports Qsirch, a search tool for quick file searching. Qsirch supports thumbnail previews, and even remembers your search history allowing you to quickly navigate to files you've previously searched for. The revamped Qsirch 2.1 adds a Google Chrome Extension that allows you to search for files on your NAS when you use Google Search. Qsirch is a huge productivity boost that greatly reduces the time spent looking for files on the NAS, allowing you to focus on other tasks.

File synchronization across multiple devices

Qsync utility turns your TS-831X into a safe, high-capacity data center for file synchronization. Any file uploaded to the TS-831X will be made available for all linked devices, such as computers, laptops or mobile devices. Qsync is especially useful for frequent travelers to manage files and always have the most up-to-date files on different devices. Qsync provides multiple ways for file synchronization and group file sharing, greatly enhancing the flexibility of team projects and collaboration.

Comprehensive surveillance solution providing 24/7 security

Surveillance Station is a professional network surveillance Video Management System (VMS) that offers a user-friendly management interface, over 3,000 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video & audio recording and playback with a wide range of customizable settings. You can also install the Vmobile app on your iOS® or Android™ devices to manage the monitored channels anytime and anywhere to safeguard your office environment, or install the Vcam mobile app to turn your device into a network camera to instantly record to your TS-831X. The TS-831X offers 2 free IP camera channels and you can expand up to 30 channels by purchasing additional licenses.

Install-on-demand apps to extend NAS functionality

The built-in App Center provides various install-on-demand apps developed by QNAP and third-party developers, including tools for backup/sync, business, content management, communications, download, entertainment, and much more. It is also a centralized location for managing & updating installed apps. You can freely install apps as needed to expand your TS-831X's functionality.

Expand storage capacity easily

The TS-831X supports online capacity expansion by connecting two QNAP expansion enclosures for storing rapidly-growing data, especially ideal for storage-intensive applications such as video surveillance, data archiving, TV broadcast storage, and more. You can gradually expand the TS-831X's storage on demand, and use the QTS Storage Manager to easily handle the NAS capacity expansion and storage expansion enclosure management.

With the support of QJBOD Express (JBOD enclosures roaming), you can just connect a large capacity QNAP expansion enclosure to the TS-831X, and migrate data to another NAS through the JBOD enclosure without network connectivity.

Energy-efficient

The TS-831X utilizes an energy-efficient quad-core ARM® processor that features low voltage and low power consumption, maintaining high performance in system operations and suitable for an always-online business cloud without running up a high electricity bill. Additional energy-saving features include hard disk standby, scheduled power on/off, and Wake on LAN.

Additional SMB-ready features

The TS-831X supports various business applications as an all-in-one Turbo NAS with cost-efficiency.

Short summary description QNAP TS-831X NAS Desktop Ethernet LAN Black Alpine AL-314:
This short summary of the QNAP TS-831X NAS Desktop Ethernet LAN Black Alpine AL-314 data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-831X, NAS, Desktop, Annapurna Labs, Alpine AL-314, Black

Long summary description QNAP TS-831X NAS Desktop Ethernet LAN Black Alpine AL-314:
This is an auto-generated long summary of QNAP TS-831X NAS Desktop Ethernet LAN Black Alpine AL-314 based on the first three specs of the first five spec groups.

QNAP TS-831X. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III, Storage drive size: 2.5/3.5". Processor family: Annapurna Labs, Processor model: Alpine AL-314, Processor frequency: 1.4 GHz. Internal memory: 8 GB, Internal memory type: DDR3, Maximum RAM supported: 16 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, and.... Fiber optic connector: SFP+

Storage
Storage drive interface *
Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
No
Number of storage drives supported *
8
Installed storage drive type *
No
Supported storage drive types *
HDD & SSD
Processor
Processor family *
Annapurna Labs
Processor model *
Alpine AL-314
Processor frequency *
1.4 GHz
Processor cores
4
Memory
Internal memory type
DDR3
Maximum RAM supported
16 GB
Memory slots
2
Internal memory *
8 GB
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, and SMSC
Link aggregation
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
Fiber ports quantity
2
Fiber optic connector
SFP+
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Desktop
Cooling type *
Active
Product colour
Black
Number of fans
2 fan(s)
Fan diameter
12 cm
LED indicators
HDD, Power, Status, USB
Built-in display
Yes
Display type
LCD
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Performance
Multilingual support
Yes
Noise level
20.6 dB
Web-based management
Yes
Share folder access right management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SNMP, SSH, SSL/TLS
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Built-in UPnP AV media server
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome
System log
Yes
Hot spare
Yes
S.M.A.R.T. support
Yes
Share folder
CIFS/SMB
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.2
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 8, Windows 8 x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
250 W
Number of power supply units
1
Power consumption (typical)
46.36 W
Power consumption (sleep)
19.47 W
AC input voltage
110-240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Output current
3.5 A
Weight & dimensions
Width *
298.2 mm
Depth *
235 mm
Height *
185.2 mm
Weight
7.3 kg
Package weight
8.25 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
56
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Power management
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-01-31 01:39:34
Uk has collected 3 expert reviews for QNAP TS-831X NAS Desktop Ethernet LAN Black Alpine AL-314 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
storagereview.com
Updated:
2017-01-31 01:39:34
The QNAP TS-831X is an 8-bay, quad-core storage solution that features two 10GbE SFP+ ports, SSD cache support, and AES 256-bit full NAS volume encryption to improve overall system performance when protecting file transfers. Designed as a cost-effective N...
Good Good build quality, easy to manage, Versatile feature set, 10GbE and large expansion support to help with futureproofing...
Bad Lower performance compared higher-end lines...
Bottom line Offering a plethora of useful features and functionality, the TS-831X is a versatile, budget-friendly NAS that is ideal for small growing businesses...
0%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)