location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z5600 44-in PostScript large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z5600 44-in PostScript
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T0B51A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899213469 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2019
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Z5600 44-in PostScript large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Produce impressive, high-impact graphics—HP chromatic red ink creates eye-catching POP signs, posters. Print a versatile range of durable, lasting applications from GIS, maps, and technical drawings to photos, canvas.
  • - Simple, flexible operation. Automatic multi-roll printing boosts media loading efficiency up to 75%.[4] Print up to 39% faster[5] with quick-drying HP inks. Enjoy easy one-click printing.[1] PostScript® and broad RIP choice support color workflows.
  • - Spend less time and help reduce operating costs. HP's optimized 6-ink printing system helps you reduce ink consumption up to 20%.[2] Less operator attention is needed with 300-ml HP ink cartridges, optimized media usage, and no maintenance cartridge.
Warranty: One-year commercial hardware warranty
Long product name HP Designjet Z5600 44-in PostScript large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm :
The long product name of HP Designjet Z5600 44-in PostScript large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP DesignJet Z5600 44-in PostScript Printer, Thermal inkjet, 1118 x 1676, 2400 x 1200dpi, 64MB
More>>>
HP Designjet Z5600 44-in PostScript large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm:
The official description of HP Designjet Z5600 44-in PostScript large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print vivid, eye-catching graphics and technical documents with HP chromatic red ink. Multi-roll operation and flexible workflows enable express printing. HP's optimized 6-ink printing system helps reduce ink consumption up to 20%.[2]

Short summary description HP Designjet Z5600 44-in PostScript large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm:
This short summary of the HP Designjet Z5600 44-in PostScript large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z5600 44-in PostScript, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, PDF 1.7, PostScript 3, TIFF, Chromatic red, Cyan, Magenta, Matte black, Photo black, Yellow, 650 ft²/hr, 1118 x 1676 mm

Long summary description HP Designjet Z5600 44-in PostScript large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm:
This is an auto-generated long summary of HP Designjet Z5600 44-in PostScript large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm based on the first three specs of the first five spec groups.

HP Designjet Z5600 44-in PostScript. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3, PDF 1.7, PostScript 3, TIFF. Maximum print size: 1118 x 1676 mm, Media thickness: 0.8 mm. USB connector: USB Type-A. Product colour: Black, Internal memory: 64 MB, Internal storage capacity: 320 GB. Power consumption (standby): 32 W, Power consumption (typical): 120 W, Power consumption (off): 0.1 W

Eye-catching, water/fade-resistant images[3]

Impressive—HP chromatic red ink enhances the color gamut—ideal for high-impact POP signs and posters.
Versatile—with pigment-based photo inks for GIS, durable maps, technical drawings and photos, canvas.
Reliable color, line accuracy—HP Professional PANTONE® color emulation, with Adobe® PostScript®/PDF, HP-GL/2.
Durable—water/scratch/fade-resistant and archivable prints last up to 200 years with HP Vivid Photo Inks.[3]
VIVID

Fast one-click[1], and multi-roll

Boost operator media loading efficiency up to 75%[4] with automatic multi-roll printing.
Print up to 39% faster[5]—save time on technical drawings with quick-drying HP Vivid Photo Inks.
Easy—one-click printing[1], color touchscreen, print preview, direct USB flash drive, email printing.
Flexible—supports color workflows with genuine Adobe® PostScript® and broad choice of RIPs.
EXPRESS PRINTING

Cut costs with HP 6-ink printing system[2]

Up to 20% ink consumption savings using HP’s optimized 6-ink printing system.[2]
No maintenance cartridge—auto drop detection and nozzle switching reduce cleaning, maintain image quality.
Less operator intervention and more cost-effective printing with 300-ml HP ink cartridges.
Optimize media usage by auto-arranging multiple images on a roll with HP DesignJet Click printing software.
SAVINGS

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2, HP-RTL, PCL 3, PDF 1.7, PostScript 3, TIFF
Printing colours *
Chromatic red, Cyan, Magenta, Matte black, Photo black, Yellow
Print speed (normal quality)
650 ft²/hr
Print head
3
Paper handling
Maximum print size *
1118 x 1676 mm
Media thickness
0.8 mm
Roll paper
Yes
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Product colour *
Black
Performance
Internal memory
64 MB
Internal storage capacity
320 GB
Storage media
HDD
Power
Power consumption (standby)
32 W
Power consumption (typical)
120 W
Power consumption (off)
0.1 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1770 mm
Depth
775 mm
Height
1050 mm
Weight
86.5 kg
Country Distributor
Polska 1 distributor(s)
Disclaimer HP Designjet Z5600 44-in PostScript large format printer Thermal inkjet Colour 2400 x 1200 DPI 1118 x 1676 mm:
Disclaimer

[1] Once image is selected, one-click printing when printing the entire file without any modifications to the print settings. Applicable to PDF, JPEG, TIFF, and HP-GL/2 files.
[2] Reduced ink consumption based on comparing the 6-ink HP DesignJet Z5600 PostScript® Printer to the 8-ink Canon imagePROGRAF iPF8400S printer when used in a small copy shop environment as of March, 2016.
[3] Print permanence estimates by HP Image Permanence Lab based on HP Vivid Photo Inks with the HP DesignJet Z6200 Photo Production Printer. Water resistance performance varies based on printer and print profile. Water resistance testing by HP Image Permanence Lab on a range of HP media and follows ISO 18935 method. Scratch-resistance based on internal HP testing using the Taber and coin test method on a range of HP media. Display permanence rating for interior displays/away from direct sunlight by HP Image Permanence Lab, and by Wilhelm Imaging Research, Inc. on a range of HP media. For more information, see www.HPLFMedia.com/printpermanence
[4] Based on March, 2016 internal HP competitive research comparing single-roll printers with dual-roll printing with smart switching on the HP DesignJet Z5600 PostScript® Printer on jobs that require switching between two types of media.
[5] Compared to the Canon imagePROGRAF iPF8400SE printer on coated paper, in fast mode.