location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak ScanMate i1150WN ADF scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanMate i1150WN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1131176 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0041771131173 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2022 17:03:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kodak Alaris 1131176 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kodak ScanMate i1150WN ADF scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - Built-in display
  • - A4 Scanning media types supported: Business Card, Envelopes, Photo paper, Plain paper, Plastic Card, Post Card(JPN), Recycled paper, Thick paper, Thin paper
  • - Maximum scan size: 216 x 3000 mm Sensor type: CMOS CIS
  • - USB port Wi-Fi Ethernet LAN
  • - Power supply type: AC 21 W
  • - Scanning noise level: 50 dB
Long product name Kodak ScanMate i1150WN ADF scanner 600 x 600 DPI A4 Black :
The long product name of Kodak ScanMate i1150WN ADF scanner 600 x 600 DPI A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kodak ScanMate i1150WN Wireless Network Scanner
More>>>
Kodak ScanMate i1150WN ADF scanner 600 x 600 DPI A4 Black:
The official description of Kodak ScanMate i1150WN ADF scanner 600 x 600 DPI A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The modern office has been transformed by the advent of laptops, mobile devices and access to Wi-Fi. Now this transformation is coming to the world of scanners too thanks to the technology in the Kodak ScanMate i1150WN Wireless Network Scanner.
- Ideal for sharing in open plan offices or small work spaces.
- Simple network set up – just print and scan the encrypted QR code created during the EasySetup process.
- Scan information to your computer, mobile or tablet.
- An intuitive display panel shows whose scanning job is in progress so document images are sent to the right user’s device.

Short summary description Kodak ScanMate i1150WN ADF scanner 600 x 600 DPI A4 Black:
This short summary of the Kodak ScanMate i1150WN ADF scanner 600 x 600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak ScanMate i1150WN, 216 x 3000 mm, 600 x 600 DPI, 1200 x 1200 DPI, 8 bit, ADF scanner, Black

Long summary description Kodak ScanMate i1150WN ADF scanner 600 x 600 DPI A4 Black:
This is an auto-generated long summary of Kodak ScanMate i1150WN ADF scanner 600 x 600 DPI A4 Black based on the first three specs of the first five spec groups.

Kodak ScanMate i1150WN. Maximum scan size: 216 x 3000 mm, Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: ADF scanner, Product colour: Black. Sensor type: CMOS CIS, Daily duty cycle (max): 3000 pages, Light source: LED. Auto document feeder (ADF) input capacity: 75 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Envelopes, Photo paper, Plain paper, Plastic Card, Post Card(JPN), Recycled paper,...

Give your workplace a wireless boost
Give your workplace a wireless boost

With the new i1150WN wireless network scanner you can take a scanner to the customer rather than taking their documents away to scan. You can scan things straight to your mobile device and speed up life. And you can share one scanner with many users in a tight space or an open collaboration work area.

Versatile
Versatile

Wireless Network scanners like the i1150WN offer you versatility to:
• Connect with USB, Ethernet, wireless infrastructure or wireless ad-hoc networks
• Use the Web API to integrate to the scanner directly without the need for a driver
• Work with thick client or cloud-based business applications
• Protect your investment in capture infrastructure. You can use the i1150WN Scanner with legacy applications today and move to cloud-based capture applications in the future.

Scanning
Maximum scan size *
216 x 3000 mm
Optical scanning resolution *
600 x 600 DPI
Enhanced scan resolution
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Output greyscale depth
8 bit
Film scanning
No
Greyscale levels
256
Design
Scanner type *
ADF scanner
Product colour *
Black
Built-in display *
Yes
Performance
Sensor type *
CMOS CIS
Light source
LED
Scan file formats
BMP, JPG, PDF, PNG, RTF, TIFF
Daily duty cycle (max) *
3000 pages
Scan to
Cloud, E-mail, File, Image, PC
Scan drivers
ISIS, TWAIN, WIA
Scanning noise level
50 dB
Input capacity
Auto document feeder (ADF) input capacity
75 sheets
Paper handling
Scanning media types supported
Business Card, Envelopes, Photo paper, Plain paper, Plastic Card, Post Card(JPN), Recycled paper, Thick paper, Thin paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
Ethernet, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1), Wireless LAN
Power
Power supply type *
AC
Power consumption (typical)
21 W
Power consumption (standby)
0.5 W
Power consumption (off)
0.5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64
Mobile operating systems supported
Android 5.0, Android 5.1, iOS 9.3
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
59 - 95 °F
Weight & dimensions
Width
330 mm
Depth
162 mm
Height
246 mm
Weight
3.2 kg
Packaging content
Bundled software
WINDOWS Bundled Software: TWAIN, ISIS, WIA Drivers; Smart Touch
Technical details
Linear (1D) barcodes supported
Codabar, Code 128, Code 25 (IR 2 of 5), Code 39, EAN-8, U.P.C.
PC connection
Wi-Fi
Sustainability certificates
ENERGY STAR
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)