location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak i5650 Scanner ADF scanner 600 x 600 DPI A3 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i5650 Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1207844 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0041771207847 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2022 17:03:58
The date of the most recent change of this product data-sheet in Icecat.
Brochure (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Remote Support (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Service Care Kit (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kodak Alaris 1207844 user manual (16.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kodak i5650 Scanner ADF scanner 600 x 600 DPI A3 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - Built-in display
  • - A3
  • - Maximum scan size: 304.8 x 4600 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 215 W
  • - Scanning noise level: 56 dB
Long product name Kodak i5650 Scanner ADF scanner 600 x 600 DPI A3 White :
The long product name of Kodak i5650 Scanner ADF scanner 600 x 600 DPI A3 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kodak i5650 Scanner
More>>>
Kodak i5650 Scanner ADF scanner 600 x 600 DPI A3 White:
The official description of Kodak i5650 Scanner ADF scanner 600 x 600 DPI A3 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Serious scanning power for real-world volumes

At the end of the day, success depends on how much you’ve accomplished since the start of your day. For years, award-winning KODAK i5000 Series Scanners have been the choice of the most demanding customers in the toughest scanning environments – service bureaus, business process outsourcing organizations, and corporate scanning departments. The newest i5000 models offer efficiency and reliability that can positively impact productivity and enable true, high-volume processing.

Rated speed and real-world throughput can be very different numbers. KODAK i5000 Series Scanners get high marks for delivering on what they promise. Truth in specifications and engineering know-how adds up to high volume throughput. It’s the processing speed, smooth paper flow, and document handling versatility you need.

- Enjoy the same high throughput at 200 dpi and 300 dpi even with all imaging features turned on
- Dynamic Flow Technology delivers optimized memory allocation and processing paths
- Controlled stacking technology keeps documents neatly lined up

Advanced efficiency features handle complex tasks and difficult document types easily. Anticipating and avoiding potential problems in advance helps to minimize interruptions and slowdowns.

- Prevent document damage with Intelligent Document Protection (IDP)
- Monitor multi-feeds on the PC and quickly choose to ignore, accept or rescan images
- Save data entry time and enhance accuracy with barcode reading capability
- Organize large, multi-batch jobs with Intelligent Imprinting and simple patch counting

Exceptionally clear images are essential for accurate data capture. KODAK i5000 Series Scanners reliably deliver sharp results reducing the need for quality assurance checks or rescans.

- Clear, crisp images greatly enhance optical character recognition (OCR), intelligent document recognition (IDR) and validation rates

Short summary description Kodak i5650 Scanner ADF scanner 600 x 600 DPI A3 White:
This short summary of the Kodak i5650 Scanner ADF scanner 600 x 600 DPI A3 White data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak i5650 Scanner, 304.8 x 4600 mm, 600 x 600 DPI, 180 ppm, 180 ppm, 560 ipm, Black, White

Long summary description Kodak i5650 Scanner ADF scanner 600 x 600 DPI A3 White:
This is an auto-generated long summary of Kodak i5650 Scanner ADF scanner 600 x 600 DPI A3 White based on the first three specs of the first five spec groups.

Kodak i5650 Scanner. Maximum scan size: 304.8 x 4600 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 180 ppm. Scanner type: ADF scanner, Product colour: White. Sensor type: CCD, Daily duty cycle (max): 250000 pages, Light source: White LED. Auto document feeder (ADF) input capacity: 750 sheets. Maximum ISO A-series paper size: A3, Auto Document Feeder (ADF) media weight: 45 - 200 g/m², Maximum scan width: 30.5 cm

Available with software

The i5650 is available with Kofax OEM VirtualReScan (VRS) Professional connectivity onboard.

Easy to intergrate in your business

The i5650 can be easily integrated with your current software and workflow and can be placed on a desktop for easy use.

Exceptionally clear images

Clear, crisp images greatly enhance optical character recognition (OCR), intelligent document recognition (IDR) and validation rates.

Scanning
Maximum scan size *
304.8 x 4600 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Film scanning
No
ADF scan speed (b/w, A4)
180 ppm
ADF scan speed (colour, A4)
180 ppm
Duplex ADF scan speed (b/w, A4)
560 ipm
Selectable background colour
Yes
Background colours
Black, White
Design
Scanner type *
ADF scanner
Product colour *
White
Built-in display *
Yes
Performance
Sensor type *
CCD
Light source
White LED
Scan file formats
JPG, PDF, RTF, TIFF
Daily duty cycle (max) *
250000 pages
Scanning noise level
56 dB
Input capacity
Auto document feeder (ADF) input capacity
750 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Auto Document Feeder (ADF) media weight
45 - 200 g/m²
Maximum scan width
30.5 cm
Maximum scan length
4.6 m
Minimum scan area (ADF)
63.5 x 63.5 mm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
215 W
Power consumption (standby)
3.5 W
Power consumption (off)
0.5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Minimum RAM
4000 MB
Minimum processor
Intel Core i5 2.7 GHz
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Weight & dimensions
Width
693 mm
Depth
434 mm
Height
510 mm
Weight
57.6 kg
Packaging content
Quick start guide
Yes
Bundled software
TWAIN, ISIS, and WIA drivers, KOFAX certified. Fully supported by KODAK Capture Pro Software, KODAK Info Input Solution, and KODAK Asset Management Software
Technical details
PC connection
USB 2.0
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
84716070
Brand Image Product code Product Stock Price from
Kodak i5250V Scanner ADF scanner 600 x 600 DPI A3 Black, White Kodak i5250V Scanner ADF scanner 600 x 600 DPI A3 Black, White
(show image)
1759380 i5250V Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Kodak i5650V Scanner ADF scanner 600 x 600 DPI A3 Black, White Kodak i5650V Scanner ADF scanner 600 x 600 DPI A3 Black, White
(show image)
1473230 i5650V Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Kodak i5250 Scanner ADF scanner 600 x 600 DPI A3 White Kodak i5250 Scanner ADF scanner 600 x 600 DPI A3 White
(show image)
1524677 i5250 Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Kodak i5850 Scanner ADF scanner 600 x 600 DPI A3 Black, White Kodak i5850 Scanner ADF scanner 600 x 600 DPI A3 Black, White
(show image)
1615962 i5850 Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak i5600V Scanner ADF scanner 600 x 600 DPI A3 Black, White
(show image)
8352494 i5600V Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Kodak Alaris I5600 ADF scanner 600 x 600 DPI A3 Black, White Kodak Alaris I5600 ADF scanner 600 x 600 DPI A3 Black, White
(show image)
1448497 I5600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)