location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL VRTX Tower 4 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VRTX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VRTX-5897
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063775897
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3Yr PS 4Hr MC
Long product name DELL VRTX Tower 4 TB :
The long product name of DELL VRTX Tower 4 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Chassis 25 x 2.5", 4x 1TB, DVD+/-RW, 10Gbe Switch, CMC Card, Redundant 4x 1600W
More>>>
DELL VRTX Tower 4 TB:
The official description of DELL VRTX Tower 4 TB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New, enhanced capabilities for PowerEdge VRTX
As the first integrated IT solution designed specifically for remote-office and small-office environments, the award-winning PowerEdge VRTX integrates servers, storage, networking and management together in a single, compact chassis with office-optimized dimensions, acoustics and security.

Key new features introduce even more functionality with enhanced versatility and improved efficiency, including:
- Additional server node choices: Drive Tier 1, back-end workloads with 4-socket, full height M830 and M820 server nodes featuring huge memory capacity, wide network bandwidth and low-latency Express Flash storage.
- Next-level data protection inside the chassis: Optional redundant PowerEdge RAID Controller (PERC) provides high-availability RAID controller failover inside the chassis.
- Enhanced system management: Continued feature set parity between the Chassis Management Controller (CMC) in the data center and the CMC on VRTX ensures system management consistency and simplicity.
- Expanded resources for VDI: Support for optional general-purpose computing on graphics processor units (GPGPU) enables virtual desktop infrastructure in remote office/branch office environments.

Rapidly deploy VRTX to consolidate and manage business applications in up to four server nodes with shared storage and integrated networking. Ideal for remote offices and branch offices of large enterprises and organizations as well as small- and medium-business offices, it offers:
- Huge internal capacities that support extensive growth
- Office-level acoustics, quieter than a hallway conversation so it can operate non-disruptively, even in quiet office environments
- Fresh Air validated configurations that allow you to avoid the need for special cooling or worry when you turn off the AC during non-business hours
- Standard power requirements found in most offices(110V-220V), which allows users to avoid the cost of rewiring for high-line power (typically required for servers and storage)
- Front-access KVM, USB, LCD display and optional DVD-RW

No compromise on performance

Employing the latest PowerEdge technology and high-availability features, VRTX can help you gain fast application response times, run multiple applications that need performance or low latency, power through peak processing periods and scale for future business growth.

Performance and availability features include:
Up to four hot-plug PowerEdge server nodes with flexible configurations that can mix and match 4-socket M830 or M820 and 2-socket M630, M620 and M520 blade options to meet your specific needs
Support for future-generation PowerEdge M-Series blades
Dual SD cards for redundant hypervisors
Hot-plug and swappable HDDs
Many RAID options tailored to specific needs, including optional PERC for RAID controller failover inside the chassis
Optional hot-plug and swappable power supply units and fans

Versatile shared storage
All server nodes have access to the low-latency internal shared storage, which is essential for clustering and virtualization, including vMotion. This also helps enable efficient processing through peak periods and can improve server-use flexibility.

VRTX allows:
- Each server node to see the storage as its own singular storage pool
- Assigning virtual disks to single server nodes or across server nodes
- Live migration of virtual machines within the VRTX chassis without the expense of cabling, powering and managing a SAN
- Choice of up to 12 x 3.5" HDDs (48TB4 max.) to scale for capacity or up to 25 x 2.5" HDDs (30TB max.) to scale for performance

Integrated networking and flexible I/O

The integrated network switch eliminates the need to acquire, cable, power and manage an external networking switch. Users requiring higher networking performance can choose from multiple networking options for PowerEdge VRTX, including:

- 10GbE and 1GbE internal switch module
- Optional Pass-Thru Modules
- Optional dual port or quad port 10GbE NIC on server nodes
For efficient, cost effective I/O, VRTX features eight industry-standard PCIe Gen 2 slots which can be shared across the server nodes:
- Three full-height/full-length slots that support graphics processing units (GPUs)
- Five small form factor (SFF) low-profile/half-length slots

Simple, efficient and versatile systems management
Full-functioned unified system management takes much of the time and effort out of systems administration and control. Deploy, monitor, update and maintain through a unified browser-based console that covers servers, storage and networking. Dell OpenManage Essentials together with Chassis Management Controller (CMC) and Geographic View for VRTX enables you to keep an eye on everything in your VRTX platforms, anywhere on your network, allowing:
Consistency with CMC in the data center
Deploying new systems locally or across a network
Support for more than 1,000 devices with the ability to launch an application that takes you into the CMC
Rapid, at-a-glance, map-based identification of remote system location and health status via color-coded icons
Installing updates to firmware, BIOS settings and drivers
Performing systems maintenance tasks and problem remediation
Updating up to 36 servers in nine VRTX platforms simultaneously with only a single system reboot

Seamless management integration
VRTX systems management is integrated with major third-party management tools, protecting your installed investments and allowing you to use what you already know. This allows you to:
Avoid the time and cost of training on new management solutions
Deepen and extend management capabilities beyond the chassis to, for example, hypervisor management
Install VRTX into infrastructures already managed by Dell OpenManage or third-party management solutions, such as Microsoft® System Center and VMware vCenter™

Short summary description DELL VRTX Tower 4 TB:
This short summary of the DELL VRTX Tower 4 TB data-sheet is auto-generated and uses the product title and the first six key specs.

DELL VRTX, Tower, Small & Medium Business, Black, LCD, HDD, Serial Attached SCSI (SAS)

Long summary description DELL VRTX Tower 4 TB:
This is an auto-generated long summary of DELL VRTX Tower 4 TB based on the first three specs of the first five spec groups.

DELL VRTX. Chassis type: Tower, Device class: Small & Medium Business, Product colour: Black. Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive capacity: 1 TB. Ethernet interface type: 10 Gigabit Ethernet, Gigabit Ethernet. Power supply unit (PSU) capacity: 1600 W, AC input voltage: 100-240 V. Width: 310 mm, Depth: 730 mm, Height: 484 mm

Enhanced capabilities for PowerEdge VRTX
Enhanced capabilities for PowerEdge VRTX

As the first integrated IT solution designed specifically for remote-office and small-office environments, the award-winning* PowerEdge VRTX integrates servers, storage, networking and management together in a single, compact chassis with office-optimized dimensions, acoustics and security.

Key features introduce even more functionality with enhanced versatility and improved efficiency, including:

Additional server node choices: Drive Tier 1, back-end workloads with 4-socket, full height M830 server nodes featuring huge memory capacity, wide network bandwidth and low-latency Express Flash storage.
New next-level data protection inside the chassis: Optional redundant PowerEdge RAID Controller (PERC) provides high-availability RAID controller failover inside the chassis. Now available with FIPS-certified self-encrypting drives (SED) to avoid data loss and physical security breaches.
Enhanced system management: Continued feature set parity between the Chassis Management Controller (CMC) in the data center and the CMC on VRTX ensures system management consistency and simplicity.
Expanded resources for VDI: Support for optional general-purpose computing on graphics processor units (GPGPU) enables virtual desktop infrastructure in remote office/branch office environments.
JBOD expansion: chassis storage can be expanded even further by connecting up to four MD1200 (12 x 3.5″ drive) or MD1220 (24 x 2.5″ drive) disk arrays in redundant or capacity based configurations.

Rapidly deploy VRTX to consolidate and manage business applications in up to four server nodes with shared storage and integrated networking. Ideal for remote offices and branch offices of large enterprises and organizations as well as small- and medium-business offices, it offers:

Huge internal capacities that support extensive growth
Office-level acoustics, quieter than a hallway conversation so it can operate non-disruptively, even in quiet office environments
Fresh Air validated configurations that allow you to avoid the need for special cooling or worry when you turn off the AC during non-business hours
Standard power requirements found in most offices(110V-220V), which allows users to avoid the cost of rewiring for high-line power (typically required for servers and storage)
Front-access KVM, USB, LCD display and optional DVD-RW

No compromise on performance
No compromise on performance

No compromise on performance
Employing the latest PowerEdge technology and high-availability features, VRTX can help you gain fast application response times, run multiple applications that need performance or low latency, power through peak processing periods and scale for future business growth.

Performance and availability features include:

Up to four hot-plug PowerEdge server nodes with flexible configurations that can mix and match 4-socket M830 and 2-socket M630 blade options to meet your specific needs
Support for future-generation PowerEdge M-Series blades
Dual SD cards for redundant hypervisors
Hot-plug and swappable HDDs
Many RAID options tailored to specific needs, including optional PERC for RAID controller failover inside the chassis
Optional hot-plug and swappable power supply units and fans

Versatile shared storage
Versatile shared storage

All server nodes have access to the low-latency internal shared storage, which is essential for clustering and virtualization, including vMotion. This also helps enable efficient processing through peak periods and can improve server-use flexibility.

VRTX allows:

Each server node to see the storage as its own singular storage pool
Assigning virtual disks to single server nodes or across server nodes
Live migration of virtual machines within the VRTX chassis without the expense of cabling, powering and managing a SAN
Choice of up to 12 x 3.5" HDDs/SSDs (120TB* max.) to scale for capacity or up to 25 x 2.5" HDDs/SSDs (96TB max.) to scale for performance with optional 2.5” self-encrypting drives (SED)
External JBOD connectivity with up to four MD1200 (12 x 3.5″ drive) or MD1220 (24 x 2.5″ drive) disk arrays in redundant or capacity based configurations

Integrated networking and flexible I/O
Integrated networking and flexible I/O

The integrated network switch eliminates the need to acquire, cable, power and manage an external networking switch. Users requiring higher networking performance can choose from multiple networking options for PowerEdge VRTX, including:

1GbE internal switch module
Optional Pass-Thru Modules
Optional 10GbE switch and optional dual port or quad port 10GbE NIC on each server node
For efficient, cost effective I/O, VRTX features eight industry-standard PCIe Gen 2 slots which can be shared across the server nodes:

Three full-height/full-length slots that support graphics processing units (GPUs)
Five small form factor (SFF) low-profile/half-length slots

Seamless management integration
Seamless management integration

VRTX systems management is integrated with major third-party management tools, protecting your installed investments and allowing you to use what you already know. This allows you to:


Avoid the time and cost of training on new management solutions
Deepen and extend management capabilities beyond the chassis to, for example, hypervisor management
Install VRTX into infrastructures already managed by OpenManage or third-party management solutions, such as Microsoft® System Center and VMware vCenter™

Design
Chassis type *
Tower
Device class *
Small & Medium Business
Product colour *
Black
Built-in display
Yes
Display type
LCD
Redundant fans support
Yes
Rack rails
Yes
Storage
Storage drives installed *
Yes
Installed storage drive type *
HDD
Number of storage drives installed *
4
Storage drive interface *
Serial Attached SCSI (SAS)
Storage drive capacity *
1 TB
Total installed storage capacity *
4 TB
Supported storage drive types *
HDD & SSD
Storage
Number of storage drives supported *
25
Storage drive size
2.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6
Network
Ethernet interface type *
10 Gigabit Ethernet, Gigabit Ethernet
Expansion slots
PCI Express slots quantity
2
Power
AC input voltage
100-240 V
Number of power supply units *
4
Power supply unit (PSU) capacity *
1600 W
Redundant power supply (RPS) support *
Yes
Weight & dimensions
Width
310 mm
Depth
730 mm
Height
484 mm
Weight
45.3 kg
Brand Image Product code Product Stock Price from
DELL 329-BCGX modular server chassis DELL 329-BCGX modular server chassis
(show image)
329-BCGX 329-BCGX
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL VRTX Tower 4 TB:
Disclaimer

Actual configuration might differ from illustration