Philips logo

Philips OneBlade Pro Trim, edge, shave For any length of hair Face

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126269
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
27 Dec 2020
Bullet Points Philips OneBlade Pro Trim, edge, shave For any length of hair Face:
  • - Unique OneBlade technology
  • - Shave it off
  • - Contour following
  • - Trim it down
  • - 12-length precision comb
  • - Edge it up
  • - Dual-sided blade
  • - Durable OneBlade
  • - Wet and dry
  • - Battery indicator
  • - 60-min Li-Ion battery
Warranty:
2-year
Long product name Philips OneBlade Pro Trim, edge, shave For any length of hair Face:

Li-Ion, 60min/1h, 100-240V, 5.4W

Philips OneBlade Pro Trim, edge, shave For any length of hair Face:

OneBlade to trim, edge and shave any length of hair
Designed to cut hair, not skin
The Philips OneBlade is a revolutionary new hybrid styler that can trim, shave and create
clean lines and edges, on hair of any length. Forget about using multiple steps and tools.
OneBlade does it all.

Comfortable shave
- Unique OneBlade Technology
- Shave it off
- Contour following

Even trim
- Trim it down
- Precision trimming comb has 12 length settings (0.5 to 9 mm)
- Sharp edges
- Edge it up
- Create perfect edges and sharp lines with the dual-sided blade

Easy to use
- Durable OneBlade
- Wet and dry
- LED light shows battery status
- 60-min Li-Ion battery

Unique OneBlade Technology
The Philips OneBlade is a revolutionary new electric grooming technology designed for men who wear facial styles and grow beards. OneBlade is designed to trim, edge and shave any length of hair. The unique OneBlade shaving technology integrates a fast moving cutter (200 x per second) with a dual protection system – giving you an efficient, comfortable shave on longer hair. OneBlade does not shave too close – so your skin stays comfortable.

Trim it down
Trim your beard to a perfect, even length with the included adjustable precision comb. Dial up one of the 12 locked length settings to get everything from a 5 o'clock shadow to a tight trim, to a longer beard style.

Edge it up
Get a perfect edge on your style with the dualsided blade. You can shave in either direction to get great visibility and see every hair that you're cutting. It stays comfortable even in sensitive areas, so it's fast and easy to line up your style in seconds.

Shave it off
OneBlade does not cut too close, so your skin stays comfortable. Go against the grain and shave off hair of any length in comfort.

Contour following
OneBlade follows the contours of your face, allowing you to effectively and comfortably trim and shave all areas of your face.

Dual-sided blade
Style your edges and create clean lines by moving the blade in any direction.

12-length precision comb
The versatile precision trimming comb offers length settings from 0.5 mm to 9 mm, giving you an even trim at exactly the length you want.

Durable OneBlade
The blades are designed for lasting performance. For optimal performance, you will only need to replace the blade every
4 months*. Replacement is easy and hasslefree.
*For the best shaving experience. Based on 2 full shaves per week. Actual results may vary.

Short summary description Philips OneBlade Pro Trim, edge, shave For any length of hair Face:

Philips OneBlade Pro Trim, edge, shave For any length of hair Face, Black

Long summary description Philips OneBlade Pro Trim, edge, shave For any length of hair Face:

Philips OneBlade Pro Trim, edge, shave For any length of hair Face. Product colour: Black. Operating time: -, 60, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion)

Reasons to buy
Video
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.