location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ElitePad Productivity Jacket mobile device dock station Tablet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ElitePad Productivity Jacket
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D6S54AAR#EURO
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 346624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 22:42:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ElitePad Productivity Jacket mobile device dock station Tablet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic device type: Tablet
  • - Brand compatibility: HP
  • - Black
  • - Audio output: 3.5 mm
Warranty: One-year limited warranty. Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP ElitePad Productivity Jacket mobile device dock station Tablet Black :
The long product name of HP ElitePad Productivity Jacket mobile device dock station Tablet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ElitePad Productivity Jacket
More>>>
HP ElitePad Productivity Jacket mobile device dock station Tablet Black:
The official description of HP ElitePad Productivity Jacket mobile device dock station Tablet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP ElitePad Productivity Jacket incorporates an integrated keyboard and several additional ports, including an SD card reader. The Productivity Jacket allows small business users to utilize the ElitePad in a more traditional way since it features a stand that offers several different viewing angles.

With the Productivity Jacket, you can use your tablet on its own or like a clamshell notebook. You could walk through your store and take inventory on the tablet and then slip on the Productivity Jacket and email your next order from the same machine. Imagine taking photos of your new products and then posting them to your social media pages to discuss features with your customers. However you use it, the Productivity Jacket expands the options to let you get more done in more places.

Short summary description HP ElitePad Productivity Jacket mobile device dock station Tablet Black:
This short summary of the HP ElitePad Productivity Jacket mobile device dock station Tablet Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ElitePad Productivity Jacket, HP, ElitePad 1000 G2, ElitePad 900 G1, Black

Long summary description HP ElitePad Productivity Jacket mobile device dock station Tablet Black:
This is an auto-generated long summary of HP ElitePad Productivity Jacket mobile device dock station Tablet Black based on the first three specs of the first five spec groups.

HP ElitePad Productivity Jacket. Basic device type: Tablet, Brand compatibility: HP, Compatibility: ElitePad 1000 G2, ElitePad 900 G1. Width: 269.2 mm, Depth: 215.9 mm, Height: 23 mm, Weight: 850 g. Product colour: Black

Performance
Basic device type *
Tablet
Brand compatibility *
HP
Compatibility
ElitePad 1000 G2, ElitePad 900 G1
Product colour
Black
Network
Bluetooth *
No
Ports & interfaces
Docking connector type *
Not supported
Ports & interfaces
USB 2.0 ports quantity
2
Audio output *
3.5 mm
HDMI *
No
Weight & dimensions
Width
269.2 mm
Depth
215.9 mm
Height
23 mm
Weight
850 g