location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 8740 Thermal inkjet A4 4800 x 1200 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D9L21A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894467607 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:51:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2017
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet 8740 Thermal inkjet A4 4800 x 1200 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Count on remarkable value for your colour printing needs. Spend up to 50% less per page compared with lasers,[1] and produce the colour and black text output you need to keep your business humming.
  • - Experience revolutionary HP Print Forward Design. Get high speeds for two-sided print and scan jobs with laser-like paper handling, and preserve real estate with space-saving design. Print longer without reloading, with an included second paper tray.
  • - Keep business moving from anywhere in the office. Connect to devices with touch-to-print functionality.[5] Easily print when and where you need to from your smartphone, tablet, or notebook PC.[7]
  • - Get everything you need to easily manage your printing environment, from drivers to deployment to policies. Expand print capabilities with support for HP PCL 6, HP PCL 5c, and HP PS printing options.
Long product name HP OfficeJet 8740 Thermal inkjet A4 4800 x 1200 DPI 24 ppm :
The long product name of HP OfficeJet 8740 Thermal inkjet A4 4800 x 1200 DPI 24 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeJet Pro 8740 All-in-One Printer, Thermal Inkjet, 24ppm, A4, 1200MHz, 512MB, 4.3" CGD
More>>>
HP OfficeJet 8740 Thermal inkjet A4 4800 x 1200 DPI 24 ppm:
The official description of HP OfficeJet 8740 Thermal inkjet A4 4800 x 1200 DPI 24 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximise your print environment with space-saving HP Print Forward Design and professional-quality, low-cost colour.[1] Help reduce costs with fleet management solutions. Stay productive with an all-in-one designed for high-volume enterprises.

Short summary description HP OfficeJet 8740 Thermal inkjet A4 4800 x 1200 DPI 24 ppm:
This short summary of the HP OfficeJet 8740 Thermal inkjet A4 4800 x 1200 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 8740, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Grey

Long summary description HP OfficeJet 8740 Thermal inkjet A4 4800 x 1200 DPI 24 ppm:
This is an auto-generated long summary of HP OfficeJet 8740 Thermal inkjet A4 4800 x 1200 DPI 24 ppm based on the first three specs of the first five spec groups.

HP OfficeJet 8740. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Grey

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[12]

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Automatic document feeder
Automatic document feeder

Allows multiple pages to be copied or scanned at one time

Colour touchscreen (printer)
Colour touchscreen (printer)

Manage jobs directly at the MFP, using the HP colour touchscreen.

Ethernet (printer)
Ethernet (printer)

Add this device to your office Ethernet network to share with your workgroup.

Scan to email
Scan to email

Save time by sending scanned documents or photos directly from your printer to email recipients.

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password.[13]

Remarkable value for professional, in-office colour

Manage your budget with professional-quality colour at up to 50% less cost per page than lasers.[1]
Print up to 3x as many pages with optional Original HP high-yield ink cartridges.[2]
Produce professional-quality colour and black text that’s perfect for printing reports, emails, and more.
Produce water-, smear-, and fade-resistant prints that stand up to highlighters.[3]

Innovative design for superb office productivity

Speed through print jobs, using superfast two-sided printing.[4]
Breeze through multipage documents with one-pass two-sided scanning and a 50-page automatic document feeder.
Revolutionary design delivers laser-like paper handling and superfast print speeds.
Increase paper capacity to 500 sheets with the included second 250-sheet paper tray.

Mobile printing that keeps your business covered

Print with just a touch of your NFC-enabled mobile device to the printer – no company network needed.[5]
Print directly from your mobile device without accessing the company network, from anywhere in the office.[6]
Easily print from a variety of smartphones and tablets.[7]
Help protect information and access to confidential print jobs with HP JetAdvantage Private Print.[8]

Ultimate fleet control, seamless management

Get increased printing options with HP PCL 6, HP PCL 5c, HP PS, and scalable TrueType fonts.
Easily print Microsoft® Word and PowerPoint® files, plus Adobe® PDF files, directly from your USB drive.[9]
Experience a new style of business printing and imaging, with HP JetAdvantage On Demand solutions.[10]
Easily take command of your printing environment from one central location, with HP Web Jetadmin.[11]

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Print speed (black, draft quality, A4/US Letter)
36 ppm
Print speed (colour, draft quality, A4/US Letter)
36 ppm
Print speed (ISO/IEC 24734) black
24 ppm
Print speed (ISO/IEC 24734) colour
20 ppm
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
11 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Cover page printing function
Yes
Booklet printing function
Yes
Borderless printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
36 cpm
Copy speed (colour, normal quality, A4)
36 cpm
Copy speed (black, draft, A4)
36 cpm
Copy speed (colour, draft, A4)
36 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Fax, Software
Scan speed (black)
19 inch/min
Scan speed (colour)
8 inch/min
Image formats supported
JPG, TIFF, BMP, JPEG, TIF, PNG
Document formats supported
RTF, TXT, PDF
Input colour depth
24 bit
Scan drivers
TWAIN
TWAIN version
1.9
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Fax broadcasting
20 locations
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 6, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
150 sheets
Input & output capacity
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
2
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
No
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
No
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
512 MB
Processor frequency
1200 MHz
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
35 W
Power consumption (standby)
7.2 W
Power consumption (sleep)
1.3 W
Power consumption (off)
0.14 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP dynamic security
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
499.5 mm
Depth
439.3 mm
Height
410.5 mm
Weight
18.5 kg
Packaging data
Package width
583 mm
Package depth
551 mm
Package height
612 mm
Package weight
23 kg
Logistics data
Pallet gross weight
200 g
Layers per pallet
4 pc(s)
Products per pallet
8 pc(s)
Technical details
Master (outer) cases per pallet layer
2 pc(s)
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 2590 mm
Source Testseek summary Average rating
Reviews
Updated:
2018-01-24 01:36:58
Uk has collected 6 expert reviews for HP OfficeJet 8740 Thermal inkjet A4 4800 x 1200 DPI 24 ppm and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
tweaktown.com
Updated:
2018-01-24 01:36:58
Following years of near day-to-day usage of laser printers, it's admittedly been a while since I've owned an inkjet printer. From memory, the last one I purchased was at the turn of the last century and cost around 50 bucks after rebate (its performance w...
Bottom line HP's latest MFC does a lot, but it's not just the quantity, but the quality of features that impresses. The OfficeJet Pro 8740 is a well rounded product that serves as an excellent choice for small to medium sized offices...
88%
cravingtech.com
Updated:
2018-01-24 01:36:58
HP OfficeJet Pro 8740 All-in-One Printer Review (D9L21A) – Today, I got an opportunity to review the HP OfficeJet Pro 8740 multi-function printer (which is part of HP OfficeJet Pro 8000 Series ) and it is the most advanced printer I've ever used so far.I...
Bottom line My most favourite all in one printer without having to pay premium price...
100%
au.pcmag.com
Updated:
2018-06-03 05:00:36
Clearly designed for office use, the HP OfficeJet Pro 8740 All-in-One Printer ($399.99) is one of the more elite inkjet multifunction printers (MFPs) available. It offers a level of speed, paper handling, and features that are more often found in color la...
Good Excellent paper capacity, Touch-screen controls, Prints, scans, copies, and faxes, Ethernet, Wi-Fi, Wi-Fi Direct, and NFC, Prints from and scans to USB key, Prints through the cloud and from mobile devices...
Bad Text can smudge if it gets wet...
Bottom line The HP OfficeJet Pro 8740 All-in-One Printer competes more directly with color laser multifunction printers than with typical inkjets, delivering speed and paper capacity that works well for moderate-duty use in a small office...
80%
computershopper.com
Updated:
2018-01-24 01:36:58
Among the most successful multifunction printers (MFPs) in recent years has been HP's 2014 Officejet Pro 8630 All-in-One Printer—also, not coincidentally, one of our highest-rated Editors' Choice recipients (4.5 out of 5 stars) over the past few years. An...
Good Good print, scan, and copy quality, Relatively fast, Reasonably competitive cost per page, Lots of mobile features, Relatively large input and output sources, 50-sheet single-pass duplexing ADF, Support for borderless printing...
Bad A bit pricey for the printer proper, Needs XL cartridges for ideal cost per page...
Bottom line Replacing a venerable predecessor, this Officejet packs some advanced duplexing features and reasonable, if not stellar, costs per page into a solid small-office/workgroup business inkjet. Read More...
80%
pcmag.com
Updated:
2018-01-24 01:36:58
Clearly designed for office use, the HP OfficeJet Pro 8740 All-in-One Printer ($399.99) is one of the more elite inkjet multifunction printers (MFPs) available. It offers a level of speed, paper handling, and features that are more often found in color la...
Good Excellent paper capacity, Touch-screen controls, Prints, scans, copies, and faxes, Ethernet, Wi-Fi, Wi-Fi Direct, and NFC, Prints from and scans to USB key, Prints through the cloud and from mobile devices...
Bad Text can smudge if it gets wet...
Bottom line The HP OfficeJet Pro 8740 All-in-One Printer competes more directly with color laser multifunction printers than with typical inkjets, delivering speed and paper capacity that works well for moderate-duty use in a small office...
80%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP OfficeJet 8740 Thermal inkjet A4 4800 x 1200 DPI 24 ppm:
Disclaimer

[1] Compared with the majority of colour laser AiOs < €500, August 2015; market share as reported by IDC as of Q2 2015. Cost per page (CPP) comparisons for laser supplies are based on published specifications of the manufacturers’ highest capacity cartridges and long life consumables. CPP comparisons for high-capacity HP ink supplies are based on published specifications of the manufacturers’ highest-capacity cartridges. CPP based on high-capacity ink cartridges' estimated street price and page yield. ISO yield based on continuous printing in default mode. For more information, see www.hp.com/go/learnaboutsupplies.
[2] Based on yields for HP 956/957/958/959XL ink cartridges compared with HP 952/953/954/955A ink cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[3] Water, smear, fade, and highlighter resistance based on ISO 11798 and internal HP testing. For details, see www.hp.com/go/printpermanence.
[4] Excludes first set of ISO test pages. For details, see www.hp.com/go/printerclaims.
[5] Requires a compatible NFC-printing-enabled mobile device. For a list of compatible NFC-printing-enabled mobile devices, see www.hp.com/go/nfcprinting.
[6] Mobile device needs to be connected directly to the Wi-Fi Direct® signal of a Wi-Fi Direct supported AiO or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see www.hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
[7] Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at www.hp.com/go/mobileprinting.
[8] HP JetAdvantage Private Print is available at no charge and requires that the printer be connected to the Internet with web services enabled. Not available in all countries. For more information, see www.hpjetadvantage.com.
[9] Microsoft and PowerPoint are U.S. registered trademarks of the Microsoft group of companies. Feature works with Microsoft Word and PowerPoint 2003 and later. Only Latin language fonts are supported.
[10] HP JetAdvantage On Demand is a web-based application that requires Internet access. Supported browsers include Microsoft® Internet Explorer® 9-11, Google Chrome® 9 and newer, Mozilla® Firefox® 4 and newer, and Safari® 5 and newer. Compatible with select HP LaserJet, OfficeJet Pro, and Digital Sender Flow devices that can connect to the Internet. May require a firmware upgrade. For more information, see www.hpjetadvantage.com.
[11] HP Web Jetadmin is available for download at no additional charge at www.hp.com/go/webjetadmin.
[12] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[13] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.