HP logo

HP Spectre Pro 13 G1 Notebook PC

Brand:
Product family:
Product series:
HP segment:
Business
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167801
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Aug 2017
Bullet Points HP Spectre Pro 13 G1 Notebook PC:
  • - Windows 10 Pro 64
  • - 6th gen Intel® Core™ i7 i7-6500U (4M Cache, 2.5 GHz)
  • - 33.8 cm (13.3") Full HD WLED (1920 x 1080)
  • - 8GB (1600 MHz) LPDDR3-SDRAM (1 x 8 GB) & 512GB SSD
  • - Lithium Polymer (LiPo) battery
  • - 1.16 kg & 10.4 mm thin, 3 x USB C Thunderbolt ports
Long product name HP Spectre Pro 13 G1 Notebook PC:

6th gen Intel® Core™ i7-6500U (4M Cache, 2.5 GHz), 8GB LPDDR3-SDRAM, 512GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080, Intel® HD Graphics 520, WLAN, WebCam, Windows 10 Pro 64-bit

HP Spectre Pro 13 G1 Notebook PC:

The new definition of style
World-class design combines with rich features to revolutionize computing. The incredibly thin HP Spectre Pro 13 delivers the power and performance you need for your workday with an irresistible style all its own.

Let nothing stand in your way
Power through your day with Windows 10 Pro[1] and the powerful, collaboration-ready HP Spectre Pro 13.

Performance to get the job done
Work, surf, and connect with colleagues with the performance of a 6th Gen Intel® Core™ i5/i7 processor,[2] PCIe SSDs, and long battery life that lets you work for hours.

Dramatic design
Delight your senses with the alluring HP Spectre Pro 13. Refined dark ash and copper color surfaces surround the full-sized backlit keyboard. A smooth glass clickpad provides ample space for gestures and precision navigation.

Easy connections
Quickly connect to your tablet, phone, or fitness tracker. The three USB-C™ charging ports allow for hassle-free charging of mobile devices and the HDMI adapter allows fast connections to monitors and projectors.

Cut the clutter
Connect quickly using the optional Thunderbolt™ dock with support for dual 4K monitors.[3]

Connect and collaborate in style
Collaborate effectively using Audio by Bang & Olufsen, HP Noise Cancellation, HP Audio Boost, and an HD webcam.

Cloud-based IT management made simple
HP Touchpoint Manager[4] offers customers simple, useful tools and services from a single cloud-based solution for managing data, security, and a wide array of third party devices.

Valuable support at your service
Get hassle-free technical support with Helpdesk by HP Care. Rely on cost-effective expertise that’s available 24x7, covering multiple brands, devices and operating systems.[5]

Short summary description HP Spectre Pro 13 G1 Notebook PC:

HP Spectre Pro 13 G1 Notebook PC, Intel® Core™ i7, 2.5 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description HP Spectre Pro 13 G1 Notebook PC:

HP Spectre Pro 13 G1 Notebook PC. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP Spectre Pro 13 G1 Notebook PC X2F00EA:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] Sold separately or as an optional feature.
[4] HP Touchpoint Manager requires purchase of a subscription and supports Android™, iOS and Windows 7 or higher operating systems and PCs, notebooks, tablets and smartphones from various manufacturers. Not available in all countries see www.hp.com/touchpoint for availability information.
[5] HP Care services are optional. Service levels and response times for HP Care services may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.