Long product name Blake Creative Colour Wallet Peel and Seal Bitter Chocolate DL+ 114×229mm 120gsm (Pack 500)
:
Bitter Chocolate, DL+ 114x229mm, Non Window, Peel and Seal, Pack 500, 120 GSM, Wallet, Matching Paper Available, FSC Certified Product
The long product name of Blake Creative Colour Wallet Peel and Seal Bitter Chocolate DL+ 114×229mm 120gsm (Pack 500). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Bitter Chocolate, DL+ 114x229mm, Non Window, Peel and Seal, Pack 500, 120 GSM, Wallet, Matching Paper Available, FSC Certified Product
More>>>
Short summary description Blake Creative Colour Wallet Peel and Seal Bitter Chocolate DL+ 114×229mm 120gsm (Pack 500):
This short summary of the Blake Creative Colour Wallet Peel and Seal Bitter Chocolate DL+ 114×229mm 120gsm (Pack 500) data-sheet is auto-generated and uses the product title and the first six key specs.
Blake Creative Colour Wallet Peel and Seal Bitter Chocolate DL+ 114×229mm 120gsm (Pack 500), DL+ (114 x 229 mm), Chocolate, 120 g/m², Forest Stewardship Council (FSC), 114 mm, 229 mm
Long summary description Blake Creative Colour Wallet Peel and Seal Bitter Chocolate DL+ 114×229mm 120gsm (Pack 500):
This is an auto-generated long summary of Blake Creative Colour Wallet Peel and Seal Bitter Chocolate DL+ 114×229mm 120gsm (Pack 500) based on the first three specs of the first five spec groups.
Blake Creative Colour Wallet Peel and Seal Bitter Chocolate DL+ 114×229mm 120gsm (Pack 500). Envelope format (ISO 269): DL+ (114 x 229 mm), Product colour: Chocolate, Media weight: 120 g/m². Sustainability certificates: Forest Stewardship Council (FSC). Width: 114 mm, Length: 229 mm