Blake Creative Colour Caribbean Blue Peel and Seal Wallet C4 229x324mm 120gsm (Pack 250)

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34929
Info modified on:
16 Aug 2022, 11:41:38
Long product name Blake Creative Colour Caribbean Blue Peel and Seal Wallet C4 229x324mm 120gsm (Pack 250):

Caribbean Blue, C4 229x324mm, Non Window, Peel and Seal, Pack 250, 120 GSM, Wallet, Matching Paper Available, FSC Certified Product

Short summary description Blake Creative Colour Caribbean Blue Peel and Seal Wallet C4 229x324mm 120gsm (Pack 250):

Blake Creative Colour Caribbean Blue Peel and Seal Wallet C4 229x324mm 120gsm (Pack 250), C4 (229 x 324 mm), Blue, 120 g/m², 324 mm, 229 mm

Long summary description Blake Creative Colour Caribbean Blue Peel and Seal Wallet C4 229x324mm 120gsm (Pack 250):

Blake Creative Colour Caribbean Blue Peel and Seal Wallet C4 229x324mm 120gsm (Pack 250). Envelope format (ISO 269): C4 (229 x 324 mm), Product colour: Blue, Media weight: 120 g/m². Width: 324 mm, Length: 229 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.