location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega MiniMax Desktop Hard Drive USB 2.0/ FireWire 160GB external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniMax Desktop Hard Drive USB 2.0/ FireWire 160GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33327
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:14:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Iomega MiniMax Desktop Hard Drive USB 2.0/ FireWire 160GB external hard drive :
The long product name of Iomega MiniMax Desktop Hard Drive USB 2.0/ FireWire 160GB external hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iomega MiniMax Desktop Hard Drive USB 2.0/ FireWire 160GB
More>>>
Iomega MiniMax Desktop Hard Drive USB 2.0/ FireWire 160GB external hard drive:
The official description of Iomega MiniMax Desktop Hard Drive USB 2.0/ FireWire 160GB external hard drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 160GB of capacity to your Mac® or PC with the Iomega® MiniMax Desktop Hard Drive. Its compact, stackable form takes up minimal space but provides maximum storage to manage, organize and protect your digital photos, music and movies in stylish simplicity. – save up to 640,000 photos, 2,960 hours of music, or 240 hours of video. The Drive is expandable (three-port FireWire and three-port USB 2.0 integrated hub).

Short summary description Iomega MiniMax Desktop Hard Drive USB 2.0/ FireWire 160GB external hard drive:
This short summary of the Iomega MiniMax Desktop Hard Drive USB 2.0/ FireWire 160GB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega MiniMax Desktop Hard Drive USB 2.0/ FireWire 160GB, 160 GB, 2.0

Long summary description Iomega MiniMax Desktop Hard Drive USB 2.0/ FireWire 160GB external hard drive:
This is an auto-generated long summary of Iomega MiniMax Desktop Hard Drive USB 2.0/ FireWire 160GB external hard drive based on the first three specs of the first five spec groups.

Iomega MiniMax Desktop Hard Drive USB 2.0/ FireWire 160GB. HDD capacity: 160 GB. USB version: 2.0

Hard drive
HDD capacity *
160 GB
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
FireWire 400
Yes
Power
Bus powered *
No
Weight & dimensions
Weight *
1.05 kg
Packaging data
Bundled software
Iomega Automatic Backup (PC), Dantz Retrospect
Other features
HDD transfer rate
480 Mbit/s
I/O ports
FireWire 400 (1394a)/USB 1.1/USB 2.0
Internal
No
Mac compatibility
Yes
Minimum processor
Pentium II 350MHz
Minimum RAM
64 MB
Compatible operating systems
Microsoft Windows 2000/XP Home/XP Professional Mac OS 9.2, 10.1.5
Dimensions (WxDxH)
165 x 165 x 40 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:22:25
Uk has collected 12 expert reviews for Iomega MiniMax Desktop Hard Drive USB 2.0/ FireWire 160GB external hard drive and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techradar.com
Updated:
2011-09-27 12:22:25
We can't help feeling a little sorry for Iomega. The Iomega MiniMax 1TB, the latest addition to its MiniMax range, was released just as Apple relaunched the Mac mini, making this 1TB desktop hard drive look a little dated as soon as it hit the shelves...
Good FireWire and USB, Looks good with a Mac, Solid performance...
Bad Overtaken by Mac mini redesign...
80%
expertreviews.co.uk
Updated:
2011-09-27 12:22:25
The uncertainty surrounding the future of the Mac mini hasnt stopped manufacturers from updating their peripherals for it.
100%
pcadvisor.co.uk
Updated:
2011-09-27 12:22:25
Iomega makes a wide range of hard disk products, for both Windows and Mac users, but the MiniMax drive was specifically designed with Mac users in mind. Its slim, square design makes it the ideal companion for the Mac mini, as you can stack the Mini...
Bottom line We liked the Iomegas three USB and three FireWire ports, but its storage capacity is lower than some of its rivals and its noisy, too. Cliff Joseph, Macworld...
70%
computerarts.co.uk
Updated:
2011-09-27 12:22:25
MiniMax 500GB Iomega provides external storage for the masses The MiniMax, Iomega’s mid-ranged external storage device, bears more than a passing resemblance to the Mac mini. But that’s because it’s designed to slip effortlessly under th...
60%
techradar.com
Updated:
2011-09-27 12:22:25
We Mac mini owners are well served when it comes to peripherals designed to perfectly stack under our beloved little Macs. In the past couple of months, weve seen the new Apple AirPort Extreme Base Station, and now this: the latest update to the MiniM...
Good Large capacity Doubles as a USB/FireWire hub Perfect Mac mini shape Packaged with backup software Very fast...
Bad Slightly pricey...
Bottom line We Mac mini owners are well served when it comes to peripherals designed to perfectly stack under our beloved little Macs. In the past couple of months, weve seen the new Apple AirPort Extreme Base Station, and now this: the latest update to the MiniM...
100%
macworld.co.uk
Updated:
2011-09-27 12:22:25
The Mac mini is great. Its cheap, small, and of modest specifications. But what happens when the switchers that its aimed at out-grow its capabilities and want something more. Well, Iomega has a solution that looks great and is a perfect addition to...
Good Adds lots of features, but not lots of bulk.
Bad None.
Bottom line If you own a Mac mini and the hard drive is filling up, and you have to unplug the printer to charge your iPod, then the MiniMax is perfect. If you were thinking about buying the mini, but were concerned about its limitations, again the MiniMax makes...
100%
macworld.com
Updated:
2011-09-27 12:22:25
SummaryPros: Fast; integrated USB and FireWire 400 hub. Cons: Design is Mac mini specific and may not appeal to non-mini owners. Price as rated: $250 Best Current Price: $162.93 (via ProductFinder) Company: Iomega, www.iomega.com...
Good Fast; integrated USB and FireWire 400 hub.
Bad Design is Mac mini specific and may not appeal to non-mini owners.
Bottom line If you own a Mac mini, you should check out the Iomega MiniMax. It fits neatly under the mini and its speedy 250GB hard drive and integrated USB and FireWire hub make it a great companion to Apple’s littlest Mac.
80%
Brand Image Product code Product Stock Price from
Iomega MiniMax Desktop Hard Drive USB 2.0/FireWire 320GB external hard drive 7200 RPM Silver Iomega MiniMax Desktop Hard Drive USB 2.0/FireWire 320GB external hard drive 7200 RPM Silver
(show image)
33453 MiniMax Desktop Hard Drive USB 2.0/FireWire 320GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)