location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L1710 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1710
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS917AA-RFB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 378056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP L1710 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - SXGA 1280 x 1024 pixels
  • - 5 ms 300 cd/m² 800:1
  • - 30 W
Warranty: standard statement: Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP L1710 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA Silver :
The long product name of HP L1710 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L1710, 17" TFT LCD, 1280x1024, 5 ms, 800:1, 300 nits, 160°/160°, D-sub
More>>>
HP L1710 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA Silver:
The official description of HP L1710 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Do you need an essential, affordable LCD monitor for your everyday application, e-mail, and Internet viewing? The HP L1710 17-inch LCD Monitor offers a 17-inch diagonal viewable screen and essential image presentation features at a competitive price for everyone from small and medium businesses to larger corporate environments.

Short summary description HP L1710 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA Silver:
This short summary of the HP L1710 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP L1710, 43.2 cm (17"), 1280 x 1024 pixels, SXGA, LCD, 5 ms, Silver

Long summary description HP L1710 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA Silver:
This is an auto-generated long summary of HP L1710 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA Silver based on the first three specs of the first five spec groups.

HP L1710. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, HD type: SXGA. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Silver

Display
Surface treatment
Active Matrix TFT (thin film transistor)
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
HD type *
SXGA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
1280 x 1024 (SXGA)
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.264 x 0.264 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 77 Hz
Viewable size diagonal
43.2 cm
3D
No
Display scanning frequency
Horizontal frequency: 24-83 kHz, Vertical frequency: 50-77 Hz
Multimedia
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Silver
Country of origin
China
Certification
ISO 13406-2 pixel defect guidelines, MPR-II, CISPR, VCCI, CSA(Canada), ACA (Australia), TUV and GS Mark (German ergonomic), BSMI (Taiwan), CCC (China), MIC (South Korea), NOM (Mexico), Eastern European approvals, CE Marking, FCC approval, ENERGY STAR qualified, TCO '03 (emissions, ergonomics, environment), Microsoft Windows certified (Microsoft Windows 2000, Microsoft Windows XP, and Windows Vista), UL listed, GOST (Russia), SASO (Saudi Arabia), Restrictions of Hazardous Substances (RoHS) Directive, 2002/95/EC, Waste Electrical and Electronic Equipment (WEEE) Directive, 2002/96/EC, ENERGY STAR
Ports & interfaces
I/O ports
15-pin mini D-sub analog VGA connector
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Tilt angle range
-5 - 25°
Plug and Play
Yes
Display tilt and swivel range
Tilt range: -5° to + 25° vertical tilt, no swivel range, no height adjust, detachable base
Ergonomics
The monitor meets the ergonomic requirement of EN-ISO 13406-2 for flat panel displays.
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage relative humidity (H-H)
5 - 90%
Non-operating relative humidity (non-condensing)
5 - 90%
Relative humidity
20 - 80%
Packaging content
Bundled software
HP Display Assistant is a software utility that allows monitor adjustment and color calibration using the Display Data Channel Command Interface (DDC/CI) protocol of the connected PC; HP Display LiteSaver feature allows you to schedule Sleep mode at preset times to help protect the monitor against image retention, drastically lower power consumption and energy costs and extend the lifespan of the monitor.
Weight & dimensions
Width (with stand)
377 mm
Depth (with stand)
192 mm
Height (with stand)
386 mm
Width (without stand)
377 mm
Depth (without stand)
57 mm
Height (without stand)
316 mm
Weight (without stand)
4.7 kg
Packaging data
Package weight
6.1 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Package dimensions (WxDxH)
448 x 175 x 437 mm
Dimensions (W x D x H) (imperial)
386.1 x 375.9 x 190.5 mm (15.2 x 14.8 x 7.5")
Power requirements
Universal/auto-sensing, 100 to 240 VAC, 50 to 60 Hz
Security features
Kensington Lock-ready
Monitor sync input signal
One 15-pin miniature D-sub connector
Maximum resolution
1280 x 1024 pixels
Signal input
Analog
Video Dot Rate
140 MHz
Maximum analog resolution
1280 x 1024 pixels
Native resolution
SXGA (1280x1024)
Recommended resolution
Preset VESA Graphic Modes (non-interlaced): 1280 x 1024 @ 60 and 75 Hz, 1024 x 768 @ 60, 70 and 75 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 76 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60, 72 and 75 Hz, 720 x 400 @ 70 Hz, 640 x 480 @ 60, 72 and 75 Hz
Display resolution at frequency
Preset VESA Graphic Modes (non-interlaced): 1280 x 1024 @ 60 and 75 Hz, 1024 x 768 @ 60, 70 and 75 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 76 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60, 72 and 75 Hz, 720 x 400 @ 70 Hz, 640 x 480 @ 60, 72 and 75 Hz
Display video input type connector
15-pin D-sub mini connector; detached
Audio included
No audio included at platform level
Multimedia
Optional HP LCD Speaker Bar: powered directly by the monitor or PC, the Speaker Bar seamlessly attaches to the monitor's lower bezel to bring full audio support to select HP flat panel monitors. Features include dual speakers with full sound range and an external jack for headphones, part number EE418AA. For more information, refer to the product’s QuickSpecs. Optional HP LCD Monitor Quick Release: an easy-to-use, VESA-compliant, flat panel monitor mounting solution that allows you to quickly and securely attach a flat panel monitor to a variety of stands, brackets, arms or wall mounts, part number EM870AA. For more information, refer to the product's QuickSpecs.
User controls
Power on/off; 3-button OSD (menu, plus, minus)Image control (auto, horizontal, vertical), color temperature (6500k, 9300k, custom, sRGB), brightness, contrast, clock, clock phase, monitor management (power saver, sleep, power on recall, power on status, DDC/CI support, bezel power LED), factory reset
Multimedia connections
Optional HP LCD Speaker Bar: powered directly by the monitor or PC, the Speaker Bar seamlessly attaches to the monitor's lower bezel to bring full audio support to select HP flat panel monitors. Features include dual speakers with full sound range and an external jack for headphones, part number EE418AA. For more information, refer to the product’s QuickSpecs. Optional HP LCD Monitor Quick Release: an easy-to-use, VESA-compliant, flat panel monitor mounting solution that allows you to quickly and securely attach a flat panel monitor to a variety of stands, brackets, arms or wall mounts, part number EM870AA. For more information, refer to the product's QuickSpecs.
Weight (imperial)
10.4 lb
Dimension note (imperial)
with stand
Dimension note (metric)
with stand
Product dimensions (with stand, imperial)
386.1 x 375.9 x 177.8 mm (15.2 x 14.8 x 7")
Product dimensions (without stand, imperial)
12.4 x 14 .8 x 2 .3
UNSPSC-code
43211902
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)