location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLNETCARD SNMP/Web/Modbus Management Accessory Card for Compatible UPS Systems

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLNETCARD SNMP/Web/Modbus Management Accessory Card for Compatible UPS Systems
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLNETCARD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332191670 show
Category: UPS Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite TLNETCARD SNMP/Web/Modbus Management Accessory Card for Compatible UPS Systems
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enables remote UPS management from virtually anywhere in the world
  • - Sends user-configurable alerts via SNMP or email
  • - Allows mass configuration and updating of multiple units using TLNET Configurator utility
  • - Logs power events, alerts and electrical data
  • - Web interface does not require the Java Runtime Environment
Warranty: 2-year limited
Long product name Tripp Lite TLNETCARD SNMP/Web/Modbus Management Accessory Card for Compatible UPS Systems :
The long product name of Tripp Lite TLNETCARD SNMP/Web/Modbus Management Accessory Card for Compatible UPS Systems. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SNMP/Web/Modbus Management Accessory Card for Compatible UPS Systems
More>>>
Tripp Lite TLNETCARD SNMP/Web/Modbus Management Accessory Card for Compatible UPS Systems:
The official description of Tripp Lite TLNETCARD SNMP/Web/Modbus Management Accessory Card for Compatible UPS Systems as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TLNETCARD turns a compatible* SmartPro® or SmartOnline® UPS with an accessory slot into a device you can manage on your network. By inserting the TLNETCARD into the slot and using an SNMP network management platform, web browser, Modbus TCP, SSH or Telnet, you can monitor and control the UPS in your server room, data center or network closet. The TLNETCARD's intuitive web interface does not require the Java Runtime Environment (JRE)

Keep an eye on site electrical data, UPS device status and logged power-related events, such as blackouts, brownouts and overvoltages. Reboot locked network equipment remotely without disrupting power to other devices when using the TLNETCARD with controllable outlets or remotely switchable outlets available on select UPS systems.

Tiered access allows three levels of permissions to be assigned to users for monitoring or controlling the UPS. If an electrical or UPS-related problem occurs on-site, you’ll be notified immediately via email or SNMP trap.

The TLNETCARD lets you configure and schedule automatic UPS-driven actions, perform UPS-related tests and shutdowns, upgrade firmware and upload configurations from the web interface.

Multiple protocols are supported, including IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv3, Modbus TCP, Telnet, SSH, FTP, DHCP, BOOTP, and SCP. DHCP/manual configuration support enables network settings to be assigned automatically or manually.

* See Documents & Downloads section for a list of compatible devices

Short summary description Tripp Lite TLNETCARD SNMP/Web/Modbus Management Accessory Card for Compatible UPS Systems:
This short summary of the Tripp Lite TLNETCARD SNMP/Web/Modbus Management Accessory Card for Compatible UPS Systems data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLNETCARD SNMP/Web/Modbus Management Accessory Card for Compatible UPS Systems, Network management card, 26-pin, Fast Ethernet, 10,100 Mbit/s, 10/100BaseT(X), SNMP, SSH

Long summary description Tripp Lite TLNETCARD SNMP/Web/Modbus Management Accessory Card for Compatible UPS Systems:
This is an auto-generated long summary of Tripp Lite TLNETCARD SNMP/Web/Modbus Management Accessory Card for Compatible UPS Systems based on the first three specs of the first five spec groups.

Tripp Lite TLNETCARD SNMP/Web/Modbus Management Accessory Card for Compatible UPS Systems. Product type: Network management card. Host interface: 26-pin. Ethernet interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100BaseT(X). Supported network protocols: IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP and SCP. Width: 60.5 mm, Depth: 131.8 mm, Height: 19 mm

Features
Product type *
Network management card
LED indicators
Yes
Ports & interfaces
Host interface
26-pin
Ethernet LAN (RJ-45) ports
1
Network
Ethernet interface type
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100BaseT(X)
Security algorithms
SNMP, SSH
Management features
Web-based management
Yes
Supported network protocols
IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP and SCP
Syslog
Yes
Weight & dimensions
Width
60.5 mm
Depth
131.8 mm
Height
19 mm
Weight
70 g
Weight & dimensions
Package width
152.9 mm
Package depth
154.9 mm
Package height
40.9 mm
Package weight
250 g
Packaging content
Manual
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332191677
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
21 pc(s)
Master (outer) case width
307.3 mm
Master (outer) case length
485.1 mm
Master (outer) case height
165.1 mm
Master (outer) case gross weight
5.69 kg
Country of origin
China
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)