location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUINT1500LCD2U SmartOnline 1500VA 1350W 208/230V Double-Conversion UPS - 8 Outlets, Extended Run, Network Card Option, LCD, USB, DB9, 2U Rack/Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUINT1500LCD2U SmartOnline 1500VA 1350W 208/230V Double-Conversion UPS - 8 Outlets, Extended Run, Network Card Option, LCD, USB, DB9, 2U Rack/Tower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUINT1500LCD2U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037303733212 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:58
The date of the most recent change of this product data-sheet in Icecat.
Tripp Lite SUINT1500LCD2U user manual (24.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SUINT1500LCD2U SmartOnline 1500VA 1350W 208/230V Double-Conversion UPS - 8 Outlets, Extended Run, Network Card Option, LCD, USB, DB9, 2U Rack/Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Updated design for 2023
  • - Protects equipment against blackouts, brownouts, transient surges and line noise
  • - Keeps equipment running during outages to allow time for file saves and safe shutdown
  • - Zero transfer time between on-line and battery modes for uninterrupted operation
  • - Optional WEBCARDLXE network card enables full remote access and control
  • - Menu-driven LCD keeps you up to date with status info and other vital analytics
Warranty: 2-year limited
Long product name Tripp Lite SUINT1500LCD2U SmartOnline 1500VA 1350W 208/230V Double-Conversion UPS - 8 Outlets, Extended Run, Network Card Option, LCD, USB, DB9, 2U Rack/Tower :
The long product name of Tripp Lite SUINT1500LCD2U SmartOnline 1500VA 1350W 208/230V Double-Conversion UPS - 8 Outlets, Extended Run, Network Card Option, LCD, USB, DB9, 2U Rack/Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 1500VA 1350W 208/230V Double-Conversion UPS - 8 Outlets, Extended Run, Network Card Option, LCD, USB, DB9, 2U Rack/Tower
More>>>
Tripp Lite SUINT1500LCD2U SmartOnline 1500VA 1350W 208/230V Double-Conversion UPS - 8 Outlets, Extended Run, Network Card Option, LCD, USB, DB9, 2U Rack/Tower:
The official description of Tripp Lite SUINT1500LCD2U SmartOnline 1500VA 1350W 208/230V Double-Conversion UPS - 8 Outlets, Extended Run, Network Card Option, LCD, USB, DB9, 2U Rack/Tower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Double-Conversion UPS Protects Equipment Against Damage, Downtime and Data Loss
This on-line double-conversion UPS system maintains perfect output by converting AC input to DC, then reconverting UPS output to fully regulated sine wave AC. Constant on-line operation completely isolates sensitive equipment from every power problem on the AC line. The SmartOnline® SUINT1500LCD2U provides the highest level of power protection and battery backup for education, healthcare, military, government and other mission-critical IT applications where space is limited, but premium power reliability is essential.

Reliable, Expandable Battery Backup Keeps You Operational Through Power Outages
The field-replaceable, hot-swappable VRLA battery modules allow you to work through short power failures and give you enough time to safely save files and shut down your system in case of a prolonged blackout. Zero transfer time between on-line and battery modes maintains continuous operation of connected equipment without interruption or rebooting. Extra runtime is available by connecting up to four optional extended battery modules (BP48RT, sold separately).

Optional LX Platform Network Management Card Allows Remote Access 24/7
The WEBCARDLXE network interface (sold separately) enables full remote configuration and management, including load shedding, reboots of connected equipment and safe shutdowns. The IP-based Auto Probe feature ensures continuous network uptime by communicating with other network devices, detecting lost connectivity and automatically rebooting IT equipment. Optional EnviroSense2 modules (E2MT, E2MTDO and E2MTHDI, all sold separately) provide a variety of environmental monitoring and control options.

C13 Outlets Protect Your Connected Components
Eight C13 outlets provide connected equipment with pure sine wave AC output and allow you to manage power consumption down to the outlet group level. Power provided by these outlets is filtered to protect connected equipment against damaging surges and line noise. Four outlets are grouped into two load banks that let you shed non-critical loads to extend runtime for critical loads.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
This UPS system filters out disruptive electromagnetic and radio frequency interference that can inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

Clear LCD Interface Keeps You Informed at a Glance
The menu-driven front-panel LCD provides detailed alarms and notifications to help diagnose any issues. It provides system status, event logs, battery and power module status, usage analytics, serial number, firmware update info and more. Audible alarms can be disabled through the front menu when the UPS goes to battery power. The LCD rotates to accommodate both rack-mount and tower installation.

Advanced Communications Ports Allow for Automatic Saves and Shutdowns
RS-232 and USB ports connect to a device for a variety of communication options (cables are included). A dry-contact relay port can be programmed through the LCD to provide reliable communications to automation and industrial components. The RPO/ROO port permits emergency shutdown or remote restart of all connected equipment.
Automatically Turns Back On After Power Is Restored
Battery-independent restart ensures automatic UPS power-up without user interaction after lengthy power outages, even after a complete battery discharge.

Versatile Installation Options
You can mount the SUINT1500LCD2U in just 2U of space in an EIA-standard 19-inch rack using the included hardware. You can also adapt it for tower installation using the included support stands or add the optional RK2PC (sold separately) for 2-post rack mounting. The C14 power inlet accepts a variety of user-supplied input cords.

Short summary description Tripp Lite SUINT1500LCD2U SmartOnline 1500VA 1350W 208/230V Double-Conversion UPS - 8 Outlets, Extended Run, Network Card Option, LCD, USB, DB9, 2U Rack/Tower:
This short summary of the Tripp Lite SUINT1500LCD2U SmartOnline 1500VA 1350W 208/230V Double-Conversion UPS - 8 Outlets, Extended Run, Network Card Option, LCD, USB, DB9, 2U Rack/Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUINT1500LCD2U SmartOnline 1500VA 1350W 208/230V Double-Conversion UPS - 8 Outlets, Extended Run, Network Card Option, LCD, USB, DB9, 2U Rack/Tower, Double-conversion (Online), 1.5 kVA, 1350 W, 200 V, 240 V, 50/60 Hz

Long summary description Tripp Lite SUINT1500LCD2U SmartOnline 1500VA 1350W 208/230V Double-Conversion UPS - 8 Outlets, Extended Run, Network Card Option, LCD, USB, DB9, 2U Rack/Tower:
This is an auto-generated long summary of Tripp Lite SUINT1500LCD2U SmartOnline 1500VA 1350W 208/230V Double-Conversion UPS - 8 Outlets, Extended Run, Network Card Option, LCD, USB, DB9, 2U Rack/Tower based on the first three specs of the first five spec groups.

Tripp Lite SUINT1500LCD2U SmartOnline 1500VA 1350W 208/230V Double-Conversion UPS - 8 Outlets, Extended Run, Network Card Option, LCD, USB, DB9, 2U Rack/Tower. UPS topology: Double-conversion (Online), Output power capacity: 1.5 kVA, Output power: 1350 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 4.5 min, Typical backup time at half load: 12.6 min, Battery recharge time: 5.8 h. Form factor: Rackmount, Product colour: Black, Housing material: Metal. Width: 437.9 mm, Depth: 496.1 mm, Height: 87.9 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
1.5 kVA
Output power *
1350 W
Input operation voltage (min) *
200 V
Input operation voltage (max) *
240 V
Input frequency *
50/60 Hz
Output operation voltage (min)
200 V
Output operation voltage (max)
240 V
Automatic Voltage Regulation (AVR)
Yes
Maximum current
7.49 A
Surge energy rating
936 J
Number of input phases
1
Efficiency
93%
Power factor
0.9
Crest factor
3:1
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Noise level
45 dB
Surge protection
Yes
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Auto-restart
Yes
Country of origin
China
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
6 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
Battery
Typical backup time at full load
4.5 min
Typical backup time at half load
12.6 min
Battery recharge time
5.8 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Housing material
Metal
Rack capacity
2U
Cooling type
Active
Product colour *
Black
Display type
LCD
LED indicators
Yes
Certification
CE; ENERGY STAR Qualified; Tested to CSA (Canada); Tested to EAC (Belarus, Kazakhstan, Russia); Tested to SASO (Saudi Arabia); Tested to UL1778 (USA)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Weight & dimensions
Width
437.9 mm
Depth
496.1 mm
Height
87.9 mm
Weight
20.4 kg
Package width
564.9 mm
Package depth
700 mm
Package height
240 mm
Package weight
26.3 kg
Packaging data
Rack mount kit
Yes
Screws included
Yes
Cables included
Input power cable, Output power cable, Serial, USB cable
Manual
Yes
Logistics data
Master (outer) case width
564.9 mm
Master (outer) case length
700 mm
Master (outer) case height
240 mm
Master (outer) case gross weight
26.3 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)