location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Traveller III - DVD±RW (+R DL) drive - Hi-Speed USB optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Traveller III - DVD±RW (+R DL) drive - Hi-Speed USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F3152-L300
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 15:54:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Traveller III - DVD±RW (+R DL) drive - Hi-Speed USB optical disc drive :
The long product name of Fujitsu Traveller III - DVD±RW (+R DL) drive - Hi-Speed USB optical disc drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Traveller III - DVD±RW (+R DL) drive - Hi-Speed USB
More>>>
Fujitsu Traveller III - DVD±RW (+R DL) drive - Hi-Speed USB optical disc drive:
The official description of Fujitsu Traveller III - DVD±RW (+R DL) drive - Hi-Speed USB optical disc drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu Siemens Computers offers external storage solutions to be connected to your notebook with a USB 2.0 cable. The cable is included in the package.

Short summary description Fujitsu Traveller III - DVD±RW (+R DL) drive - Hi-Speed USB optical disc drive:
This short summary of the Fujitsu Traveller III - DVD±RW (+R DL) drive - Hi-Speed USB optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Traveller III - DVD±RW (+R DL) drive - Hi-Speed USB, 16x, 2.4x, 8x, 4x, 2.4x, 2x

Long summary description Fujitsu Traveller III - DVD±RW (+R DL) drive - Hi-Speed USB optical disc drive:
This is an auto-generated long summary of Fujitsu Traveller III - DVD±RW (+R DL) drive - Hi-Speed USB optical disc drive based on the first three specs of the first five spec groups.

Fujitsu Traveller III - DVD±RW (+R DL) drive - Hi-Speed USB. CD write speed: 16x, DVD+R write speed: 2.4x, CD rewrite speed: 8x. CD read speed: 24x. Access time: 130 ms. Weight: 500 g. Media types supported: CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-RAM, DVD-RW, DVD+RW, DVD+R, Dimensions (WxDxH): 144 x 146 x 17 mm

Design
Internal *
No
Writing speed
CD write speed *
16x
CD rewrite speed
8x
DVD+R write speed *
2.4x
DVD-R write speed
4x
DVD+RW write speed
2.4x
DVD-RW write speed
2x
Reading speed
DVD read speed
8x
CD read speed *
24x
Access time
Access time
130 ms
Weight & dimensions
Weight
500 g
Other features
Media types supported
CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-RAM, DVD-RW, DVD+RW, DVD+R
I/O ports
1 x 4 PIN USB Type A
Dimensions (WxDxH)
144 x 146 x 17 mm
Country Distributor
United Kingdom 1 distributor(s)