location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Secure Hard Drive external hard drive 1 TB 3.5" USB 2.0 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Secure
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hard Drive Secure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31975
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom Secure Hard Drive external hard drive 1 TB 3.5" USB 2.0 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 3.5" Serial ATA
  • - USB 2.0
  • - Black, Silver
Warranty: Two years manufacturer’s warranty and unlimited free helpdesk support
Long product name Freecom Secure Hard Drive external hard drive 1 TB 3.5" USB 2.0 Black, Silver :
The long product name of Freecom Secure Hard Drive external hard drive 1 TB 3.5" USB 2.0 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hard Drive Secure 1TB, 3.5" SATA, USB 2.0
More>>>
Freecom Secure Hard Drive external hard drive 1 TB 3.5" USB 2.0 Black, Silver:
The official description of Freecom Secure Hard Drive external hard drive 1 TB 3.5" USB 2.0 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your secret is safe with me!
The Freecom Hard Drive Secure offers the best protection for your files against unwanted access. There is no need to remember a password anymore, because the innovative keycard locks and unlocks your hard drive with a single swipe. No keycard, no access! It’s as simple as that. Your secrets are safe with the Hard Drive Secure.

Design
One of the most striking aspects of the Hard Drive Secure is its minimalistic, state of the art design. Made from cool aluminium with a glossy black front finished with the chrome Freecom logo. This drive stands out from the crowd and looks stunning on your desk.

Ideal for business use
With its unique security options, the Mobile Drive Secure is ideal for people who work with sensitive files. From Government officials, policemen and women to lawyers and financial professionals, they can all protect their confidential files with the Mobile Drive Secure. Just keep your security keycard in your wallet to ensure your files are not read by an unauthorised person.

Short summary description Freecom Secure Hard Drive external hard drive 1 TB 3.5" USB 2.0 Black, Silver:
This short summary of the Freecom Secure Hard Drive external hard drive 1 TB 3.5" USB 2.0 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Secure Hard Drive, 1 TB, 3.5", 2.0, Black, Silver

Long summary description Freecom Secure Hard Drive external hard drive 1 TB 3.5" USB 2.0 Black, Silver:
This is an auto-generated long summary of Freecom Secure Hard Drive external hard drive 1 TB 3.5" USB 2.0 Black, Silver based on the first three specs of the first five spec groups.

Freecom Secure Hard Drive. HDD capacity: 1 TB, HDD size: 3.5". USB version: 2.0. Product colour: Black, Silver

Hard drive
HDD capacity *
1 TB
HDD size *
3.5"
Interface
Serial ATA
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Product colour *
Black, Silver
Windows operating systems supported
Windows Vista Business, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Width
155 mm
Depth
148 mm
Height
43 mm
Weight *
1.4 kg
Packaging data
User guide
Yes
Other features
USB 2.0 ports quantity
1
Data transfer rate
0.48 Gbit/s
Internal
No
Mac compatibility
Yes
Mean time between failures (MTBF)
50000 h
Minimum processor
Intel Pentium-III/AMD Duron 900MHz, PowerPC G3/G4/G5, PowerBook G3/G4
Minimum RAM
256 MB
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:09:52
Uk has collected 4 expert reviews for Freecom Secure Hard Drive external hard drive 1 TB 3.5" USB 2.0 Black, Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
theregister.co.uk
Updated:
2011-09-26 09:09:46
We've seen a fair few hard drives with built-in fingerprint readers, but here's one that uses RFID cards instead of digits. Freecom's Hard Drive Secure: there's a RFID reader behind the drive's glossy front The notion is simple: if you want to access t...
Bottom line Freecom's Secure is a stylish if large external hard drive. While you can ignore the smartcard security system if you wish, that's really why you'd consider buying this drive over any of the many other 3.5in external HDDs out there. The smartc...
75%
techworld.com
Updated:
2011-09-26 09:09:52
Hitherto sold for capacity and sometimes portability, external hard drives are now turning into box fortresses for data. Currently, this means adding some form of ‘transparent' encryption, speeded by a built-in crypto chip to offload some of the heavy...
Bottom line Where the Freecom might work best is in a small office where a drive needs to be shared among a small group of people and high capacity and performance are not compromises that are easy to make. In that setting, the Hard Drive Secure offers decent sec...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)