Nokia logo

Nokia 5630 XpressMusic 5.59 cm (2.2") 860 mAh Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40615
Info modified on:
14 Oct 2022, 17:48:44
Long product name Nokia 5630 XpressMusic 5.59 cm (2.2") 860 mAh Black:

5630 XpressMusic

Short summary description Nokia 5630 XpressMusic 5.59 cm (2.2") 860 mAh Black:

Nokia 5630 XpressMusic, 5.59 cm (2.2"), 320 x 240 pixels, Black

Long summary description Nokia 5630 XpressMusic 5.59 cm (2.2") 860 mAh Black:

Nokia 5630 XpressMusic. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 860 mAh. Product colour: Black. Weight: 83 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.