location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S5050 5.59 cm (2.2") 102 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S5050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S5050HIAFOP
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:49:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S5050 5.59 cm (2.2") 102 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.59 cm (2.2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 3.2 MP Auto focus
  • - Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
More>>>
Short summary description Samsung S5050 5.59 cm (2.2") 102 g:
This short summary of the Samsung S5050 5.59 cm (2.2") 102 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S5050, Slider, 5.59 cm (2.2"), 320 x 240 pixels, 3.2 MP, Bluetooth

Long summary description Samsung S5050 5.59 cm (2.2") 102 g:
This is an auto-generated long summary of Samsung S5050 5.59 cm (2.2") 102 g based on the first three specs of the first five spec groups.

Samsung S5050. Form factor: Slider. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Standby time (2G): 391 h. Weight: 102 g

Display
Display diagonal *
5.59 cm (2.2")
Display resolution *
320 x 240 pixels
Display type
AMOLED
Panel type
AMOLED
Display number of colours
262144 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
500 MB
Internal storage capacity
8 GB
Camera
Rear camera resolution (numeric)
3.2 MP
Rear camera *
Yes
Digital zoom
4x
Auto focus
Yes
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
320 x 240 pixels
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Power
Talk time (2G) *
7.5 h
Standby time (2G) *
391 h
Weight & dimensions
Weight *
102 g
Width
49 mm
Depth
14.6 mm
Height
105 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Stopwatch
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Form factor *
Slider
Other features
Interface
USB 2.0
Networking type
HSDPA / UMTS / EDGE / GPRS
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3 / AMR / AAC / AAC+ / e-AAC+ / WMA
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:03:25
Uk has collected 2 expert reviews for Samsung S5050 5.59 cm (2.2") 102 g and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Brand Image Product code Product Stock Price from
Samsung S5230 7.62 cm (3") 92 g Black Samsung S5230 7.62 cm (3") 92 g Black
(show image)
GT-S5230LKAFOP S5230 0.00
(excl. VAT)
0 (incl. VAT)