location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C6625 6.6 cm (2.6") 107.7 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6625
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-C6625EKAFOP
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung C6625 6.6 cm (2.6") 107.7 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 6.6 cm (2.6") 320 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP Auto focus
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Assisted GPS (A-GPS)
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Samsung C6625 6.6 cm (2.6") 107.7 g Silver:
This short summary of the Samsung C6625 6.6 cm (2.6") 107.7 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C6625, Bar, 6.6 cm (2.6"), 320 x 240 pixels, 2 MP, Bluetooth, Silver

Long summary description Samsung C6625 6.6 cm (2.6") 107.7 g Silver:
This is an auto-generated long summary of Samsung C6625 6.6 cm (2.6") 107.7 g Silver based on the first three specs of the first five spec groups.

Samsung C6625. Form factor: Bar. Display diagonal: 6.6 cm (2.6"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 500 h. Weight: 107.7 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display diagonal *
6.6 cm (2.6")
Display resolution *
320 x 240 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display *
No
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
80 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera *
Yes
Digital zoom
4x
Auto focus
Yes
Network
Data network *
GPRS, wcdma
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Video
Maximum frame rate
25 fps
Audio
Ringer type
Polyphonic
Audio
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Talk time (2G) *
8.7 h
Standby time (2G) *
500 h
Weight & dimensions
Weight *
107.7 g
Width
113.3 mm
Depth
63 mm
Height
11.9 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Speakerphone
Yes
Form factor *
Bar
Conference call
Yes
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
Assisted GPS (A-GPS) *
Yes
Keyboard
Keyboard layout
QWERTY
Other features
Networking type
GSM/WCDMA/HSDPA
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
WMA / MP3 / AAC / AAC+ / eAAC+ / AMR / 3GP / MPEG4 / ASX / ASF / PVX / WMV
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 13:38:05
Uk has collected 19 expert reviews for Samsung C6625 6.6 cm (2.6") 107.7 g Silver and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
theregister.co.uk
Updated:
2011-08-07 13:37:39
Windows Mobile smartphones with miniature Qwerty keyboards are rarely extremely exciting to look at, and the Samsung GT-C6625 is a case in point. Blocky hardware and a somewhat old-fashioned design, makes it look a couple of years out of sync with the...
Bottom line Call quality was fine. Samsung rates the battery life as 8 hours GSM talk, 500 hours GSM standby. We got about three days from it between charges, though if you are heavy on the built-in Bluetooth, GPS or HSDPA you should budget for more frequent char...
70%
trustedreviews.com
Updated:
2011-08-07 13:37:41
Samsung hasn't exactly been shouting from the rooftops about its C6625 Windows-powered smartphone, but that doesn't mean that the handset isn't worthy of consideration. In fact, on the surface at least, it looks like a pretty decent messaging phone, thank...
Bottom line We like the C6625's slim and light design, good battery life and attractive price tag, however the handset is somewhat marred by its poor camera and the lack of Wi-Fi, the latter of which may be a deal breaker for many. The biggest issue, however, is that...
70%
electricpig.co.uk
Updated:
2011-08-07 13:37:43
These days you can barely distinguish between a phone used for workaday drudgery and one that does all the fun stuff too. But the Samsung C6625 is very much a mobile for workaholics, with some little extras tacked on to make days of endless meetings...
Good Media extras...
Bad Average keyboard, chunky looks, Windows Mobile 6.1...
Bottom line While the the Samsung C6625 is fine for a few emails, if you want a work phone with extras, BlackBerry and Nokia is where it's at...
60%
3g.co.uk
Updated:
2011-08-07 13:37:45
The C6625 is a business oriented device that plays as standard as it looks. The addition of a decent camera doesn’t quite make up for the lack of Wi-Fi nor the deficiencies in its Windows Mobile operating system, but as a lower end smartphone it per...
Good Email, syncs with Microsoft Outlook, decent camera.
Bad User interface is somewhat unintuitive, no WiFi, token music player.
60%
alphr.com
Updated:
2011-08-07 13:38:05
Equipping a small business with mobile phones can be expensive, especially if you go around adding single contracts ad hoc. The most efficient choice is to go for a one-network deal - then costs come down as you add more handsets. That's how you can la...
Bottom line Not particularly glamorous, but this is a small, light and usable smartphone which comes with attractive pricing plans for small businesses...
67%
techsmart.co.za
Updated:
2014-03-23 01:45:03
Business phones usually costs a packet, so the price conscious Samsung C6625 should come as a relief to already stretched business folk. With its 2.6" display and full QWERTY keypad underneath it sure looks the part of a top notch business device. But...
0%
mobilechoiceuk.com
Updated:
2011-08-07 13:37:47
A decent business phone with good consumer features, but there are better devices User opinions(0) Add opinion Read all opinions...
Good Email, syncs with Microsoft Outlook, decent camera...
Bad User interface is somewhat unintuitive, no Wi-Fi, token music player. Look and Feel...
Bottom line A decent business phone with good consumer features, but there are better devices...
60%
techworld.com
Updated:
2011-08-07 13:37:49
Forget what the analysts say about markets and growth, there are far too many smartphones chasing far too few committed customers these days. One appears almost every week with some degree of portentous significance. BlackBerrys, Samsungs, Nokias, LGs...
Bottom line Samsung is still wedded to its silly proprietary USB data interface, which doubles as the charging socket, but it does allow the device to charge from the USB when it is attached to a laptop. The C2256 could also do with more security out of the box b...
0%