location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X738dte Laser A4 1200 x 1200 DPI 33 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X738dte
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS00362
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X738dte Laser A4 1200 x 1200 DPI 33 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB 900 MHz
  • - 48.3 kg
More>>>
Short summary description Lexmark X738dte Laser A4 1200 x 1200 DPI 33 ppm:
This short summary of the Lexmark X738dte Laser A4 1200 x 1200 DPI 33 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X738dte, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X738dte Laser A4 1200 x 1200 DPI 33 ppm:
This is an auto-generated long summary of Lexmark X738dte Laser A4 1200 x 1200 DPI 33 ppm based on the first three specs of the first five spec groups.

Lexmark X738dte. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 33 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
1200 x 1200 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
33 ppm
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
10 s
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
33 cpm
Copy speed (colour, normal quality, A4)
33 cpm
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
100000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
1200 sheets
Total output capacity *
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
3200 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Coated paper, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6, TCP, UDP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
512 MB
Processor frequency
900 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (copying)
54 dB
Sound pressure level (scanning)
54 dB
Sound power level (standby)
35 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
17.8 cm (7")
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Certificates
Certification
CAN/CSA-C22.2 60950-1, CSA E60825-1, ICES-003 Class A, BSMI Class A, VCCI Class A, US FDA, FCC Class A, UL 60950-1, EN/IEC 60320-1, CE Class A, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 Class A, EN 55024, EN/IEC 60825-1, GS (TÜV), AR S (TÜV), SMA C-tick mark Class A, CCC Class A, CISPIR 22 Class A, MIC Mark, EK Mark
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
48.3 kg
Packaging data
Package weight
67.6 kg
Other features
Standard input trays
3
Networking features
Fast Ethernet
Maximum internal memory
80 GB
Compatible operating systems
Apple Macintosh, Microsoft Windows, Citrix MetaFrame, Linux Operating, Novell, UNIX
PictBridge
Yes
Finishing option
No
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
670 x 730 x 1233 mm
Brand Image Product code Product Stock Price from
Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm
(show image)
13B0596 X264dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark P6350 Inkjet A4 2400 x 1200 DPI 17 ppm Lexmark P6350 Inkjet A4 2400 x 1200 DPI 17 ppm
(show image)
LX-P6350 P6350 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X738de Laser A4 1200 x 1200 DPI 33 ppm Lexmark X738de Laser A4 1200 x 1200 DPI 33 ppm
(show image)
MS00361 X738de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X736de Laser A4 1200 x 1200 DPI 33 ppm Lexmark X736de Laser A4 1200 x 1200 DPI 33 ppm
(show image)
MS00360 X736de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X734de Laser A4 28 ppm Wi-Fi Lexmark X734de Laser A4 28 ppm Wi-Fi
(show image)
MS00359 X734de 0.00
(excl. VAT)
0 (incl. VAT)