location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X734de Laser A4 28 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X734de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS00359
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X734de Laser A4 28 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - A4 28 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB 600 MHz
  • - 44 kg
More>>>
Short summary description Lexmark X734de Laser A4 28 ppm Wi-Fi:
This short summary of the Lexmark X734de Laser A4 28 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X734de, Laser, Colour printing, Colour copying, Colour scanning, Mono faxing, A4

Long summary description Lexmark X734de Laser A4 28 ppm Wi-Fi:
This is an auto-generated long summary of Lexmark X734de Laser A4 28 ppm Wi-Fi based on the first three specs of the first five spec groups.

Lexmark X734de. Print technology: Laser, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 28 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Print speed (colour, normal quality, A4/US Letter)
28 ppm
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
10 s
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
28 cpm
Copy speed (colour, normal quality, A4)
28 cpm
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
85000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Maximum input capacity
3200 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, TCP/IP IPv6, TCP, UDP
Performance
Internal memory *
512 MB
Processor frequency
600 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (copying)
54 dB
Sound pressure level (scanning)
54 dB
Sound power level (standby)
35 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Certificates
Certification
Energy Star, CAN/CSA-C22.2 60950-1, CSA E60825-1, ICES-003 Class A, BSMI Class A, VCCI Class A, US FDA, FCC Class A, UL 60950-1, EN/IEC 60320-1, CE Class A, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 Class A, EN 55024, EN/IEC 60825-1, GS (TÜV), AR S (TÜV), SMA C-tick mark Class A, CCC Class A, CISPIR 22 Class A, MIC Mark, EK Mark
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
44 kg
Other features
Dimensions (WxDxH)
546 x 622 x 787 mm
Network ready
Yes
Wireless technology
802.11g
Compatible operating systems
Windows Linux Unix Mac OS
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Brand Image Product code Product Stock Price from
Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm
(show image)
13B0596 X264dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X734de Laser A4 2400 x 600 DPI 28 ppm Wi-Fi Lexmark X734de Laser A4 2400 x 600 DPI 28 ppm Wi-Fi
(show image)
MS00383 X734de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark P6350 Inkjet A4 2400 x 1200 DPI 17 ppm Lexmark P6350 Inkjet A4 2400 x 1200 DPI 17 ppm
(show image)
LX-P6350 P6350 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X738dte Laser A4 1200 x 1200 DPI 33 ppm Lexmark X738dte Laser A4 1200 x 1200 DPI 33 ppm
(show image)
MS00362 X738dte 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X738de Laser A4 1200 x 1200 DPI 33 ppm Lexmark X738de Laser A4 1200 x 1200 DPI 33 ppm
(show image)
MS00361 X738de 0.00
(excl. VAT)
0 (incl. VAT)