location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 6960 Inkjet A4 600 x 1200 DPI 18 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6960
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7K33A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 316063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 16:08:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet 6960 Inkjet A4 600 x 1200 DPI 18 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 600 x 1200 DPI
  • - A4 18 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 1024 MB
  • - 8.05 kg
Warranty: Standard one-year HP commercial hardware warranty. Three-year HP commercial hardware warranty after registration within 60 days of purchase (see www.hp.com/eu/3yearwarranty). Warranty and support options vary by product, country and local legal requirements.
Long product name HP OfficeJet 6960 Inkjet A4 600 x 1200 DPI 18 ppm Wi-Fi :
The long product name of HP OfficeJet 6960 Inkjet A4 600 x 1200 DPI 18 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeJet Pro 6960 All-in-One Printer
More>>>
HP OfficeJet 6960 Inkjet A4 600 x 1200 DPI 18 ppm Wi-Fi:
The official description of HP OfficeJet 6960 Inkjet A4 600 x 1200 DPI 18 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for business. Produce fast professional-quality colour for 50% less than lasers, save paper, and handle more tasks without slowing down. Get convenient mobile printing options and mobile setup.

Remarkable value for professional, in-office colour
- Manage your budget with professional-quality colour at up to 50% less cost per page than lasers.
- Print up to 5x as many black text pages with optional Original HP high-yield ink cartridges.
- Produce professional-quality colour and black text that’s perfect for printing reports, charts, and more.
- Rely on Original HP pigment inks for durable prints that resist water and last for decades.

Easy mobile printing, seamless mobile setup
- Easily print from a variety of smartphones and tablets.
- Connect a smartphone or tablet directly to the printer and easily print without a network.
- Print wirelessly, and share this all-in-one with other wireless-enabled devices.
- Easily manage printing tasks and scan on the go, with the HP All-in-One Printer Remote mobile app.

Handle more tasks without slowing down
- Set the pace for success with rapid print, scan, and copy speeds.
- Save paper and conserve resources—consume up to 50% less paper with automatic two-sided printing.
- Quickly copy, scan, and fax multipage documents with the 35-page automatic document feeder.
- Tap and swipe the touchscreen the same way you would in a smartphone and get instant access to essential tasks.

Short summary description HP OfficeJet 6960 Inkjet A4 600 x 1200 DPI 18 ppm Wi-Fi:
This short summary of the HP OfficeJet 6960 Inkjet A4 600 x 1200 DPI 18 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 6960, Inkjet, Colour printing, 600 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 6960 Inkjet A4 600 x 1200 DPI 18 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 6960 Inkjet A4 600 x 1200 DPI 18 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 6960. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (colour, draft quality, A4/US Letter)
26 ppm
Duplex print speed (ISO/IEC 24734) mono
9 ipm
Duplex print speed (ISO/IEC 24734) colour
6 ipm
Time to first page (black, normal)
12 s
Time to first page (colour, normal)
15 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
13 cpm
Copy speed (colour, normal quality, A4)
7 cpm
Copy speed (black, draft, A4)
30 cpm
Copy speed (colour, draft, A4)
24 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
PC
Scan speed (colour)
3.5 ppm
Scan speed (black)
8 ppm
Duplex scan speed (colour)
1.5 ppm
Duplex scan speed (black)
4 ppm
Image formats supported
BMP, JPG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Colour faxing
Fax resolution (black)
200 x 200 DPI
Fax transmission speed
4 sec/page
Fax memory
100 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
200 - 800 pages per month
Maximum duty cycle *
20000 pages per month
Digital sender
No
Number of print cartridges *
4
Page description languages
PCL 3
Input & output capacity
Total input capacity *
225 sheets
Total output capacity *
60 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Ports & interfaces
Standard interfaces
RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
1024 MB
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
6.73 cm (2.65")
Colour display
Yes
Power
Power consumption (max)
27 W
Power consumption (average operating)
5.5 W
Power consumption (sleep)
1.21 W
Power consumption (off)
0.29 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP dynamic security
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
463.7 mm
Depth
390 mm
Height
228.7 mm
Weight
8.05 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:12:50
Uk has collected 6 expert reviews for HP OfficeJet 6960 Inkjet A4 600 x 1200 DPI 18 ppm Wi-Fi and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-05-01 05:12:50
This MFP’s design is typical of the latest generation of HP printers: all swoops and curved surfaces, and a colour touchscreen replacing the clutter of conventional buttons. It’s rather nice, but it’s not perfect: the acres of sombre black plastic won’t b...
Good Touchscreen is easy to use, Good running costs, Great print quality...
Bad Paper tray isn't removable, Scanning is slow...
Bottom line The OfficeJet Pro 6960 has good features and a nice design, and printing quality is high. It's fairly cheap to run, too, which makes a good choice for everyday office work. Its scanner is slow, however, and HP's annoying software doesn't help get the best...
80%
bit.com.au
Updated:
2018-05-28 05:39:01
HP's OfficeJet Pro 6960 is a mid-range colour inkjet all-in-one printer that's designed for home and small offices. It's reasonably well appointed, with automatic double-sided (duplex) printing, scanning, faxing and copying, and both wired and wireless ne...
Bottom line The OfficeJet Pro 6960 isn't perfect and its scanner is slow, but it offers good features, a nice design, high printing quality and reasonable running costs – and it's available for under $150 if you shop around.OverallSpecs$229 AUD(pricing info)• www8.hp...
80%
itpro.co.uk
Updated:
2020-08-24 08:23:00
Sign up for our daily newsletterHP's OfficeJet Pro 6960 is a mid-range colour inkjet all-in-one - or multifunction peripheral (MFP) if you prefer - that's designed for home and small offices. At nearly £100 it's fairly pricey, but the standard specifica...
Good Good range of features, Cheap running costs, Fast print speeds...
Bad Slow scanning performance, Cartridges lack physical keying, Fiddly input tray...
Bottom line The OfficeJet Pro 6960 has good features, a nice design, and printing quality is high. It's fairly cheap to run, too, which makes a good choice for everyday office work. Its scanner is slow, however, and HP's annoying software doesn't help get the best...
80%
topnewreview.com
Updated:
2018-04-06 04:04:42
You'd think printer manufacturers would charge extra for all these features, but as fast as they add them they seem to figure out how to bring their prices back down. This new ADF MFP isn't the cheapest, but it's very reasonably priced for its specificati...
Good Touchscreen is easy to use, Good running costs, Great print quality...
Bad Paper tray isn't removable, Scanning is slow...
80%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)