Canon logo

Canon MVX35I camcorder 2.2 MP CCD

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116637
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon MVX35I camcorder 2.2 MP CCD:

MVX35I Digital Videocamera 10x Optical zoom MiniDV video-on-mem-card MPEG4 USB 2.0 HS

Canon MVX35I camcorder 2.2 MP CCD:

1/3.4" 2.2 Megapixel CCD
DIGIC DV & RGB Primary Colour Filter
10x optical (200x combined) zoom
PictBridge & Print/Share button
Image Stabilizer
Super Night Mode
Ring Light adapter
High-res 16:9 mode
Stills & MPEG4 to SD/MMC Card
USB 2.0 HS & FireWire



Direct great footage. Shoot great photos. Re-live great moments.




Purity of design
From the moment it slips into your palm, the compact MVX35i will slip into your life. This super-stylish extension of your imagination does so much more than simply record. Beneath the lustrous metallic coat lies 2.2 Megapixel power in waiting: both superb quality digital video and a fully featured digital still camera, with an abundant array of advanced features normally reserved for single-purpose devices.

Clear vision
2.2 Megapixel resolution guarantees unsurpassed video clarity and also lays the foundation for photos printable up to 15 x 21cm at superb photo quality.

True & Natural
The MVX35i produces what our engineers call emotional colours - bluer skies, greener grass and attractive, healthy skin tones. As a starting point, an RGB primary colour filter does away with image-degrading signal-conversion for truer, more natural colours. To perform the complex algorithms necessary to then record these, all key processing and memory requirements are combined onto a purpose-built DIGIC DV chip. During simultaneous video/still capture, video and stills processing follow two discrete paths.

Optics
60 years of Canon precision optics heritage are built into the superbly specified 10x optical (200x combined) zoom lens. Remarkable f1.8/2.5 performance means you capture maximum available light, assuring crisp, clear and clean images from one frame corner to the other – even in low light conditions.

Direct print
A Print/Share button delivers what it promises: immediate, PC-free direct printing to any PictBridge compatible or Canon photo printer, or effortless file transfers to your computer.

Light up
A powerful mini-video light let you shoot full colour even in zero light conditions, while the Ring Light adaptor eliminates harsh shadows when shooting close up.

MPEG4
Easily share clips across the internet after shooting MPEG4 files direct to SD or MMC memory cards. Depending on memory card capacity, up to 60 minutes of QVGA or QQVGA formats can be recorded straight to card or copied to card from DV tape.

Get connected
A USB 2.0 HS connector allows transfer of DV footage for real time streaming, fast dubbing, editing and retouching, direct printing and easy high-speed file transfer of still images and video files from the camcorder's memory card.

Short summary description Canon MVX35I camcorder 2.2 MP CCD:

Canon MVX35I, 2.2 MP, CCD, 25.4 / 3.4 mm (1 / 3.4"), 6.35 cm (2.5"), LCD, 470 g

Long summary description Canon MVX35I camcorder 2.2 MP CCD:

Canon MVX35I. Total megapixels: 2.2 MP, Sensor type: CCD, Optical sensor size: 25.4 / 3.4 mm (1 / 3.4"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 4.7 - 470 mm. Camera shutter speed: 1/2 - 1/2000 s. Display diagonal: 6.35 cm (2.5"), Display: LCD. Battery technology: Lithium-Ion (Li-Ion), Battery type: Li-ion

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.