location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE D6000 disk array 210 TB Rack (5U) Black, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D6000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QQ700A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111630554 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:43:32
The date of the most recent change of this product data-sheet in Icecat.
QuickSpecs (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE D6000 disk array 210 TB Rack (5U) Black, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large Enterprise Business
  • - Rack (5U) Black, Metallic
  • - HDD Storage drives installed 210 TB
  • - 940 W
Long product name HPE D6000 disk array 210 TB Rack (5U) Black, Metallic :
The long product name of HPE D6000 disk array 210 TB Rack (5U) Black, Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP D6000 w/70 3TB 6G SAS 7.2K LFF Dual port MDL HDD 210TB Bundle (70 x 3000GB)
More>>>
Short summary description HPE D6000 disk array 210 TB Rack (5U) Black, Metallic:
This short summary of the HPE D6000 disk array 210 TB Rack (5U) Black, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

HPE D6000, 210 TB, HDD, Serial Attached SCSI (SAS), 145 kg, Rack (5U), Black, Metallic

Long summary description HPE D6000 disk array 210 TB Rack (5U) Black, Metallic:
This is an auto-generated long summary of HPE D6000 disk array 210 TB Rack (5U) Black, Metallic based on the first three specs of the first five spec groups.

HPE D6000. Total installed storage capacity: 210 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS). Chassis type: Rack (5U), Device class: Large Enterprise Business. Number of storage drives supported: 70. Width: 447 mm, Depth: 891.2 mm, Height: 221 mm, Weight: 145 kg. Product colour: Black, Metallic

Country Distributor
United Kingdom 1 distributor(s)