location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet 200 Mobile Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet 200 Mobile Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ993A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894401991 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 845253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 09:18:37
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Officejet 200 Mobile Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Front-facing USB printing
  • - Print
  • - Up to 9 ppm (black) and 6 ppm (colour)
  • - Up to 1200 x 1200 rendered dpi (when printing from a computer)
Warranty: One-year commercial hardware warranty; 24-hour, 7 days a week Web support
Long product name HP Officejet 200 Mobile Printer :
The long product name of HP Officejet 200 Mobile Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeJet 200 Mobile Printer
More>>>
HP Officejet 200 Mobile Printer:
The official description of HP Officejet 200 Mobile Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make the world your office with powerful portable printing – no network necessary.[1] This quick, quiet printer delivers more pages per cartridge and has a long-lasting battery life.[2]

Short summary description HP Officejet 200 Mobile Printer:
This short summary of the HP Officejet 200 Mobile Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet 200 Mobile Printer, Colour, 4800 x 1200 DPI, 2, A4, 500 pages per month, 10 ppm

Long summary description HP Officejet 200 Mobile Printer:
This is an auto-generated long summary of HP Officejet 200 Mobile Printer based on the first three specs of the first five spec groups.

HP Officejet 200 Mobile Printer. Colour, Number of print cartridges: 2, Maximum duty cycle: 500 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 10 ppm. Duplex printing. Wi-Fi. Product colour: Black

Easy portable printing wherever you need it

Simply print from your laptop or mobile devices wirelessly, with or without a router.[1,3]
Start printing in minutes. HP Auto Wireless Connect makes setup easy.
This durable, compact printer fits in your car, backpack, and more, for convenient printing anywhere.

Lead the way with fast, easy mobile printing

Reduce charging interruptions with a long-lasting battery.
Get the highest page yields of any other in-class printer, using Original HP cartridges.[2]
Set the pace for success wherever you go. Keep moving through the day with fast print speeds.[4]
Stay productive with a large and easy-to-use control panel.

High-powered quality and reliability

Power through the workday. Charge from home, in your car or office, and more.[5]
Plug in your AC power source to charge within 90 minutes while the printer is off, with HP Fast Charge.[6]
Minimise disruptions with premium design and quiet performance. Impress clients, without noisy interruptions.
Get high-quality prints time after time with a printer designed and built to be reliable.

Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password. [8]

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint. [7]

Features
Recommended duty cycle
100 - 300 pages per month
Duplex printing *
Yes
Duplex printing mode
Manual
Page description languages *
PCL 3 GUI
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
500 pages per month
Number of print cartridges *
2
HP segment
Small medium business
Printing
Print resolution black
1200 x 1200 DPI
Print resolution colour
4800 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
19 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (colour, normal quality, A4/US Letter)
7 ppm
Time to first page (black, normal)
12 s
Time to first page (colour, normal)
14 s
Borderless printing
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
50 sheets
Total output capacity *
50 sheets
Maximum number of input trays *
1
Maximum input capacity
50 sheets
Paper handling
Maximum print size
209.9 x 349.6 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
L, 2L
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Borderless printing media sizes
13x18
Custom media width
76.2 - 101 mm
Custom media length
216 - 355.6 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
PictBridge
No
Standard interfaces
USB 2.0, Wireless LAN
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Mobile printing technologies
HP ePrint
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Memory type
DDR3
Card reader integrated
No
Built-in processor
Yes
Processor frequency
525 MHz
Sound power level (printing)
5.4 dB
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
Yes
Design
Colour display
No
Display diagonal
5.08 cm (2")
Control type
Buttons
Country of origin
Thailand
Power
Power consumption (printing) *
15 W
Power consumption (off)
0.17 W
Power consumption (standby)
3.9 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP GTIN (EAN/UPC)
889894402004
HP Auto-On/Auto-Off
Yes
System requirements
Recommended system requirements
Windows 10, 8.1, 8, 7, Windows Vista: (32-bit only), Windows XP SP3. AppleOS X Yosemite (v10.10) OS X Mavericks (v10.9), OS X Mountain Lion (v10.8), Linux
Windows operating systems supported
Windows 10, Windows 11, Windows 8.1, Windows 7, Windows Vista, Windows 8, Windows XP
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Other operating systems supported
Linux, ChromeOS
Operational conditions
Recommended humidity operating range
15 - 90%
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
15 - 95%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Carbon footprint
Total carbon footprint (kg of CO2e)
70
Carbon emissions, manufacturing (kg of CO2e)
40
Carbon emissions, logistics (kg of CO2e)
1
Total carbon emissions, w/o use phase (kg of CO2e)
32
Weight & dimensions
Pallet dimensions (W x D x H)
1219 x 1016 x 2430 mm
Width
364 mm
Depth
186 mm
Height
69 mm
Weight
2.1 kg
Packaging data
Cartridge(s) included
Yes
Included cartridge capacity (black)
200 pages
Included cartridge capacity (CMY)
120 pages
Cables included
AC
Bundled software
HP Dropbox, HP Google Drive, Microsoft DotNet
Package width
495 mm
Package depth
119 mm
Package height
243 mm
Package weight
3.6 kg
Technical details
Master (outer) cases per pallet layer
20 pc(s)
Logistics data
Harmonized System (HS) code
8443321040
Pallet gross weight
741 g
Layers per pallet
10 pc(s)
Products per pallet
200 pc(s)
Other features
Print technology
Thermal inkjet
Number of print heads
2
Number of users
3 user(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:09:15
Uk has collected 7 expert reviews for HP Officejet 200 Mobile Printer and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pcmag.com
Updated:
2017-03-01 08:09:15
In the world of mobile printers, only an inkjet can provide high-quality color output and print on standard, letter-size paper. If those are abilities you need, then the HP OfficeJet 200 Mobile Printer ($279.99) is an excellent option. The company's lates...
Good Portable, Wi-Fi, Wi-Fi Direct, and USB connectivity, Rechargeable battery, 50-sheet input tray, Output quality better than many desktop inkjets, High claimed page yields for print cartridges, Prints from USB thumb drives, Lighter than its predecessor, Fas...
Bad Lacks a USB cable, Heavier than some other mobile inkjets...
Bottom line The HP OfficeJet 200 Mobile Printer is a speedy portable inkjet that offers high-quality output and a wide range of connection choices to businesspeople who need to print while on the road...
80%
geardiary.com
Updated:
2017-03-01 08:09:15
Your computer is now thin, powerful, and gets great battery life. Your tablet is even thinner, often just as powerful, and gets even better battery life. Your workflow is truly mobile. And yet, if you want to print a document, you need to go into the offi...
Good Small in size, big in power, Works on AC and battery, Good battery life, Fast, Flexible printing on a variety of paper and envelopes, Requires only two ink sources, Prints in Black and White and Color...
Bad From my experience thus far… not a thing...
0%
computershopper.com
Updated:
2017-03-01 08:09:15
It's been quite some time since HP has upgraded its long-standing Officejet Mobile printer. Let's just say, the previous model was new when the Apple iPhone 4 and 4S were new.We looked at the Officejet 100 Mobile Printer back in 2011, and the Officejet 15...
Good Good print quality, considering its size, Easy to set up and use, Strong mobile features, Rechargeable, swappable battery, Fast charging when powered down, Charges via AC outlet or USB...
Bad So-so print speeds, High cost per page, Two-tank ink delivery...
Bottom line HP's long-overdue upgrade to the Officejet Mobile churns sharp documents and photos at respectable speeds. The ink is pricey, but this is still today's overall best mobile inkjet. Read More…...
80%
consumersearch.com
Updated:
2017-07-28 01:48:59
Expert reviews...
Good High-quality text, graphics and photos, Lightweight and portable, Includes a swappable, rechargeable battery, Lots of convenient ways to connect...
Bad Pricey ink, like all mobile printers, Slower than a desktop printer...
Bottom line If you need to print on the go, experts recommend the HP OfficeJet 200 Mobile. It's small (shirt-box-sized, when closed), lightweight (under 5 pounds) and prints text and photos up to 8.5 by 11 inches better than most full-size inkjet printers...
0%
techaeris.com
Updated:
2017-09-24 03:32:47
While some of us sit in an office all day and have access to a wired (or wireless) printer, there are others whose office is pretty mobile. Our HP OfficeJet 200 Mobile Printer review takes a look at an upcoming mobile printer that lets users print virtual...
Good Print quality, wireless printing, battery powered...
Bad It's definitely heavy, price may turn some off. Inkjet cartridge replacements can be expensive...
Bottom line If you're someone who finds themselves frequently needing to print while out on remote business meetings, conventions, trade shows, or in other situations, the HP OfficeJet 200 Mobile Printer is definitely something you should check out.HP OfficeJet 200 M...
46%
gadgetreview.com
Updated:
2020-06-23 23:39:30
As we printed, we eliminated the ones that weren't up to snuff and settled on the top 10 printers for Chromebooks in 2019, with the winner being the HP OfficeJet 200 Mobile. This printer made our #1 spot, not only for its performance, but also its extreme...
0%
Country Distributor
Nederland 6 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
United States 3 distributor(s)
Suomi 2 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
México 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 3 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP Officejet 200 Mobile Printer:
Disclaimer

[1] Mobile device needs to be connected directly to the Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see http://www.hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[2] Best-in-class performance claim compares all inkjet colour mobile printers as of October 2015 based on market share as reported by Q2 2015 IDC and manufacturer’s published specifications.
[3] Local printing requires that mobile device and printer be on the same network or have a direct wireless connection. Remote printing requires an Internet connection to an HP web-connected printer. For details on how to print, including whether an app is required, see http://www.hp.com/go/mobileprinting.
[4] Printing speeds may vary depending on the power source. Excludes first set of ISO test pages. For details, see http://www.hp.com/go/printerclaims.
[5] Supports USB charging in OFF mode when connected to a 1A-minimum-charge-capable USB charging port.
[6] HP Fast Charge Technology recharges your standard battery up to 90% within 90 minutes when charging from an AC power source and with the system off. When the printer is powered on, charge time may increase and will vary based on usage.
[7] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at http://www.hp.com/go/mobileprinting.
[8] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.
Technical specification disclaimers
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement.
Wireless operations are compatible with 2.4 GHz operations only. App or software and HP Smart app account registration may also be required. Some features require purchase of an optional accessory. Learn more at http://www.hp.com/go/mobileprinting.
Dimensions vary as per configuration.
Weight varies as per configuration.
Power consumption varies with print job, the use of wireless connectivity and the charging of battery. Values given are nominal.