location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zoomer Zuppies Love Cupcake

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zoomer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zuppies
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zuppies Love Cupcake
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026988 show
Show alternative article codes used in the online market place
Category:
Robots used for entertainment e.g. toy robots.
Entertainment Robots Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zoomer Zuppies Love Cupcake :
The long product name of Zoomer Zuppies Love Cupcake. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Zuppy Love Cupcake, 3xAAA, 5+
More>>>
Zoomer Zuppies Love Cupcake:
The official description of Zoomer Zuppies Love Cupcake as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Zuppy Love Cupcake, Jou's own french bulldog puppy zoomer Zuppy Love! This small version of the interactive Zoomer Dogs are dogs that respond to you by sensors in its head and on her chest. Her eyes express emotions and different games you can play with her. They make music and you can press her nose and back to verschilldende tricks and sounds. Moreover, they also behave as you pat her on the head. The more you play with it the happier they will be and discover her secret trick. Zuppy Love come in four different themes, with a unique accessory, see how they react to this accessory, and what tricks you can

Short summary description Zoomer Zuppies Love Cupcake:
This short summary of the Zoomer Zuppies Love Cupcake data-sheet is auto-generated and uses the product title and the first six key specs.

Zoomer Zuppies Love Cupcake, Robotic dog, 5 yr(s), Sound effects

Long summary description Zoomer Zuppies Love Cupcake:
This is an auto-generated long summary of Zoomer Zuppies Love Cupcake based on the first three specs of the first five spec groups.

Zoomer Zuppies Love Cupcake. Product type: Robotic dog, Recommended age (min): 5 yr(s), Recommended age (max): 10 yr(s), Sound effects, Motion sensor. Batteries required

Features
Product type *
Robotic dog
Product colour
Pink, Violet
Material
Plastic
Suggested gender
Girl
Recommended age (min) *
5 yr(s)
Recommended age (max)
10 yr(s)
On/off switch
Yes
Sound effects
Yes
Washable
No
Motion sensor
Yes
LED indicators
Yes
Power
Batteries required
Yes
Battery type
AAA
Power
Number of batteries supported
3
Battery voltage
1.5 V
Safety warning
Not for children 0-3 years
Yes
Weight & dimensions
Weight
420 g
Package width
141.3 mm
Package height
177.8 mm
Package weight
520 g
Packaging content
Number of products included
1 pc(s)
Batteries included
No
Cables included
USB
Manual
Yes
Package type
Window box