location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO ColorEdge CG2420 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ColorEdge
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG2420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG2420 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4995047048084 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 275919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:30:51
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points EIZO ColorEdge CG2420 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Graphics design 61.2 cm (24.1") IPS
  • - WUXGA 1920 x 1200 pixels 16:10
  • - 60 Hz 10 ms 400 cd/m² 1500:1
  • - F 21 kWh 21.2 W
Warranty: 5 Years
Long product name EIZO ColorEdge CG2420 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black :
The long product name of EIZO ColorEdge CG2420 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24.1" IPS, 1920 x 1200, 16:10, 400 cd/m2, CR 1500:1, 10ms, DVI-D 24 pin (w / HDCP), DisplayPort (w / HDCP), HDMI, 3-Port USB 3.0 Hub
More>>>
EIZO ColorEdge CG2420 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black:
The official description of EIZO ColorEdge CG2420 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hassle-free maintenance and optimal color reproduction for professionals to express their vision

Let your imagination soar with this professional-level model for use in photography, design, print, and post production. It features a built-in self calibration sensor for hassle-free monitor maintenance, vivid colors reproduced to industry standards, and exceptionally high contrast for producing true blacks.

Short summary description EIZO ColorEdge CG2420 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black:
This short summary of the EIZO ColorEdge CG2420 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO ColorEdge CG2420, 61.2 cm (24.1"), 1920 x 1200 pixels, WUXGA, LED, 10 ms, Black

Long summary description EIZO ColorEdge CG2420 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black:
This is an auto-generated long summary of EIZO ColorEdge CG2420 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black based on the first three specs of the first five spec groups.

EIZO ColorEdge CG2420. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA. Display: LED. Response time: 10 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
61.2 cm (24.1")
Display resolution *
1920 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
16:10
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
10 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1200 (WUXGA)
Contrast ratio (typical) *
1500:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Pixel pitch
0.27 x 0.27 mm
Pixel density
94 ppi
Horizontal scan range
15 - 78 kHz
Vertical scan range
24 - 61 Hz
Viewable size, horizontal
51.8 cm
Viewable size, vertical
32.4 cm
Digital horizontal frequency
15 - 78 kHz
Digital vertical frequency
24 - 61 Hz
Colour gamut standard
Adobe RGB
sRGB coverage (typical)
100%
Adobe RGB coverage
99%
Hardware calibration
Yes
Built-in calibration sensor
Yes
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Graphics design
Product colour *
Black
Certification
CB, CE, TUV/GS, cTUVus, FCC-B, Canadian ICES-003-B, VCCI-B, TUV/Ergonomics, TUV/Color Accuracy (Quick Stability), RCM, WEEE, EAC
Compliance industry standards
RoHS
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
3
DVI port
No
DVI-D ports quantity
1
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Card reader integrated
No
Network
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
15.5 cm
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-172 - 172°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
Number of OSD languages
9
LED indicators
Yes
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
21 kWh
Power consumption (typical) *
21.2 W
Power consumption (standby) *
0.5 W
Power consumption (max)
79 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, DVI, Mini DisplayPort, USB
Weight & dimensions
Width (with stand)
554.4 mm
Depth (with stand)
245 mm
Height (with stand)
551 mm
Weight (with stand)
7.8 kg
Width (without stand)
554.4 mm
Depth (without stand)
64 mm
Height (without stand)
362 mm
Weight (without stand)
5 kg
Sustainability
European Product Registry for Energy Labelling (EPREL) code
356600
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
DCI-P3 coverage
98%
TV tuner integrated
No
Power management
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:52:15
Uk has collected 4 expert reviews for EIZO ColorEdge CG2420 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Brand Image Product code Product Stock Price from
EIZO FlexScan EV2785-WT LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD White EIZO FlexScan EV2785-WT LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD White
(show image)
EV2785-WT EV2785-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2785-BK LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black EIZO FlexScan EV2785-BK LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
EV2785-BK EV2785-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2451-WT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White EIZO FlexScan EV2451-WT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White
(show image)
EV2451-WT EV2451-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2456-WT LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA White EIZO FlexScan EV2456-WT LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA White
(show image)
EV2456-WT EV2456-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2456-BK LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black EIZO FlexScan EV2456-BK LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black
(show image)
EV2456-BK EV2456-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2451-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black EIZO FlexScan EV2451-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black
(show image)
EV2451-BK EV2451-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2780-BK LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black EIZO FlexScan EV2780-BK LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black
(show image)
EV2780-BK EV2780-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2780-WT LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White EIZO FlexScan EV2780-WT LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White
(show image)
EV2780-WT EV2780-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan S1934H-BK LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black EIZO FlexScan S1934H-BK LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black
(show image)
S1934H-BK S1934H-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan S1934H-GY LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Grey EIZO FlexScan S1934H-GY LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Grey
(show image)
S1934H-GY S1934H-GY 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 1 distributor(s)
Sverige 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)