5.5" 1080p Full HD (1920 x 1080) 401 ppi, 1.5 GHz Qualcomm Snapdragon 617 octa-core, microSD, LTE, 16 MP, Android 6.0.1 Marshmallow
Brilliant photos in any light
Moto G Plus gives you the most advanced 16 MP camera in its class. Say goodbye to blurry photos thanks to two additional auto-focus technologies. Laser focus and phase detect auto-focus work quickly so you never miss the shot. Plus, a wide-angle 5 MP front camera helps fit everyone into group shots.
A passcode as unique as you
Forget about typing your passcode. Simply touch the fingerprint reader to wake up your phone and unlock it. Unlike some phones, Moto G Plus recognizes your fingerprint no matter which way you hold it.
Life moves fast. Move faster.
Moto G Plus is built for your fast-paced, media-enhanced life.
- Octa-core processor: runs multiple apps at the same time without slowing down. Plus, powerful graphics capabilities support rich 3D images.
- 5.5" Full HD display: Photos look sharp and lifelike, while videos and games jump off the screen.
- Expandable memory: You can easily add up to 128 GB more through an optional microSD card.
A faster phone. A pure experience.
Boost performance by running a pure, clutter-free version of Android.™ With no unnecessary software to slow you down, Moto G Plus runs faster.
Enhancements that interact with you
Moto Display gives you a simple preview of notifications and updates, so you don’t have to unlock your phone. Moto Actions responds to your motions and gestures: two chops downward turns on a flashlight.
Charge at the speed of life
Give your battery a quick energy boost so you can power up and get going. The included TurboPower™ charger gives Moto G Plus up to 6 hours of power in just 15 minutes of charging.¹
Lenovo Moto G Moto G4 Plus, 14 cm (5.5"), 1920 x 1080 pixels, 16 GB, 16 MP, Android 6.0.1, White
Lenovo Moto G Moto G4 Plus. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: 617. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. Operating system installed: Android 6.0.1. Battery capacity: 3000 mAh. Product colour: White. Weight: 155 g