ProDVX logo

ProDVX APPC-22 22" Android Tablet PC 21.5" Quad Core 1920 x 1080

Data-sheet quality:
created/standardized by Icecat
Product views:
101202
Info modified on:
14 Mar 2024, 19:27:20
End of life date:
01 Aug 2021
Long product name ProDVX APPC-22 22" Android Tablet PC 21.5" Quad Core 1920 x 1080:

21.5" IPS, 1920 x 1080, 250 cd/m2, 1000:1, Cortex A9, 1.6 GHz, 1 GB DDR3, 8 GB NAND Flash, LAN, Micro USB, VESA 100, Android 4.4

ProDVX APPC-22 22" Android Tablet PC 21.5" Quad Core 1920 x 1080:

This smart Professional Android based Panel PC delivers the right message to your potential customer, at the right moment, using the best possible medium. The interactivity is maximized through its Capacitive Multi Touch Screen that enables you to get the most from your applications.

Short summary description ProDVX APPC-22 22" Android Tablet PC 21.5" Quad Core 1920 x 1080:

ProDVX APPC-22 22" Android Tablet PC 21.5" Quad Core 1920 x 1080, 54.6 cm (21.5"), Full HD, Rockchip, 1 GB, 8 GB, Android 4.4

Long summary description ProDVX APPC-22 22" Android Tablet PC 21.5" Quad Core 1920 x 1080:

ProDVX APPC-22 22" Android Tablet PC 21.5" Quad Core 1920 x 1080. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Rockchip, Processor frequency: 1.6 GHz. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 8 GB, Storage media: Flash. Built-in camera. Operating system installed: Android 4.4. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.