ProDVX logo

ProDVX APPC-10DSQP 10" Android Tablet PC PoE 10.1" Quad Core 1280 x 800 IPS

Data-sheet quality:
created/standardized by Icecat
Product views:
131949
Info modified on:
14 Mar 2024, 19:43:15
End of life date:
01 Aug 2021
Long product name ProDVX APPC-10DSQP 10" Android Tablet PC PoE 10.1" Quad Core 1280 x 800 IPS:

10.1" IPS, 1280 x 800, 500 cd/m2, 600:1, Cortex A9, 1.6 GHz, 2 GB DDR3, 8 GB eMMC, Flash, LAN, USB, Micro USB, VESA 75, Android 4.4

ProDVX APPC-10DSQP 10" Android Tablet PC PoE 10.1" Quad Core 1280 x 800 IPS:

Commercial Grade 10" Android Panel PC (Tablet) with Unique features. The ultimate solution for your Interactive Digital Signage, Home Automation, Room Booking and many more applications. In Metal, Plastic and Open Frame enclosure, various options including Power over Ethernet.

Short summary description ProDVX APPC-10DSQP 10" Android Tablet PC PoE 10.1" Quad Core 1280 x 800 IPS:

ProDVX APPC-10DSQP 10" Android Tablet PC PoE 10.1" Quad Core 1280 x 800 IPS, 25.6 cm (10.1"), HD, Rockchip, 2 GB, 8 GB, Android 4.4

Long summary description ProDVX APPC-10DSQP 10" Android Tablet PC PoE 10.1" Quad Core 1280 x 800 IPS:

ProDVX APPC-10DSQP 10" Android Tablet PC PoE 10.1" Quad Core 1280 x 800 IPS. Product type: All-in-One PC. Display diagonal: 25.6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen, Screen shape: Flat, Panel type: IPS. Processor family: Rockchip, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 8 GB, Storage media: Flash. Operating system installed: Android 4.4. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.