location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX IPPC-15 15" Panel PC ProCap 15.6" Quad Core 1920 x 1080

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IPPC-15 15" Panel PC ProCap 15.6" Quad Core 1920 x 1080
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50070015.151
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ProDVX’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2022 09:27:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX IPPC-15 15" Panel PC ProCap 15.6" Quad Core 1920 x 1080
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black
  • - Intel® Celeron® N3160 1.6 GHz
  • - Touchscreen 39.6 cm (15.6") Full HD 1920 x 1080 IPS
  • - 4 GB DDR3L 1600 MHz 1 x 4 GB
  • - 64 GB SSD
  • - Intel® HD Graphics
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8
Long product name ProDVX IPPC-15 15" Panel PC ProCap 15.6" Quad Core 1920 x 1080 :
The long product name of ProDVX IPPC-15 15" Panel PC ProCap 15.6" Quad Core 1920 x 1080. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" IPS, 1920 x 1080, 300 cd/m2, 800:1, Intel N3160, 4 GB DDR3L, LAN, Wi-Fi, Micro USB 2.0, USB 3.0, USB 2.0, HDMI, SPDIF,RJ45
More>>>
ProDVX IPPC-15 15" Panel PC ProCap 15.6" Quad Core 1920 x 1080:
The official description of ProDVX IPPC-15 15" Panel PC ProCap 15.6" Quad Core 1920 x 1080 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Commercial & Industrial Grade (X86) Panel PC. Sizes from 10 inch up to 32 inch. Open Frame, Plastic and Metal Housing. Various options including Power over Ethernet.

Short summary description ProDVX IPPC-15 15" Panel PC ProCap 15.6" Quad Core 1920 x 1080:
This short summary of the ProDVX IPPC-15 15" Panel PC ProCap 15.6" Quad Core 1920 x 1080 data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX IPPC-15 15" Panel PC ProCap 15.6" Quad Core 1920 x 1080, 39.6 cm (15.6"), Full HD, Intel® Celeron®, 4 GB, 64 GB, Windows 8

Long summary description ProDVX IPPC-15 15" Panel PC ProCap 15.6" Quad Core 1920 x 1080:
This is an auto-generated long summary of ProDVX IPPC-15 15" Panel PC ProCap 15.6" Quad Core 1920 x 1080 based on the first three specs of the first five spec groups.

ProDVX IPPC-15 15" Panel PC ProCap 15.6" Quad Core 1920 x 1080. Product type: All-in-One PC. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L. Total storage capacity: 64 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Black

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Touch technology
Multi-touch
Native aspect ratio
16:9
Display brightness
300 cd/m²
Panel type
IPS
Contrast ratio (typical)
800:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3160
Processor cores
4
Processor threads
4
Processor boost frequency
2.24 GHz
Processor frequency *
1.6 GHz
Processor cache
2 MB
Processor cache type
L2
Thermal Design Power (TDP)
6 W
PCI Express slots version
2.0
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
D1
Processor codename
Braswell
Processor series
Intel Celeron N3000 series
Maximum number of PCI Express lanes
4
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Processor code
SR2KP
Tjunction
90 °C
Scenario Design Power (SDP)
4 W
Integrated 4G WiMAX
No
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1600 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L
Maximum internal memory *
8 GB
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
64 GB
Storage media *
SSD
Number of storage drives installed
1
Optical drive type *
No
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
640 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
Number of execution units
12
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Camera
Built-in camera *
No
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
DC-in jack
Yes
Ports & interfaces
Micro-USB ports quantity
1
Total number of SATA connectors
2
Number of SATA III connectors
2
Design
Product colour *
Black
Wall mountable
Yes
Housing material
Plastic
VESA mounting
Yes
Panel mounting interface
100 x 100 mm
Performance
Product type *
All-in-One PC
Software
Operating system installed *
Windows 8
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel Smart Connect Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Rapid Storage Technology
No
Processor ARK ID
91831
Weight & dimensions
Width (without stand)
388 mm
Depth (without stand)
28 mm
Height (without stand)
242 mm
Weight (without stand)
1.4 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Packaging content
Mouse included
No
Keyboard included
No
Other features
Compatible operating systems
Windows 8/10, Linux
Country Distributor
Nederland 2 distributor(s)