Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 19927836 data-sheets &
36142 brands
– register (free)
Food Thermometers
Fluke 80PK-25 food thermometer -40 - 260 °C
Fluke 80PK-25 food thermometer -40 - 260 °C
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Fluke
Product name:
80PK-25
Product code:
2098706
Category:
Food Thermometers
Icecat Product ID:
31693024
Data-sheet quality:
created/standardized by Icecat
Product views:
9052
Info modified on:
22 Nov 2022, 18:04:27
Fluke 2098706 user manual (124 KB)
Warranty:
1 year
Long product name Fluke 80PK-25 food thermometer -40 - 260 °C:
80PK-25, -40 - 260C
Short summary description Fluke 80PK-25 food thermometer -40 - 260 °C:
Fluke 80PK-25, 24 V, -40 - 350 °C
Long summary description Fluke 80PK-25 food thermometer -40 - 260 °C:
Fluke 80PK-25. Battery voltage: 24 V
More>>>
Report mistake
Specs
Recommended products
Distributors
No information available on Specs
Login or signup for Full Icecat
to access all product specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE