location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 700mm Cable Kit for CFD on RP9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
700mm Cable Kit for CFD on RP9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7S63AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899081082 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 308711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2024 08:08:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 700mm Cable Kit for CFD on RP9
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.7 m
  • - DisplayPort Male
  • - DisplayPort Male
  • - Black
Warranty: One-year limited warranty.
Long product name HP 700mm Cable Kit for CFD on RP9 :
The long product name of HP 700mm Cable Kit for CFD on RP9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

700mm Cable Kit for CFD on RP9
More>>>
HP 700mm Cable Kit for CFD on RP9:
The official description of HP 700mm Cable Kit for CFD on RP9 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use the kit to attach your HP L7010t, L7014, L7014t, or L7016t Display to an HP RP9 Retail System as a customer-facing display.

Short summary description HP 700mm Cable Kit for CFD on RP9:
This short summary of the HP 700mm Cable Kit for CFD on RP9 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 700mm Cable Kit for CFD on RP9, 0.7 m, DisplayPort, DisplayPort, Male, Male, Black

Long summary description HP 700mm Cable Kit for CFD on RP9:
This is an auto-generated long summary of HP 700mm Cable Kit for CFD on RP9 based on the first three specs of the first five spec groups.

HP 700mm Cable Kit for CFD on RP9. Cable length: 0.7 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Weight: 61.35 g

Features
Cable length *
0.7 m
Connector 1 *
DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
Features
Product colour *
Black
Packaging data
Weight
61.35 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)