location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet D2660 Printer inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet D2660 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH366B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420493341 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:02:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 27 Mar 2012
Product end of life date
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Deskjet D2660 Printer inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Deskjet D2660 Printer inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet D2660 Printer, Inkjet, 9ppm, A4
More>>>
HP Deskjet D2660 Printer inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Deskjet D2660 Printer inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4-ink colour, optional XL cartridges, borderless photos, 80-sheet fold-up paper tray, on-printer print-cancel button, low-ink indicator, HP Smart Web Printing, HP Photo Print Gadget, easy set-up wizard, ENERGY STAR® qualified, created from 50% recycled plastic.
Enjoy easy set-up and printing with this brilliantly simple colour printer. Original HP inks ensure reliable printing and impressive results whatever you print, from school work to web pages and photos. The perfect choice for no-fuss printing.

Short summary description HP Deskjet D2660 Printer inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Deskjet D2660 Printer inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet D2660 Printer, Colour, 4800 x 1200 DPI, 2, A4, 1000 pages per month, 9 ppm

Long summary description HP Deskjet D2660 Printer inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet D2660 Printer inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet D2660 Printer. Colour, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 9 ppm. Product colour: Black

Enjoy worry-free everyday printing with HP reliability and value.

Enjoy worry-free everyday printing with HP reliability - get get crisp, sharp black text and bright colours with Original HP inks. Print up to 3x more black pages and 2.5x more colour pages with optional XL ink cartridges[2]. ENERGY STAR® qualified.

Get set up and printing in no time with simple installation and one-touch buttons.

Get set up in just a few simple steps. Managing your printer is easy too, with just three one-touch buttons: power, resume and a quick cancel button to save ink, paper and money. Easy access to ink cartridges means easy replacement.

Print more from the web – more easily – with HP Smart Web Printing[1].

Make better use of whatever you print from the web – research, recipes, maps, photos and more – with HP Smart Web Printing[1]. Combine content from multiple sites onto a single page to save ink and paper. No more clipped pages or wasted print-outs.

Features
Duplex printing *
No
Print head nozzles
336 for Black, 1248 for Tri-color
Colour *
Yes
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Electromagnetic compatibility
CISPR 22: 2005/EN55022: 2006 Class B; CISPR 24: 1997+A1: 2001+A2: 2002/EN 55024: 1998+A1:2001+A2:2003 Class B; IEC 61000-3-2: 2000+A1: 2001+A2: 2004/EN 61000-3-2: 2000+A2: 2005; IEC 61000-3-3: 1994+A1: 2001/EN 61000-3-3: 1995+A1: 2001; FCC CFR 47, Part 15 Class B/ICES-003, Issue 4 Class B
Safety
IEC 60950-1: 2001/EN60950-1: 2001+A11: 2004; EN 60825-1 1994+A1: 2002+A2: 2001
Printing
Print speed (colour, draft quality, A4/US Letter)
21 ppm
Print speed (colour, best quality, A4)
3 ppm
Print speed (black, draft quality, A4/US Letter)
28 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9 ppm
Print speed (colour, normal quality, A4/US Letter)
6.5 ppm
Input & output capacity
Envelope feeder
No
Standard input capacity for cards
Up to 20 cards
Input capacity for envelopes (primary tray)
10 sheets
Standard input capacity for transparencies
Up to 15 cards
Standard output capacity for envelopes
10 sheets
Standard output capacity for cards
Up to 20 cards
Maximum output capacity for transparencies
10 sheets
Maximum input capacity for transparencies
15 sheets
Maximum input capacity for labels
Up to 10
Maximum input capacity for envelopes
10
Maximum input capacity for cards
20
Total input capacity *
80 sheets
Total output capacity *
20 sheets
Maximum paper trays
1
Paper handling standard/input
80-sheet input tray
Paper handling standard/output
20-sheet output tray
Maximum output capacity
20 sheets
Paper handling
Media weights by paper path
A4: 75 to 90 g/m²; legal: 75 to 90 g/m²; envelopes: 75 to 90 g/m²; cards: up to 200 g/m²; 10 x 15 cm photo: up to 280 g/m²
Paper handling
80-sheet input tray, 20-sheet output tray
Recommended media weight
A4: 75 - 90; HP envelopes: 75 - 90; HP cards: up - 200; HP 10 x 15 cm pho- paper: up - 280
Standard media sizes
A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), A6 (105 x 148 mm), 300 x 100 mm, 130 x 180 mm, 100 x 150 mm
Custom media sizes
76 x 127 to 216 x 279 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Executive, Legal
Recommended media
Paper (plain, inkjet, photo), envelopes, transparencies, labels, cards, HP Advanced Photo paper, iron-on transfers, borderless media, panorama
Media size (tray 1)
A4 (210 x 297 mm); A5 (148 x 210 mm); B5 (176 x 250 mm); DL (110 x 220 mm); C6 (114 x 162 mm); A6 (105 x 148 mm); 300 x 100 mm; 130 x 180 mm; 100 x 150 mm
Media handling
Sheetfeed
Ports & interfaces
I/O ports
1 Hi-Speed USB 2.0
USB 2.0 ports quantity
1
PictBridge
No
Direct printing
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Acoustic power emissions
6.5 B(A)
Maximum internal memory
Integrated
Acoustic pressure emissions
59 dB
Card reader integrated
No
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
No
Power
Power consumption (standby)
1.5 W
System requirements
JetDirect Compatible Products
No
Compatible operating systems
Windows Vista (32-bit & 64-bit), Windows XP (SP1 or higher, 32-bit); Mac OS X v 10.4, Mac OS X v 10.5, Mac OS X v 10.6; Linux (see http://). Windows 7 ready. For more information go to http:///go/windows7. Some features may not be available
System requirements
Minimum system requirements
Microsoft Windows XP (SP1) or higher or Windows 2000 (SP4) or higher: any Intel Pentium II, Celeron or compatible processor; 233 MHz or higher; 128 MB RAM (256 MB or higher recommended), 600 MB hard disk space; Internet Explorer 6 or higher; CD-ROM, USB port; Windows Vista(R): 800 MHz 32-bit (x86) or 64-bit (64) processor; 512 MB RAM, 850 MB hard disk space; Internet Explorer; CD-ROM; USB port. For Windows 2000 and Windows XP Professional x64 Edition (SP1 or higher) only the printer driver and the Toolbox are available. Windows 7 ready. For more information go to http:///go/windows7. Some features may not be available Microsoft Windows XP (SP1) or higher or Windows 2000 (SP4) or higher: any Intel Pentium II, Celeron or compatible processor; 233 MHz or higher; 128 MB RAM (256 MB or higher recommended), 600 MB hard disk space; Internet Explorer 6 or higher; CD-ROM, USB port; Windows Vista(R): 800 MHz 32-bit (x86) or 64-bit (64) processor; 512 MB RAM, 850 MB hard disk space; Internet Explorer; CD-ROM; USB port. For Windows 2000 and Windows XP Professional x64 Edition (SP1 or higher) only the printer driver and the Toolbox are available. Windows 7 ready. For more information go to http:///go/windows7. Some features may not be available
Minimum system requirements for Macintosh
Mac OS X v 10.4, 10.5, 10.6; Power PC G3, G4, G5 or Intel Core processor; 256 MB RAM; 500 MB available hard disk space; CD ROM; USB port
Operational conditions
Recommended operating temperature range (T-T)
15 - 30 °C
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
59 - 86 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Pallet dimensions (W x D x H)
1200 x 1000 x 3251 mm
Maximum dimensions (W x D x H)
433 x 485 x 142 mm
Width
453 mm
Depth
207 mm
Height
172 mm
Weight
2.73 kg
Packaging data
Package weight (imperial)
4.18 kg (9.22 lbs)
Bundled software
HP Photosmart Essential 3.5
Package weight
4.2 kg
Logistics data
Pallet size (EU)
1200 x 1000 x 2351 mm
Master (outer) cases per pallet
Indus: 10, Euro: 7
Layers per pallet
9 pc(s)
Other features
Maximum print length
356 m
Compatible ink types, supplies
Dye-based (colour), pigment-based (black)
Duplex print options
Manual (driver support provided)
Network ready
No
Dimensions (WxDxH)
453 x 207 x 172 mm
Print technology
Inkjet
Interface
USB 2.0
Media types supported
Paper (plain, inkjet, photo), envelopes, transparencies, labels, cards, HP Advanced Photo paper, iron-on transfers, borderless media, panorama
Standard input trays
1
Power requirements
Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz); may vary by region
Print quality, vertical alignment accuracy
+/-0.0508 mm
Standard output capacity for transparencies
10 sheets
Control panel
4 lights (Power, Resume, Colour Pen Ink Indicator, Black Pen Ink Indicator), 3 Buttons (Power, Cancel, Resume)
Print head
2 (1 each black, tri-color)
Technical features
ENERGY STAR qualified printer; less waste too – created from 50% recycled plastic. 4-ink colour; optional high-capacity cartridges. Reliable – easy to set up and easy to use. Three one-touch buttons (power, resume, cancel), low-ink indicator. HP Smart Web Printing. Borderless printing: 10 x 15 cm, 13 x 18 cm, panorama (10 x 30 cm), A4 and more. Print up to 28 ppm black, 21 ppm colour.
Functions
Print
Package dimensions (W x D x H)
485.1 x 218.4 x 246.4 mm (19.1 x 8.6 x 9.7")
Pallet dimensions (W x D x H) (imperial)
1199.9 x 1000 x 2351 mm (47.2 x 39.4 x 92.6")
Weight (imperial)
Weight varies as per configuration 6.02 lb
Maximum print length (imperial)
14 in
Media sizes supported (imperial)
Letter; legal; 4 x 6 in; 5 x 7 in; 8 x 10 in; No. 10 envelopes
Print speed (black, best quality, letter)
< 5.5. ppm
Print speed (colour, best quality, letter)
< 3 ppm
Print speed (colour, draft quality, letter)
< 21 ppm
Recommended media weight (imperial)
20 to 26 lb
Size (imperial)
45.3 cm (17.8")
Standard input capacity for legal
80 sheets
Automatic paper sensor
No
Camera phone
No
Dimension note (imperial)
Dimensions vary as per configuration
Dimension note (metric)
Dimensions vary as per configuration
Exifprint supported
No
Maximum input capacity (photo paper)
20 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Maximum output capacity (photo paper)
20 sheets
Maximum output capacity for labels
10 sheets
Page yield identifier
DJD2600
Photo proofsheets supported
No
Product dimensions optional (metric)
433 x 210 x 164 mm
Skew (transparency)
+/- 0.012 in
Skew
+/- 0.006 in
Standard output capacity for labels
10 sheets
Standard output capacity for legal
20 sheets
SureSupply connection type
Direct
SureSupply supported
Yes
Video action printing supported
No
Vivera inks supported
Yes
Wireless technology
Not applicable
Package dimensions (WxDxH)
484 x 219 x 246 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 12:06:58
Uk has collected 4 expert reviews for HP Deskjet D2660 Printer inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
etechreviews.com
Updated:
2011-08-17 12:06:57
It’s much cheaper than you would have ever expected a HP printer to be!! The print quality as always is great with the HP printer. The size is also a compact one.Shocking: It sounds so poor that the HP printer is offered just 90 day warranty!!...
Bottom line It would be quite loud to say that the printer is the best stuff but still it has got all the simpler functions to set into your theme of having a printer, that’s it!! Still, there are some of the very good functions in the D2660 like folding up tra...
0%
printercomparison.com
Updated:
2011-08-17 12:06:58
HP has always made efforts towards sustainability within their company but earlier this year the Imaging and Printing Group released the Deskjet D2660, the first inkjet printer from HP made from 50 percent recycled materials. But will it perform? Rea...
Bottom line What’s my favorite thing about the Deskjet D2660? That it is made from 50% recycled materials and that the ink cartridges it uses – HP 60 – are made from at least 50% recycled materials as well. For me, that’s just impressive.What was also impressive...
0%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Deskjet D2660 Printer inkjet printer Colour 4800 x 1200 DPI A4:
Disclaimer

[1] Requires Microsoft Internet Explorer 6.0 - 8.0
[2] Compared with HP 300 Black/Tri-colour Ink Cartridges; high-capacity HP ink cartridges not included, please purchase separately