LevelOne logo

LevelOne FCS-5044 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55761
Info modified on:
04 Nov 2024, 15:14:04
Long product name LevelOne FCS-5044 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:

2 MP, 1/2.8", CMOS, 62°, H.264/MJPEG/MPEG4, 802.3af PoE, 1/30 ~ 1/1000000 sec.

LevelOne FCS-5044 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:

- 2-Megapixel (1920 x 1080) high-definition resolution
- Supports 10x optical zoom
- Supports 150° pan and 95° tilt
- Compression: H.264/MPEG-4/MJPEG
- Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
- Power support: PoE (IEEE 802.3af)
- Removable IR-cut filter for day and night surveillance
- Supports 2 video streams simultaneously
- Supports motion detection and event notification via e-mail or FTP
- Built-in infrared LEDs for night viewing up to 40m
- Built-in microphone and external speaker for 2-way audio communication
- Dual power support: 12VDC/PoE (IEEE 802.3af)
- Free video surveillance and CMS (Central Management System) software with 64-channel license

Short summary description LevelOne FCS-5044 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:

LevelOne FCS-5044, IP security camera, Indoor & outdoor, Wired, CE, FCC, Onvif, Ceiling/wall, White

Long summary description LevelOne FCS-5044 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:

LevelOne FCS-5044. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Minimum illumination: 1 lx, Field of view (FOV) angle: 66.6°, Tilt angle range: -75 - 20°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Optical zoom: 10x, Digital zoom: 4x, Focal length range: 4.9 - 49 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.